- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacity (elec.) | Connections | Content | CS | Dim | Flank steepness | Max. temperature | Min. temperature | Nominal voltage | Nominal voltage (details) | Tolerance ± | Type | Reliability | Dielectric | Temperature range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 1.5µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | - | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | 10% | MKS4J041506F00KSSD | Λ0< 2fit | Metallised polyester foil | - | 26mm | 31.5mm | 15mm | ||
Tiny WHSL | In Stock | - | - | - | 0.33µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | 900V/µs | +100°C | -55°C | 1000V DC | 1000 V/DC/600V AC | 10% | MKP1O133306F00KSSD | - | Double-sided metallised polypropylene foil | - | 26mm | 31.5mm | 15mm | ||
Tiny WHSL | In Stock | - | - | - | 6.8µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 8 x 8 x 15 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | MKS4C046804F00KSSD | Λ0< 2fit | Metallised polyester foil | - | 15mm | 8mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | 0.01µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | 1800V/µs | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | 20% | MKP1J021003C00KSSD | - | Double-sided metallised polypropylene foil | - | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | - | 4700pF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13.5 x 5 x 10 mm | - | +110°C | -40°C | - | - | 20% | MPY20W1470FB00MSSD | - | - | -40 - +110°C | 10mm | 13.5mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.33µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 20% | MKS2F033301K00KSSD | Λ0< 2fit | Metallised polyester foil | - | 13mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | - | 0.15µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10.3 x 5 x 10.5 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | MKS4F031502E00KSSD | Λ0< 2fit | Metallised polyester foil | - | 10.5mm | 10.3mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | 1µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 13 x 24 mm | 200V/µs | +100°C | -55°C | 400V DC | 400 V/DC/250V AC | 10% | MKP1G041006D00KSSD | - | Double-sided metallised polypropylene foil | - | 24mm | 31.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | - | 0.068µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 20% | MKS2D026801A00KSSD | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.47µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 13 x 24 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | MKS4O134706D00KSSD | Λ0< 2fit | Metallised polyester foil | - | 24mm | 31.5mm | 13mm | ||
Tiny WHSL | In Stock | - | - | - | 33µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | - | +100°C | -55°C | 63V DC | 63 V/DC/40V AC | 10% | MKS4C053306F00KSSD | Λ0< 2fit | Metallised polyester foil | - | 26mm | 31.5mm | 15mm | ||
Tiny WHSL | In Stock | - | - | - | 6800pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | 1000V/µs | - | - | 100V DC | 100 V/DC/63V AC | 10% | FKS3D016802B00KSSD | - | Polyester/metal foil | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | - | 0.22µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 8.5 x 18.5 mm | 900V/µs | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | 10% | MKP1J032205F00KSSD | - | Double-sided metallised polypropylene foil | - | 18.5mm | 26.5mm | 8.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.047µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | MKP4O124704D00KSSD | - | Metallised polypropylene foil | - | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | - | 0.33µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 4.5 x 9.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 20% | MKS2D033301E00KSSD | Λ0< 2fit | Metallised polyester foil | - | 9.5mm | 7.2mm | 4.5mm | ||
Tiny WHSL | In Stock | - | - | - | 0.033µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 6 x 12.5 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | MKP4O123304C00KSSD | - | Metallised polypropylene foil | - | 12.5mm | 18mm | 6mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.047µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | - | +100°C | -55°C | 100V DC | 100 V/DC/63V AC | 10% | MKS 2 0,047uF 10% 100V RM5 | Λ0< 2fit | Metallised polyester foil | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.068µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | 10% | MKP 4 0,068uF 10% 1000V RM15 | - | Metallised polypropylene foil | - | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | 2.2µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 10.5 x 19 mm | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | 10% | MKS4F042205G00KSSD | Λ0< 2fit | Metallised polyester foil | - | 19mm | 26.5mm | 10.5mm | ||
Tiny WHSL | In Stock | - | - | - | 2.2µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 20 x 39.5 mm | 400V/µs | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | 10% | MKP1J042207G00KSSD | - | Double-sided metallised polypropylene foil | - | 39.5mm | 41.5mm | 20mm |