- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Capacity (elec.) | Connections | Content | CS | Dim | Max. temperature | Min. temperature | Nominal voltage | Tolerance ± | Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Polypropylene | 0.015µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | +100°C | -55°C | 630V DC | 10% | MKP 4 0,015uF 10% 630V RM10 | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Metallized paper | 0.022µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 28 x 8 x 20 mm | +110°C | -40°C | 300V AC | 20% | MP 3R-Y2 0,022uF 20% 300V RM22,5 | 20mm | 28mm | 8mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 4.7µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 8.5 x 14 mm | +100°C | -55°C | 63V DC | 10% | MKS 2 4,7uF 10% 63V RM5 | 14mm | 7.2mm | 8.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 2.2µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 10.5 x 19 mm | +100°C | -55°C | 250V DC | 20% | MKS 4 2,2uF 20% 250V RM22,5 | 19mm | 26.5mm | 10.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.033µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 2.5 x 7 mm | +100°C | -55°C | 63V DC | 5% | MKS 4 0,033uF 5% 63V RM7,5 | 7mm | 10mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.015µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | +100°C | -55°C | 100V DC | 5% | MKP 2 0,015uF 5% 100V RM5 | 7.5mm | 7.2mm | 3mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.01µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | +100°C | -55°C | 100V DC | 5% | MKS 2 0,01uF 5% 100V RM5 | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.022µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | +100°C | -55°C | 400V DC | 10% | MKS 4 0,022uF 10% 400V RM10 | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Metallized paper | 3300pF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13.5 x 4 x 8.5 mm | +110°C | -40°C | 300V AC | 20% | MP 3-X1 3300 pF 300V RM10 20% | 8.5mm | 13.5mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Metallized paper | 0.33µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 28 x 12 x 24 mm | +110°C | -40°C | 250V AC | 20% | MP 3 X2 0,33uF 20% 250V RM22,5 | 24mm | 28mm | 12mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.015µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | +100°C | -55°C | 400V DC | 10% | MKS 4 0,015uF 10% 400V RM10 | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.01µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 7 x 14 mm | +100°C | -55°C | 2000V DC | 10% | MKP 10 0,01uF 10% 2000V RM15 | 14mm | 18mm | 7mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 6.8µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | +100°C | -55°C | 63V DC | 5% | MKS 4 6,8uF 5% 63V RM15 | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 33µF | Solder pins | 1pc(s) | 37.5mm | (L x W x H) 41.5 x 24 x 45.5 mm | +100°C | -55°C | 250V DC | 5% | MKS 4 33,0uF 5% 250V RM37,5 | 45.5mm | 41.5mm | 24mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 4.7µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 13 mm | +100°C | -55°C | 50V DC | 20% | MKS 2 4,7uF 20% 50V RM5 | 13mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.1µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | +100°C | -55°C | 100V DC | 20% | MKS 4 0,1uF 20% 100V RM10 | 9mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.1µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10.3 x 5 x 10.5 mm | +100°C | -55°C | 400V DC | 20% | MKS 4 0,1uF 20% 400V RM7,5 | 10.5mm | 10.3mm | 5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.047µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | +100°C | -55°C | 630V DC | 10% | MKP 4 0,047uF 10% 630V RM10 | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | 0.68µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 5 x 10 mm | +100°C | -55°C | 100V DC | 20% | MKS 2 0,68uF 20% 100V RM5 | 10mm | 7.2mm | 5mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | 0.015µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10.3 x 5 x 10.5 mm | +100°C | -55°C | 400V DC | 5% | MKP 10 0,015uF 5% 400V RM7,5 | 10.5mm | 10.3mm | 5mm |