- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Capacitance Tolerance | Capacity (elec.) | Connections | Content | CS | Dim | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Tolerance ± | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F871AL252K330R KEMET | 31 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | F871AL252K330R | - | - | + 110 C | KEMET | - | - 40 C | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | - | 5.5 | Yes | - | - | - | - | - | - | 800 VDC | - | - | * | - | 10 % | - | - | - | EAR99 | Class X1 Metallized Polypropylene Film Capacitors | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.0025 µF | Capacitors | AMMO PACK | 10 mm | - | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 800 V | 0.6 mm | 5137 | - | Straight | 10% | 10% | Safety Capacitors | 330 V | Safety Film Capacitors | - | - | - | - | 7.5 mm | - | 13 mm | 9.5 mm | - | - | - | ||
![]() RSBMC1470AA00K KEMET | 2281 | - | - | - | Not Required | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | KEMET | - | - | Through Hole | - | -55C to 125C | - | - | Bulk | - | - | - | - | 2.5(mm) | Not Required(mm) | Active | AEC-Q200 | - | - | 6.5(mm) | PET | 10% | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Pulse | - | - | - | - | 4700(pF) | - | - | - | Stacked | - | - | Radial | - | - | Not Required | 5mm | - | - | - | 400VDC/200VAC | - | - | - | - | - | - | - | 7.2mm | 2.5mm | 7.2(mm) | - | - | - | - | 6.5mm | 6.5(mm) | - | ||
![]() RSBWC1220Z300K KEMET | 31 |
| - | - | Not Required | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | KEMET | - | - | Through Hole | - | -55C to 125C | - | - | Bulk | - | - | - | - | 3.5(mm) | Not Required(mm) | Active | AEC-Q200 | - | - | 7.5(mm) | PET | 10% | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Pulse | - | - | - | - | 2200(pF) | - | - | - | Stacked | - | - | Radial | - | - | Not Required | 5mm | - | - | - | 500VDC/220VAC | - | - | - | - | - | - | - | 7.2mm | 3.5mm | 7.2(mm) | - | - | - | - | 7.5mm | 7.5(mm) | - | ||
![]() F871AE562K330L KEMET | 48 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | F871AE562K330L | - | - | - | KEMET | - | - | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | - | 5.5 | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.0056 µF | - | TR | 10 mm | - | compliant | - | - | FILM CAPACITOR | - | - | - | 800 V | - | 5116 | - | - | 10% | 10% | - | 330 V | - | - | - | - | - | 8 mm | - | 13 mm | 4 mm | - | - | - | ||
![]() RSBEC1470Z300K KEMET | 2332 | - | - | - | Not Required | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | KEMET | - | - | Through Hole | - | -55C to 125C | - | - | Bulk | - | - | - | - | 2.5(mm) | Not Required(mm) | Active | AEC-Q200 | - | - | 6.5(mm) | PET | 10% | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Pulse | - | - | - | - | 4700(pF) | - | - | - | Stacked | - | - | Radial | - | - | Not Required | 5mm | - | - | - | 100VDC/63VAC | - | - | - | - | - | - | - | 7.2mm | 2.5mm | 7.2(mm) | - | - | - | - | 6.5mm | 6.5(mm) | - | ||
![]() F861DB124M310Z KEMET | 39 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | F861DB124M310Z | - | - | + 110 C | KEMET | - | - 40 C | - | - | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | - | 5.4 | Yes | - | - | - | - | - | - | 630 VDC | - | - | * | - | 20 % | - | - | - | EAR99 | - | - | - | SAFTEY CLASS: X2 | 8532.25.00.80 | 0.12 µF | Capacitors | BULK; PIZZA PACK | 22.5 mm | - | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 22.5 mm | 630 V | - | - | - | - | 20% | 20% | Safety Capacitors | 310 V | Safety Film Capacitors | - | - | - | - | 14.5 mm | - | 26 mm | 6 mm | - | - | - | ||
![]() LDEEC2180KA5N00 KEMET | 31 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | LDEEC2180KA5N00 | - | - | - | KEMET | - | - | - | - | - | 125 °C | -55 °C | Tape & Box (TB) | , 1812 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | - | Active | - | 5.67 | Yes | - | - | - | - | 100 V | - | - | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.018 µF | - | TR | - | - | compliant | AEC-Q200 | - | FILM CAPACITOR | - | - | - | 100 V | - | 1812 | - | - | 10% | 10% | - | 63 V | - | - | - | - | - | 1.8 mm | - | 4.7 mm | 3.3 mm | - | - | - | ||
![]() F462BP273J1K6Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | F462BP273J1K6Z | - | - | + 105 C | KEMET | - | - 55 C | - | - | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | - | 5.33 | Yes | - | - | - | - | - | - | 1.6 kVDC | - | - | * | - | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | - | 0.027 µF | Capacitors | PIZZA PACK | 15 mm | - | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 1600 V | 0.8 mm | 7133 | - | - | 5% | 5% | Film Capacitors | 500 V | AC and Pulse Film Capacitors | - | - | - | - | 14.5 mm | - | 18 mm | 8.5 mm | - | - | - | ||
![]() F461BK684K160C KEMET | 31 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | F461BK684K160C | - | - | + 105 C | KEMET | - | - 55 C | - | - | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | - | 5.45 | Yes | - | - | - | - | - | - | 160 VDC | - | - | * | - | 10 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 90 | - | 0.68 µF | Capacitors | BULK | 15 mm | - | compliant | - | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 160 V | 0.8 mm | 7130 | - | - | 10% | 10% | Film Capacitors | 90 V | AC and Pulse Film Capacitors | - | - | - | - | 13.5 mm | - | 18 mm | 7.5 mm | - | - | - | ||
![]() LDECC1390KA5N00 KEMET | 31 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | LDECC1390KA5N00 | - | - | - | KEMET | - | - | - | - | - | 125 °C | -55 °C | Tape & Box (TB) | , 1812 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | - | Active | - | 5.63 | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.0039 µF | - | TR | - | - | compliant | AEC-Q200 | - | FILM CAPACITOR | - | - | - | 50 V | - | 1812 | - | - | 10% | 10% | - | 40 V | - | - | - | - | - | 1.7 mm | - | 4.7 mm | 3.3 mm | - | - | - | ||
![]() LDEDA1390KA0N00 KEMET | In Stock | - | - | - | - | - | - | - | - | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | LDEDA1390KA0N00 | - | - | - | KEMET | - | - | - | - | - | 125 °C | -55 °C | Tape & Box (TB) | , 1307 | - | SMT | Not Recommended | - | - | Active | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | - | - | 0.0039 µF | - | TR, 7 Inch | - | - | compliant | AEC-Q200 | - | FILM CAPACITOR | - | - | - | 63 V | - | 1307 | - | - | 10% | 10% | - | 40 V | - | - | - | - | - | 1.1 mm | - | 3.3 mm | 1.7 mm | - | - | - | ||
![]() LDEDA2270JA0N00 KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | LDEDA2270JA0N00 | - | - | - | KEMET | - | - | - | - | - | 125 °C | -55 °C | Tape & Box (TB) | , 1206 | RECTANGULAR PACKAGE | SMT | Not Recommended | - | - | Active | - | 5.67 | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | EAR99 | - | - | - | RATED AC VOLTAGE (V): 40 | - | 0.027 µF | - | TR | - | - | compliant | AEC-Q200 | - | FILM CAPACITOR | - | - | - | 63 V | - | 1206 | - | - | 5% | 5% | - | 40 V | - | - | - | - | - | 1.1 mm | - | 3.3 mm | 1.7 mm | - | - | - | ||
![]() EXH2E205HRPT Nichicon | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | NICHICON CORP | - | EXH2E205HRPT | - | - | - | Nichicon | - | - | - | - | - | 85 °C | -25 °C | Bulk | , | RECTANGULAR PACKAGE | - | Active | - | - | Active | - | 5.52 | Yes | - | - | - | - | - | 250V | - | -25°C ~ 85°C | - | EXH | - | -5%, +10% | e3 | Yes | PC Pins | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 2 µF | - | - | - | - | unknown | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 10% | 5% | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4ASPBU3150A3BJ KEMET | In Stock | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | C4ASPBU3150A3BJ | C4A | - | - | KEMET | - | - | - | - | - | 85 °C | -40 °C | Box | , | - | Radial | Active | - | - | Active | - | 5.7 | Yes | - | - | - | - | - | - | - | - | - | C4A | - | - | - | - | - | EAR99 | - | - | - | - | 8532.25.00.80 | 0.15 µF | - | Bulk | 27.5 mm | - | compliant | - | - | FILM CAPACITOR | - | - | - | 1200 V | - | - | - | - | 5% | 5% | - | 630 V | - | - | - | - | - | 22 mm | - | 32 mm | 13 mm | - | - | - | ||
![]() C4ASNBU4100A3FJ KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | C4ASNBU4100A3FJ | - | - | - | KEMET | - | - | - | - | - | 85 °C | -40 °C | Box | , | RECTANGULAR PACKAGE | - | Active | - | - | Active | - | 5.75 | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 1 µF | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | 1000 V | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 274AC35350SA0J KEMET | In Stock | - | - | Chassis, Stud Mount | Radial, Can | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 470V | - | -25°C ~ 85°C | - | C274 | 1.969" Dia (50.00mm) | ±5% | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | Motor Run; Motor Start | - | - | PF(pF) | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | 3.740" (95.00mm) | - | - | - | - | - | ||
![]() RSBMC1330Z300K KEMET | 31 |
| - | - | Not Required | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | KEMET | - | - | Through Hole | - | -55C to 125C | - | - | Bulk | - | - | - | - | 2.5(mm) | Not Required(mm) | Active | AEC-Q200 | - | - | 6.5(mm) | PET | 10% | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Pulse | - | - | - | - | 3300(pF) | - | - | - | Stacked | - | - | Radial | - | - | Not Required | 5mm | - | - | - | 400VDC/200VAC | - | - | - | - | - | - | - | 7.2mm | 2.5mm | 7.2(mm) | - | - | - | - | 6.5mm | 6.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polyester | - | - | - | 0.1µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9 mm | - | - | - | - | +100°C | - | - | -55°C | - | - | 250V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | MKS 4 0,1uF 10% 250V RM10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | 13mm | 4mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polypropylene | - | - | - | 1µF | Solder pins | 1pc(s) | 22.5mm | (L x W x H) 26.5 x 11 x 21 mm | - | - | - | - | +105°C | - | - | -55°C | - | - | 305V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | MKP-X2 1uF 10% 305V RM22,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | 26.5mm | 11mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polyester | - | - | - | 0.47µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 3 x 7.5 mm | - | - | - | - | +100°C | - | - | -55°C | - | - | 50V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | MKS 2 0,47uF 10% 50V RM5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 7.2mm | 3mm | - | - | - |