- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Current - Supply (Disable) (Max) | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Polarization | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Lead Style | Ripple Current @ High Frequency | Frequency Tolerance | Spread Spectrum Bandwidth | Positive Tolerance | Negative Tolerance | Utilized IC / Part | Supplied Contents | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Rated (AC) Voltage (URac) | Absolute Pull Range (APR) | Primary Attributes | Embedded | Secondary Attributes | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | 2 Pin | - | - | - | - | -- | - | WIMA | 470 nF | 470000 pF | - | 561 | - | -- | 12000 Hrs @ 85°C | WIMA | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | X1 | 0.317466 oz | 400V | - | - | - | - | - | -40°C ~ 85°C | Bulk | B43511 | 1.575 Dia (40.00mm) | ±20% | - | Active | -- | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | General Purpose | - | 1500µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | 60 mOhm @ 100Hz | 0.886 (22.50mm) | - | - | 0.8 mm | - | Polar | - | 70 mOhms | 6.5A @ 100Hz | - | - | Straight | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | - | Safety Capacitors | 21 mm | 4.024 (102.20mm) | 26.5 mm | 11 mm | - | -- | ||
Tiny WHSL | 29 |
| - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | 2 Pin | - | - | - | - | -- | - | WIMA | 47 nF | 47000 pF | - | 700 | - | -- | 2000 Hrs @ 105°C | WIMA | - | - | + 140 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.033510 oz | 400V | - | - | - | 100 VDC | - | -40°C ~ 105°C | Tray | B43515 | 1.772 Dia (45.00mm) | ±20% | - | Active | -- | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | General Purpose | - | 1800µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Polyphenylene Sulfide (PPS) | 50 mOhm @ 100Hz | 0.886 (22.50mm) | - | - | - | - | Polar | - | 65 mOhms | 5.3A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | SMD Film Capacitors | - | Film Capacitors | 3 mm | 3.622 (92.00mm) | 4.8 mm | 3.3 mm | - | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | 2 Pin | - | - | Polypropylene (PP), Metallized | - | - | - | WIMA | 100 nF | 100000 pF | - | 400 | - | -- | - | WIMA | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.070548 oz | - | - | - | 63V | 100V | - | -55°C ~ 85°C | Bulk | MKP380 | 0.283 L x 0.138 W (7.20mm x 3.50mm) | ±5% | - | Active | -- | PC Pins | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | High Pulse, DV/DT | - | 0.027µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | Long Life | Safety Capacitors | 12 mm | 0.315 (8.00mm) | 13 mm | 8 mm | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 672-BBGA, FCBGA | - | - | - | 2 Pin | - | 672-FBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 55 C | 492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® II | - | 20 % | - | Active | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | - | 0.1 uF | - | Capacitors | - | - | 1.15 V ~ 1.25 V | - | - | - | - | - | - | - | EP2S60 | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 10 mm | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 60440 | Safety Capacitors | 2544192 | 3022 | - | - | - | - | - | Safety Film Capacitors | - | - | 12 mm | - | 13 mm | 8 mm | - | - | ||
![]() 684PPB102K Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 600V | 1000V (1kV) | - | -55°C ~ 105°C | - | * | 1.673 L x 1.102 W (42.50mm x 28.00mm) | ±10% | - | - | - | PC Pins | - | - | - | - | - | - | - | Commutation; High Pulse, DV/DT; Snubber | - | 0.68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | - | ||
![]() BF024I0223K-- KYOCERA | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 200V | 400V | - | -55°C ~ 100°C | - | * | 0.295 L x 0.126 W (7.50mm x 3.20mm) | ±10% | - | - | - | PC Pins | - | - | - | - | - | - | - | General Purpose | - | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | ||
![]() F461JM103G630C KEMET | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | 20pF | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 104PPA252KD20 Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 750V | 2500V (2.5kV) | - | -55°C ~ 85°C | - | * | 0.768 Dia x 1.811 L (19.50mm x 46.00mm) | ±10% | - | - | - | PC Pins | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F461DY475G250Z KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F461DY475G250Z | F461 | - | Glenair | - | - | 105 °C | -55 °C | Retail Package | , | - | Radial | Active | - | Active | 5.46 | - | Yes | - | - | - | - | - | - | - | - | - | - | * | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | 22.5 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | 160 V | - | - | - | - | - | - | - | 24.5 mm | - | 26 mm | 15.5 mm | - | - | ||
![]() F462DO683F1K6Z KEMET | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | SG-8101 | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F462DO683F1K6Z | F462 | - | EPSON | - | - | 105 °C | -55 °C | Tape & Reel (TR) | , | - | Radial | Active | - | Active | 5.35 | - | Yes | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Yes | - | - | - | EAR99 | - | XO (Standard) | - | - | - | - | - | - | 0.068 µF | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 22.5 mm | compliant | 13.33 MHz | ±20ppm | - | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | FILM CAPACITOR | - | - | - | 3.5mA | 1600 V | - | - | - | - | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | 18.5 mm | 0.051 (1.30mm) | 26 mm | 10 mm | - | - | ||
![]() R75UN2470JH30J KEMET | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R749N1390JH00J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R76PI2220JE30K KEMET | 20 |
| - | Panel Mount | - | - | - | Flange | - | Aluminum Alloy | - | - | - | - | CA310 | - | - | - | Gold | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | 3 | - | - | Olive Drab | - | - | - | Threaded | - | 74A | - | - | Y | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | Olive Drab Cadmium | 22-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0µin (0.51µm) | - | ||
![]() R76QF0820JE00K KEMET | 50 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | 17pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() F861BB333M310R KEMET | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | Glenair | - 40 C | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 630 VDC | - | - | - | * | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | - | - | ||
![]() R463N415051N1K KEMET | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Aluminum Alloy | - | - | - | - | KJB6T | - | - | - | Gold | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | KJB | - | - | - | - | - | Crimp | - | Plug, Female Sockets | - | 18 | - | - | - | - | - | - | Threaded | - | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | 15-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() F463BB182J2K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | F463BB182J2K0A | - | - | Glenair | - | - | 105 °C | -55 °C | Retail Package | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | Active | 5.27 | Compliant | Yes | - | - | - | 700 V | 2 kV | - | - | - | - | - | * | - | 5 % | Yes | - | - | Radial | EAR99 | - | - | - | 105 °C | -55 °C | - | - | RATED AC VOLTAGE (V): 700 | 1.8 nF | - | - | - | BULK | - | - | - | - | 15 mm | compliant | - | - | - | - | - | - | - | - | - | - | 15 mm | FILM CAPACITOR | PP | - | - | - | 2000 V | 800 µm | 7116 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | 700 V | - | - | - | - | - | - | - | 4 mm | - | 18 mm | 10 mm | - | - | ||
![]() R76IN3470DQ30H KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Active | - | - | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT3557 | - | - | - | - | Battery Charger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC3557 | Board(s) | - | - | - | - | - | - | -- | No | -- | - | - | - | - | - | - | - | - | - | ||
![]() R49AW447040B1M KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | 3000 Hrs @ 85°C | - | - | - | - | KEMET | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | 250V | - | - | - | - | - | -40°C ~ 85°C | Bulk | LBB | 0.984 Dia (25.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | - | General Purpose | - | 560µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 296.05 mOhm @ 120Hz | 0.394 (10.00mm) | - | - | - | - | Polar | - | - | 2.74A @ 120Hz | - | - | - | 4.0278A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | -- | ||
![]() R76MD2270SE30K KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | 2000 Hrs @ 85°C | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | 160V | - | - | - | - | - | -40°C ~ 85°C | Bulk | 516D | 0.248 Dia x 0.472 L (6.30mm x 12.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | - | General Purpose | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | Polar | - | - | 13mA @ 120Hz | - | - | - | 20.8mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- |