- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Pbfree Code | ECCN Code | Type | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 650 VAC | 1.6 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 6800 pF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 5 % | - | - | Film and Foil Capacitors | - | - | 4700 pF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 650 VAC | 1.6 kVDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 3300 pF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 20 % | - | - | Film and Foil Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 550 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.1 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 20 % | - | - | Film and Foil Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 160 VAC | 250 VDC | FKS 3 | 5 % | - | - | Film and Foil Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 29 |
| - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 20 % | - | - | Film and Foil Capacitors | - | - | 1000 pF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 20 % | - | - | Film and Foil Capacitors | - | - | 0.022 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 38 |
| - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 380 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.352740 oz | 400 VAC | 630 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | FKS 3 | 5 % | - | - | Film and Foil Capacitors | - | - | 1000 pF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 160 VAC | 250 VDC | FKS 3 | 10 % | - | - | Film and Foil Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.176370 oz | 160 VAC | 250 VDC | FKS 3 | 10 % | - | - | Film and Foil Capacitors | - | - | 0.1 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 38 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | 16 | WIMA GMBH & CO KG | GTOMG05300GA00JS00 | + 85 C | - 55 C | 85 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Screw Ends | Active | 5.72 | Details | Yes | 8 oz | 180 VAC | 400 VDC | GTO MKP | 5 % | Yes | EAR99 | Double Sided Metallized Plastic Film Capacitors | RATED AC VOLTAGE (V): 180 | 8532.25.00.80 | 30 uF | BULK | compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | 400 V | - | - | 5% | 5% | 180 V | AC and Pulse Film Capacitors | 60 mm | - | 49 mm | - | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 400 VAC | 630 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.1 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 400 VAC | 630 VDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | FKS 3 | 10 % | - | - | Film and Foil Capacitors | - | - | 3300 pF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 5 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.01 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | FKS 3 | 5 % | - | - | Film and Foil Capacitors | - | - | 1000 pF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 640 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 400 VAC | 630 VDC | MKP 10 | 20 % | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm |