- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463AG182M2K0L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 750 | KEMET ELECTRONICS CORP | F463AG182M2K0L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 1800 pF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F463DU154M1L2L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 150 | KEMET ELECTRONICS CORP | F463DU154M1L2L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | 500 V | 1.25 kV | 500 VAC | 1.25 kVDC | 1.25 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.15 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1250 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F461DH564M400R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 330 | KEMET ELECTRONICS CORP | F461DH564M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.56 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() F463AG182M2K0R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 1000 | KEMET ELECTRONICS CORP | F463AG182M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 1800 pF | Ammo Pack | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F461BS224K630R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 380 | KEMET ELECTRONICS CORP | F461BS224K630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 0.22 uF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7139 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F612JF103J100L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 10 nF | 10000 pF | - | 2500 | KEMET ELECTRONICS CORP | F612JF103J100L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | Active | Active | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | MouseReel | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 0.01 uF | TR | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 5% | 5% | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F463AK272J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 2.7 nF | - | 0.0027 uF | 600 | KEMET ELECTRONICS CORP | F463AK272J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 2700 pF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5120 | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461DB224K400R KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 464 | KEMET ELECTRONICS CORP | F461DB224K400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.22 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611DU275M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 2700 nF | - | - | 150 | KEMET ELECTRONICS CORP | F611DU275M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 2.7 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | 200 V | General Film Capacitors | 22 mm | 26 mm | 22 mm | ||
![]() F464BC272M2K5R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 2.7 nF | - | 0.0027 uF | 800 | KEMET ELECTRONICS CORP | F464BC272M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 2700 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7120 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F464BB122M2K5L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 750 | KEMET ELECTRONICS CORP | F464BB122M2K5L | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1200 pF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461DJ334M630L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 250 | KEMET ELECTRONICS CORP | F461DJ334M630L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.33 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 17 mm | 26 mm | 8.5 mm | ||
![]() F464BB152M2K5L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 750 | KEMET ELECTRONICS CORP | F464BB152M2K5L | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1500 pF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F463DU124M1K6L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 150 | KEMET ELECTRONICS CORP | F463DU124M1K6L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.34 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | 1.6 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.12 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F461DB274K400L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 300 | KEMET ELECTRONICS CORP | F461DB274K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461DB124J630R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 464 | KEMET ELECTRONICS CORP | F461DB124J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.12 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611DI275M160L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 2700 nF | - | - | 250 | KEMET ELECTRONICS CORP | F611DI275M160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | 2.7 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 160 V | 0.8 mm | - | Straight | 20% | 20% | 90 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F464DI123J2K5L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 250 | KEMET ELECTRONICS CORP | F464DI123J2K5L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.012 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 5% | 5% | 900 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F622JF103M100L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 10 nF | 10000 pF | - | 2500 | KEMET ELECTRONICS CORP | F622JF103M100L | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 2810 | RECTANGULAR PACKAGE | Radial | Active | Active | 5.56 | Details | Yes | - | - | 63 VAC | 100 VDC | - | MouseReel | F622 | 20 % | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | - | RATED AC VOLTAGE (V): 63 | 0.01 uF | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | Straight | 20% | 20% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611AG393K400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 39 nF | 39000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611AG393K400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.039 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 10% | 10% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm |