- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | CCT(K) | Data Converters | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Positive Tolerance | Negative Tolerance | Current - Test | Reset | Voltage - Threshold | Number of Voltages Monitored | Lumens/Watt @ Current - Test | Reset Timeout | CRI (Color Rendering Index) | Current - Max | Lens Type | EEPROM Size | Rated (AC) Voltage (URac) | Light Emitting Surface (LES) | Wavelength | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105PMB202KS Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Axial | Axial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 700V | 2000V (2kV) | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | Active | 2 | - | - | ±50ppm/°C | - | 301 kOhms | - | - | Metal Film | - | DC Link, DC Filtering; High Frequency, Switching; Snubber | 0.5W, 1/2W | 1 µF | - | - | - | - | - | - | - | - | - | 2.8 mOhms | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() 156PHB600K4R Cornell Dubilier Electronics | 108 |
| - | Through Hole | Axial | Axial | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 350V | 600V | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | - | Active | 2 | PC Pins | - | ±50ppm/°C | - | 41.2 kOhms | - | - | Metal Film | - | High Frequency, Switching | 0.25W, 1/4W | 15 µF | - | - | - | - | - | - | - | - | - | 3 mOhms | -- | 2.067 (52.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() F461DM155F250R KEMET | In Stock | - | - | - | Axial | Axial | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F461DM155F250R | F461 | KEMET | - | 105 °C | -55 °C | Bulk | , | Radial | Active | Obsolete | 5.46 | - | Yes | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Yes | Active | 2 | - | EAR99 | ±50ppm/°C | - | 100 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | 1.5 µF | Ammo Pack | 22.5 mm | compliant | - | - | - | - | FILM CAPACITOR | - | - | S (0.001%) | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | 160 V | - | - | Military, Moisture Resistant, Weldable | 18.5 mm | -- | 26 mm | 9 mm | - | ||
![]() F463AG222G2K0A KEMET | In Stock | - | - | - | Axial | Axial | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F463AG222G2K0A | F463 | KEMET | - | 105 °C | -55 °C | Bulk | , 5116 | Radial | Active | Obsolete | 5.45 | - | Yes | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Yes | Active | 2 | - | EAR99 | ±100ppm/°C | - | 13 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | 0.0022 µF | Bulk | 10 mm | compliant | - | - | - | - | FILM CAPACITOR | - | - | -- | - | - | 2000 V | - | 5116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | 700 V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 9 mm | -- | 13 mm | 4 mm | - | ||
![]() F464DY393G2K5R KEMET | In Stock | - | - | - | Axial | Axial | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F464DY393G2K5R | F464 | KEMET | - | 105 °C | -55 °C | Bulk | , | Radial | Active | Obsolete | 5.48 | - | Yes | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Yes | Active | 2 | - | EAR99 | ±50ppm/°C | - | 11.3 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | 0.039 µF | Ammo Pack | 22.5 mm | compliant | - | - | - | - | FILM CAPACITOR | - | - | S (0.001%) | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | 900 V | - | - | Military, Moisture Resistant, Weldable | 24.5 mm | -- | 26 mm | 15.5 mm | - | ||
![]() F461BY564F400R KEMET | In Stock | - | - | - | Axial | Axial | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F461BY564F400R | F461 | KEMET | - | 105 °C | -55 °C | Bulk | , 7143 | Radial | Active | Obsolete | 5.45 | - | Yes | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Yes | Active | 2 | - | EAR99 | ±50ppm/°C | - | 25.5 kOhms | - | - | Metal Film | - | - | 0.1W, 1/10W | 0.56 µF | Ammo Pack | 15 mm | compliant | - | - | - | - | FILM CAPACITOR | - | - | S (0.001%) | - | - | 400 V | - | 7143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | 1% | - | - | - | - | - | - | - | - | - | - | 220 V | - | - | Military, Moisture Resistant, Weldable | 19 mm | -- | 18 mm | 11 mm | - | ||
![]() 255QPC250KA3A1LLA Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Axial | Axial | Polyester, Metallized | - | - | - | - | - | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 250V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | - | Active | 2 | Screwless - Push-In Spring | - | ±50ppm/°C | - | 56.2 Ohms | - | - | Metal Film | - | Motor Run | 0.05W, 1/20W | 2.5 µF | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() F463DP473G2K0R KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F463DP473G2K0R | F463 | KEMET | - | 105 °C | -55 °C | Bulk | , | Radial | Active | Obsolete | 5.45 | Compliant | Yes | - | 700 V | 2 kV | - | - | 2 kV | - | - | - | - | 2 % | Yes | - | - | Radial | EAR99 | - | - | - | 105 °C | -55 °C | - | - | - | - | 47 nF | Ammo Pack | 22.5 mm | compliant | - | - | - | 22.5 mm | FILM CAPACITOR | PP | - | - | - | - | 2000 V | 800 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | 700 V | - | - | - | 11 mm | - | 26 mm | 20 mm | - | ||
![]() F881DH104K300ZLH0J KEMET | In Stock | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | MB90457 | - | A/D 8x8/10b | - | - | - | - | - | Infineon Technologies | 34 | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | F²MC-16LX MB90455 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 16MHz | 2K x 8 | - | 3.5V ~ 5.5V | - | F²MC-16LX | - | - | POR, WDT | Mask ROM | 16-Bit | 64KB (64K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R76PD0820JH00K KEMET | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±20ppm | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | 10pF | - | - | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() R775I1100AA00J KEMET | In Stock | - | - | - | - | - | - | - | CLU03Q | 3500K 2-Step MacAdam Ellipse | - | - | 2819lm (Typ) | - | - | - | Citizen | - | - | - | Tray | - | - | - | Active | - | - | - | 85°C | - | - | - | - | - | - | - | CLU03Q | 19.00mm L x 19.00mm W | - | - | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | 33.8V | - | - | - | - | - | - | - | - | - | - | 540mA | - | - | - | 143 lm/W | - | 90 | 1.38A | Flat | - | - | 14.50mm Dia | - | With Connector | 1.40mm | - | - | - | - | ||
![]() R76QF1100JE00K KEMET | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R75RI2150JB30J KEMET | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±20ppm | - | - | - | - | 60 Ohms | - | - | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() R60MN4150JH40K KEMET | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R82DC3220JH60K KEMET | In Stock | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R60EI4330CKL0K KEMET | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R75QW4390AAH0K KEMET | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | S-80141 | - | - | - | - | - | - | - | ABLIC Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | S-801 | - | - | - | - | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.1V | 1 | - | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R76MD2180SE40J KEMET | In Stock | - | - | - | - | - | - | - | KJA0T | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEC2D705HWNM27 Nichicon | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | 200V | - | - | -25°C ~ 85°C | - | * | 1.457 L x 0.610 W (37.00mm x 15.50mm) | -5%, +10% | - | - | - | PC Pins | - | - | - | - | - | - | - | - | General Purpose | - | 7 µF | - | - | - | - | - | - | - | - | - | - | - | 1.346 (34.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 (30.00mm) | - | - | - | ||
![]() F463BB332G1K6L KEMET | In Stock | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | F463BB332G1K6L | F463 | KEMET | - | 105 °C | -55 °C | Bulk | , 7116 | Radial | Active | Obsolete | 5.32 | Compliant | Yes | - | 650 V | 1.6 kV | - | - | 1.6 kV | - | - | * | - | 2 % | Yes | Active | - | Radial | EAR99 | - | - | - | 105 °C | -55 °C | - | - | - | - | 3.3 nF | TR | 15 mm | compliant | - | - | - | 15 mm | FILM CAPACITOR | - | - | - | - | - | 1600 V | 800 µm | 7116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | - | - | - | - | - | 650 V | - | - | - | 4 mm | - | 18 mm | 10 mm | - |