- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JQ473K400C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F612JQ473K400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | MMK5473K400J03L16.5TR18 | Active | - | 5.56 | Details | Yes | - | - | 160 VAC | 400 VDC | - | Bulk | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 0.047 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2820 | - | 10% | 10% | 200 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F611DM155M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 200 | KEMET ELECTRONICS CORP | - | F611DM155M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 1.5 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | 200 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F612JM223K400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 1900 | KEMET ELECTRONICS CORP | - | F612JM223K400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.022 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2818 | - | 10% | 10% | 200 V | Stacked Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F462DB183M1K6R KEMET | 47 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F462DB183M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.35 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.018 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F463BE123J1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F463BE123J1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.012 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7122 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F461DB274J400L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB274J400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BK224K400L KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 350 | KEMET ELECTRONICS CORP | - | F461BK224K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.22 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 10% | 10% | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F611AK124J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F611AK124J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.12 uF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | 200 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BB184M250L KEMET | 18 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB184M250L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.18 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 20% | 20% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461DB104K630L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB104K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.1 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F462BS104J1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F462BS104J1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | 0.1 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7139 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F873DB183K760L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 300 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB183K760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.58 | Details | Yes | - | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | 10 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.018 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 10% | 10% | 760 V | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F873DB183J760L KEMET | 18 |
| - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 300 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB183J760L | F873 | + 110 C | - | - 40 C | 110 °C | -40 °C | - | , | - | Radial | - | Active | - | 5.46 | Details | Yes | - | - | 760 VAC | - | - | MouseReel | F873 | 5 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | 0.018 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | 5% | 5% | 760 V | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F873DB103K760R KEMET | 31 |
| - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 464 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | - | - | 760 VAC | 1.5 kVDC | - | Ammo Pack | F873 | 10 % | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | 0.01 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F463AP562J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 500 | KEMET ELECTRONICS CORP | - | F463AP562J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 5600 pF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5124 | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 12 mm | 13 mm | 12 mm | ||
![]() F873DB153M760L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 300 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB153M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.58 | Details | Yes | - | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | 20 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | SAFTEY CLASS: X1 | 0.015 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F873DB123M760L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 300 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB123M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.58 | Details | Yes | - | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | 20 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.012 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611DO475J160L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4700 nF | - | - | 160 | KEMET ELECTRONICS CORP | - | F611DO475J160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | 4.7 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 160 V | 0.8 mm | - | Straight | 5% | 5% | 90 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F461BB154J250L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB154J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.15 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F873DB123K760L KEMET | 31 |
| - | - | - | - | 2 Pin | - | - | 12 nF | 12000 pF | - | 300 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | - | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | 10 % | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | 0.012 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm |