- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 700 | + 100 C | - 55 C | - | Details | 0.105822 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 3300 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 1700 | + 100 C | - 55 C | - | Details | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 29 |
| - | 2 Pin | 10 nF | 10000 pF | - | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 63 VAC | 100 VDC | MKP 2 | 10 % | Metallized Polypropylene Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 480 | + 100 C | - 55 C | - | Details | 0.211644 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 700 | + 100 C | - 55 C | - | Details | 0.105822 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 1450 | + 100 C | - 55 C | - | Details | 0.035274 oz | 180 VAC | 250 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 10 nF | 10000 pF | - | 640 | + 100 C | - 55 C | - | Details | 0.105822 oz | 700 VAC | 2 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 600 | + 100 C | - 55 C | - | Details | 0.070548 oz | 700 VAC | 2.5 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 2200 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 2400 | + 100 C | - 55 C | - | Details | 0.070548 oz | 700 VAC | 2.5 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 2200 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 33 nF | 33000 pF | - | 900 | + 100 C | - 55 C | - | Details | 0.035274 oz | 63 VAC | 100 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 15 nF | 15000 pF | - | 360 | + 100 C | - 55 C | - | Details | 0.246918 oz | 700 VAC | 2.5 kVDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 19 mm | 26.5 mm | 10.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | - | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 40 VAC | 63 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 600 | + 100 C | - 55 C | - | Details | 0.141096 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 22 nF | 22000 pF | - | 2000 | + 100 C | - 55 C | AEC-Q200 | Details | - | 40 VAC | 63 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 600 | + 100 C | - 55 C | - | Details | 0.141096 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 6800 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 640 | + 100 C | - 55 C | - | Details | 0.105822 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 1000 pF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 150 nF | 150000 pF | - | 1200 | + 100 C | - 55 C | AEC-Q200 | Details | 0.035274 oz | 40 VAC | 63 VDC | MKP 2 | 20 % | Metallized Polypropylene Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 11.5 mm | 7.2 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 47 nF | 47000 pF | - | 420 | + 100 C | - 55 C | - | Details | 0.211644 oz | 650 VAC | 1.6 kVDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | 46 |
| - | 2 Pin | 22 nF | 22000 pF | - | 380 | + 100 C | - 55 C | - | Details | 0.317466 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | Double-Sided Metallized Electrode Capacitors | 0.022 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | - | 1500 | + 100 C | - 55 C | AEC-Q200 | Details | - | 40 VAC | 63 VDC | MKP 2 | 5 % | Metallized Polypropylene Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | RF Microwave Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm |