- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 3000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 3000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1000 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 VAC | 100 VDC | MKP 2 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 460 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.246918 oz | 250 VAC | 400 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 5000 | WIMA GMBH & CO KG | MKP2O111501B00MSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 2812 | RECTANGULAR PACKAGE | Radial | Active | AEC-Q200 | 5.52 | Details | Yes | - | 250 VAC | 1 kVDC | MKP 2 | 20 % | e3 | Yes | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 5 mm | 1000 V | 0.5 mm | 2812 | Straight | 20% | 20% | 250 V | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1500 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 160 VAC | 250 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 29 |
| - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 4300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 160 VAC | 250 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 2000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 160 VAC | 250 VDC | MKP 2 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1500 nF | - | - | 300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.529109 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1.5 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 VAC | 100 VDC | MKP 2 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 2200 nF | - | - | 350 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.282192 oz | 63 VAC | 100 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 2.2 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 40 VAC | 63 VDC | MKP 2 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 1300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.015 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 3000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 3300 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm |