- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 63 VAC | 100 VDC | MKP 2 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 420 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.246918 oz | 180 VAC | 250 VDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.035274 oz | 250 VAC | 630 VDC | MKP 2 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 11.5 mm | 7.2 mm | 5.5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | 900 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | 300 VDC | MKP-Y2 | 10 % | - | - | - | - | - | - | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 1400 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 250 VAC | 1 kVDC | MKP 2 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 6800 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 10 mm | 7.2 mm | 5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 250 VAC | 1 kVDC | MKP 2 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 5000 | WIMA GMBH & CO KG | MKP2O113301C00KSSD | + 100 C | - 55 C | 100 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | Active | AEC-Q200 | 5.72 | Details | Yes | - | 250 VAC | 1 kVDC | MKP 2 | 10 % | e3 | Yes | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | AC RATED VOLTAGE:250V | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 5 mm | 1000 V | 0.5 mm | 2814 | Straight | 10% | 10% | 250 V | RF Microwave Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 29 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1600 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 1300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 1150 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 700 VAC | 2.5 kVDC | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 3200 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.047 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1100 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | 29 |
| - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | MKP 4 | 20 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1300 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 1 kVDC | MKP 4 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | MKP 4 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 38 |
| - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1700 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 1 kVDC | MKS 4 | 10 % | - | - | - | Metallized High Volume Film Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3200 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 600 VAC | 1 kVDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1500 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 46 |
| - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 1700 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 6800 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm |