- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611KF182K1K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 1750 | KEMET ELECTRONICS CORP | - | F611KF182K1K0A | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 250 VAC | 1 kVDC | Bulk | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 1800 pF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 10% | 10% | 250 V | General Film Capacitors | - | 8 mm | 10 mm | 8 mm | ||
![]() F611BS106K050Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 561 | KEMET ELECTRONICS CORP | - | F611BS106K050Z | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 30 VAC | 50 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 30 | 10 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7139 | Straight | 10% | 10% | 30 V | General Film Capacitors | - | 16 mm | 18 mm | 16 mm | ||
![]() F462BK333J1L2C KEMET | 34 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1000 | KEMET ELECTRONICS CORP | 1000 Hour | F462BK333J1L2C | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | 400 VAC | 1.25 kVDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 400 | 0.033 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7130 | Straight | 5% | 5% | 400 V | DC Link Film Capacitors | - | 13.5 mm | 18 mm | 7.5 mm | ||
![]() R46KN3220ZCM1K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 700 | - | 1000 Hour | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN3220ZCM1K | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | MouseReel | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 15 mm | 26.5 mm | 6 mm | ||
![]() F611FR186K250Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 190 | KEMET ELECTRONICS CORP | - | F611FR186K250Z | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.63 | Details | Yes | - | 160 VAC | 250 VDC | Bulk | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 18 uF | PIZZA PACK | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 27.5 mm | 250 V | 0.8 mm | - | Straight | 10% | 10% | 160 V | General Film Capacitors | - | 28 mm | 31.5 mm | 28 mm | ||
![]() F461BC334J160R KEMET | 34 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC334J160R | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | 90 VAC | 160 VDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 90 | 0.33 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7120 | - | 5% | 5% | 90 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 6054 | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 450 | - | - | - | + 140 C | - | - 55 C | - | - | - | - | - | - | PPS6054-.033/1KV/20T | - | - | - | - | Details | - | 0.033510 oz | 400 VAC | 1 kVDC | MouseReel | SMD-PPS | 20 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | 0.033 uF | - | - | - | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | 7 mm | 15.3 mm | 13.7 mm | ||
![]() F611BK475J050Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4700 nF | - | - | 748 | KEMET ELECTRONICS CORP | - | F611BK475J050Z | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 30 VAC | 50 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 30 | 4.7 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7130 | Straight | 5% | 5% | 30 V | General Film Capacitors | - | 13.5 mm | 18 mm | 13.5 mm | ||
![]() R60II3100AA30M KEMET | 34 |
| - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 2000 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 160 VAC | 250 VDC | Bulk | R60 | 20 % | - | - | - | - | Automotive Grade | - | - | 0.1 uF | - | - | - | Radial | - | Polyester | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
![]() F611BC155J100L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 600 | KEMET ELECTRONICS CORP | - | F611BC155J100L | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 63 VAC | 100 VDC | Reel | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 63 | 1.5 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 100 V | 0.8 mm | 7120 | Straight | 5% | 5% | 63 V | General Film Capacitors | - | 11 mm | 18 mm | 11 mm | ||
![]() R46KI3100ZXM1M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1750 | - | 1000 Hour | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI3100ZXM1M | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.6 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
![]() F611BK125J160A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1200 nF | - | - | 800 | KEMET ELECTRONICS CORP | - | F611BK125J160A | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 90 VAC | 160 VDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 90 | 1.2 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 160 V | 0.8 mm | 7130 | Straight | 5% | 5% | 90 V | General Film Capacitors | - | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F461DY825K160R KEMET | 34 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8200 nF | - | - | 170 | KEMET ELECTRONICS CORP | - | F461DY825K160R | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | 90 VAC | 160 VDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 90 | 8.2 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 160 V | 0.8 mm | - | - | 10% | 10% | 90 V | AC and Pulse Film Capacitors | - | 24.5 mm | 26 mm | 15.5 mm | ||
![]() F611BP185M160A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1800 nF | - | - | 650 | KEMET ELECTRONICS CORP | - | F611BP185M160A | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 90 VAC | 160 VDC | Bulk | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 90 | 1.8 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 160 V | 0.8 mm | 7133 | Straight | 20% | 20% | 90 V | General Film Capacitors | - | 14.5 mm | 18 mm | 14.5 mm | ||
![]() F622JT473J400C KEMET | In Stock | - | - | - | - | - | - | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F622JT473J400C | - | - | - | 125 °C | -55 °C | - | , 2824 | - | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 200 VAC | 400 VDC | Bulk | F622 | 5 % | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | 0.047 uF | Bulk | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2824 | Straight | 5% | 5% | 200 V | General Film Capacitors | - | 6 mm | 7.2 mm | 11 mm | ||
![]() F872RV684K480Z KEMET | 34 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 91 | - | 1000 Hour | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | 480 VAC | 1 kVDC | Bulk | F872 | 10 % | - | - | - | - | Metallized Film Capacitor | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 15 mm | 41 mm | 24 mm | ||
![]() F881FH274K300Z KEMET | 17 |
| - | - | - | - | - | - | - | - | 270 nF | 270000 pF | - | 150 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | 300 VAC | 1 kVDC | Bulk | F881 | 10 % | - | - | - | - | - | - | - | 0.27 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | ||
![]() C967U103MYVDBAWL40 KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 500 | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VAC, 250 VAC | - | Bulk | C900AC SFTY X1-400 Y2-250 | 20 % | - | - | - | - | Encapsulated Industrial Grade Capacitor | - | - | 0.01 uF | - | - | - | Radial | - | Y5V | 7.5 mm | - | 0.55 mm | - | Vertical Kink | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 13 mm | - | - | - | ||
![]() F463BY183K2K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 400 | KEMET ELECTRONICS CORP | - | F463BY183K2K0A | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.32 | Details | Yes | - | 700 VAC | 2 kVDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 0.018 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7143 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | - | 19 mm | 18 mm | 19 mm | ||
![]() F861BK394M310A KEMET | In Stock | - | - | - | - | - | - | - | - | - | 390 nF | 390000 pF | - | 800 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | 310 VAC | 630 VDC | Bulk | F861 | 20 % | - | - | - | - | - | - | - | 0.39 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - |