- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463AG122K2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 750 | KEMET ELECTRONICS CORP | - | F463AG122K2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | - | 1200 pF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F461BK124J630L KEMET | 50 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 350 | KEMET ELECTRONICS CORP | - | F461BK124J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | - | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | - | 0.12 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F463DU563M2K0L KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 150 | KEMET ELECTRONICS CORP | - | F463DU563M2K0L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.056 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | 13 mm | 26 mm | 22 mm | ||
![]() F462BS823J1K0L KEMET | 20 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F462BS823J1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.082 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7139 | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F463BK822K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 500 | KEMET ELECTRONICS CORP | - | F463BK822K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.31 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | - | 8200 pF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7130 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F611AG683J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611AG683J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.068 uF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 5% | 5% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F463BK822J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 350 | KEMET ELECTRONICS CORP | - | F463BK822J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.33 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | - | 8200 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7130 | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F464DB472M2K5L KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 300 | KEMET ELECTRONICS CORP | - | F464DB472M2K5L | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 4700 pF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611BB683M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611BB683M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | MouseReel | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.068 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | 200 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F464BY183J2K5L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F464BY183J2K5L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | - | 0.018 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7143 | - | 5% | 5% | - | 900 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F464DJ153K2K5R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 280 | KEMET ELECTRONICS CORP | - | F464DJ153K2K5R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | - | 0.015 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 10% | 10% | - | 900 V | AC and Pulse Film Capacitors | 17 mm | 26 mm | 8.5 mm | ||
![]() F464DI123K2K5L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F464DI123K2K5L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | - | 0.012 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 10% | 10% | - | 900 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F464BK682M2K5R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 500 | KEMET ELECTRONICS CORP | - | F464BK682M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 6800 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7130 | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F611BY275M160L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | F611BY275M160L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | 90 VAC | 160 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 2.7 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 160 V | 0.8 mm | 7143 | Straight | 20% | 20% | - | 90 V | General Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F611DI824M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 820 nF | 820000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F611DI824M400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.82 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | - | 200 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() R463N3470JHM1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 468 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 463N3470JHM1M | - | - | - | Details | - | 300 V | 630 V | 310 VAC | 630 VDC | - | Bulk | R46 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 110 °C | -40 °C | - | - | 0.47 uF | - | - | - | Radial | 22.5 mm | - | Polypropylene (PP) | - | - | 800 µm | - | Straight | - | - | - | - | Safety Film Capacitors | 26.5 mm | 16 mm | 7 mm | ||
![]() R46KI2100ZD01M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2000 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI2100ZD01M | - | - | - | Details | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.01 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() R46KF247000H1M KEMET | 19 |
| - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1000 | - | - | - | - | + 125 C | KEMET | - 40 C | - | - | Bulk | - | - | - | 46KF247000H1M | - | Active | - | Details | - | 275 V | 560 V | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | Radial | - | - | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | - | 125 °C | -40 °C | - | - | 0.047 uF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 12 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10472K100A01L4BULK | MMK10472K100A01L4BULK | + 100 C | - | - 55 C | 100 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG472K100C | Not Recommended | - | 5.72 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 4700 pF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5116 | - | 10% | 10% | - | 63 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1500 nF | - | - | 253 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5155K400D16L4TRAY | - | + 100 C | - | - 55 C | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | - | - | Not Recommended | - | 5.66 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Tray | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 1.5 uF | BULK/TRAY | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | - | - | General Film Capacitors | 21.5 mm | 26 mm | 11 mm |