- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2300 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | MKP2-.01/250/5A | - | - | - | AEC-Q200 | - | Details | - | - | 0.016821 oz | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MKP 2 | 5 % | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | - | - | 0.5 mm | - | Straight | - | - | - | - | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | ||
![]() R46KI2220DQ06K KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 800 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 275 VAC | 560 VDC | - | Ammo Pack | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | - | 0.022 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | - | ||
![]() F861AL683K310L KEMET | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F861AL683K310L | - | + 110 C | KEMET | - 40 C | - | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.4 | Details | Yes | - | - | - | - | 310 VAC | 630 VDC | - | MouseReel | F861 | 10 % | - | Yes | - | EAR99 | - | - | - | - | - | - | SAFTEY CLASS: X2 | 8532.25.00.70 | 0.068 uF | TR | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 630 V | - | 5137 | - | 10% | 10% | - | 310 V | Safety Film Capacitors | - | 7.5 mm | 13 mm | 9.5 mm | ||
![]() F611BS155J250Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 561 | KEMET ELECTRONICS CORP | - | F611BS155J250Z | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1.5 uF | PIZZA PACK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 15 mm | - | - | 250 V | 0.8 mm | 7139 | Straight | 5% | 5% | - | 160 V | General Film Capacitors | - | 16 mm | 18 mm | 16 mm | ||
![]() F461KJ473K400C KEMET | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 1500 | KEMET ELECTRONICS CORP | 1000 Hour | F461KJ473K400C | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.49 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.047 uF | BULK | 7.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | - | - | 400 V | 0.6 mm | 3920 | Straight | 10% | 10% | - | 220 V | DC Link Film Capacitors | - | 10.5 mm | 10 mm | 5 mm | ||
![]() F161WP563K400V KEMET | 26 |
| - | 41 Weeks | 4036 (10291 metric) | - | - | - | - | POLYETHYLENE TEREPHTHALATE | 2 | 56 nF | 56000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F161WP563K400V | - | + 125 C | KEMET | - 55 C | Yes | 125 °C | -55 °C | Tape & Box (TB) | ROHS COMPLIANT | - | SMT | - | Active | - | Active | - | 5.57 | Details | Yes | - | - | - | - | 200 VAC | 400 VDC | - | Reel | F161 | 10 % | - | - | - | EAR99 | - | Encapsulated Stacked | - | - | - | - | - | - | 0.056 uF | Bulk | - | compliant | - | SMD/SMT | - | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | - | - | 400 V | - | 4036 | - | 10% | 10% | - | 200 V | Stacked Film Capacitors | - | 5.5 mm | 10.2 mm | 9.1 mm | ||
![]() F612JQ333J400A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 33 nF | 33000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F612JQ333J400A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | - | - | - | - | 200 VAC | 400 VDC | - | Bulk | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | - | 0.033 uF | BULK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.6 mm | 2820 | - | 5% | 5% | - | 200 V | Stacked Film Capacitors | - | 10 mm | 7.2 mm | 10 mm | ||
![]() F871DI184M330L KEMET | 34 |
| - | - | - | - | - | - | - | - | - | 180 nF | 180000 pF | - | 250 | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | 330 VAC | 800 VDC | - | MouseReel | F871 | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 uF | - | - | - | - | - | - | - | - | 22.5 mm | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | ||
![]() F461DU155K400Z KEMET | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1500 nF | - | - | 300 | KEMET ELECTRONICS CORP | - | F461DU155K400Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.46 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 220 | - | 1.5 uF | PIZZA PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 400 V | 0.8 mm | - | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | - | 22 mm | 26 mm | 13 mm | ||
![]() F611KJ822K1K0L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 8.2 nF | - | 0.0082 uF | 1200 | KEMET ELECTRONICS CORP | - | F611KJ822K1K0L | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 3920 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | - | - | - | - | 250 VAC | 1 kVDC | - | Reel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | - | 8200 pF | TR | 7.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | - | - | 1000 V | 0.6 mm | 3920 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | - | 10.5 mm | 10 mm | 10.5 mm | ||
![]() C44ASGP4750ZA0J KEMET | 34 |
| - | - | - | NO | BINDING POST | STUD MOUNT | - | POLYPROPYLENE | 2 | 7500 nF | - | - | 12 | KEMET ELECTRONICS CORP | - | C44ASGP4750ZA0J | C44A | + 85 C | KEMET | - 40 C | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | Active | - | 5.69 | Details | Yes | - | - | - | - | 630 VAC | 1.5 kVDC | - | Bulk | C44A | 5 % | e3 | - | - | EAR99 | - | - | - | - | - | - | - | 8532.25.00.80 | 7.5 uF | - | - | compliant | - | Stud Threaded | - | FILM CAPACITOR | - | - | - | - | 1500 V | - | - | - | 5% | 5% | - | - | General Film Capacitors | 65 mm | - | 138 mm | - | ||
![]() F611FB106K100Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 370 | KEMET ELECTRONICS CORP | - | F611FB106K100Z | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.63 | Details | Yes | - | - | - | - | 63 VAC | 100 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 10 uF | PIZZA PACK | 27.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 27.5 mm | - | - | 100 V | 0.8 mm | - | Straight | 10% | 10% | - | 63 V | General Film Capacitors | - | 17 mm | 31.5 mm | 17 mm | ||
![]() F611JF182M630L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.8 nF | - | 0.0018 uF | 2500 | KEMET ELECTRONICS CORP | 2000 Hour | F611JF182M630L | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | - | - | - | - | 220 VAC | 630 VDC | - | Reel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Transient Suppression | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 220 | - | 1800 pF | TR | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 630 V | 0.5 mm | 2810 | Straight | 20% | 20% | - | 220 V | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F611DO156K063R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 235 | KEMET ELECTRONICS CORP | - | F611DO156K063R | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 40 | - | 15 uF | AMMO PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 63 V | 0.8 mm | - | Straight | 10% | 10% | - | 40 V | General Film Capacitors | - | 18.5 mm | 26 mm | 18.5 mm | ||
![]() PHE426MF7180JR06L2 KEMET | In Stock | - | - | - | 31.5 mm x 21 mm | - | - | - | 2 Pin | - | - | 1800 nF | - | - | 108 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F426FV185J630C | - | - | - | - | - | Details | - | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | - | 1.8 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | - | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 30 mm | 31.5 mm | 21 mm | ||
![]() F463BC392J2K0L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 600 | KEMET ELECTRONICS CORP | - | F463BC392J2K0L | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.31 | Details | Yes | - | - | - | - | 700 VAC | 2 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 700 | - | 3900 pF | TR | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2000 V | 0.8 mm | 7120 | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 11 mm | ||
![]() C907U120JZSDCAWL50 KEMET | 34 |
| - | 79 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | - | - | - | 500 | KEMET ELECTRONICS CORP | - | C907U120JZSDCAWL50 | - | + 125 C | KEMET | - 40 C | - | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | - | Active | - | Active | - | 5.34 | Details | Yes | - | - | 300 V | - | 440 VAC, 300 VAC | - | - | Bulk | C900AC SFTY X1-440 Y1-300 | 5 % | e3 | - | Radial | EAR99 | -1000 ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -40 °C | Ceramic | CLASS X1 AND Y2 FOR SAFETY REGULATION | - | 12 pF | Bulk | 7.5 mm | compliant | IEC60384-14 | Radial | 7.5 mm | CERAMIC CAPACITOR | SL | 7.5 mm | SL | No | - | 0.55 mm | - | Outside Kink | 5% | 5% | - | 440 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | 7 mm | 7 mm | 5 mm | ||
![]() R46KI3100ZUM1M KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 2000 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | 46KI3100ZUM1M | - | - | - | - | - | Details | - | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
![]() F461BS394J400L KEMET | 34 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461BS394J400L | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | MouseReel | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 220 | - | 0.39 uF | TR | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 400 V | 0.8 mm | 7139 | - | 5% | 5% | - | 220 V | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 10 mm | ||
![]() RSBIC2470ZB00M KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 47 nF | 47000 pF | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SBIC2470ZB00M | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | RSB | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - |