- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R82DC3150SW60J KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 2850 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 40 V | 63 V | 40 VAC | 63 VDC | Bulk | R82 | 5 % | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | 0.15 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() 23PW210 Xicon | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 100 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.008540 oz | - | - | - | 50 VDC | Bulk | 23P | 5 % | - | - | - | - | - | Polystyrene Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | Polystyrene (PS) | - | - | - | - | Straight | - | - | - | General Film Capacitors | 6 mm | - | 12 mm | - | ||
![]() F461KJ683K250L KEMET | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1200 | - | 1000 Hour | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 160 VAC | 250 VDC | Reel | F46 | 10 % | - | - | - | - | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | 10.5 mm | 10 mm | 5 mm | ||
![]() F464BK562K2K5A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 800 | KEMET ELECTRONICS CORP | - | F464BK562K2K5A | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.48 | Details | Yes | - | - | - | - | 900 VAC | 2.5 kVDC | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 5600 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7130 | - | 10% | 10% | 900 V | AC and Pulse Film Capacitors | - | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F161WP273J100V KEMET | 34 |
| - | 41 Weeks | 4036 (10291 metric) | - | - | - | - | POLYETHYLENE TEREPHTHALATE | 2 | 27 nF | 27000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F161WP273J100V | - | + 125 C | KEMET | - 55 C | Yes | 125 °C | -55 °C | Tape & Box (TB) | ROHS COMPLIANT | - | SMT | - | Active | Active | - | 5.57 | Details | Yes | - | - | - | - | 63 VAC | 100 VDC | Reel | F161 | 5 % | - | - | - | EAR99 | - | Encapsulated Stacked | - | - | - | - | 0.027 uF | Bulk | - | compliant | SMD/SMT | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | 100 V | - | 4036 | - | 5% | 5% | 63 V | Stacked Film Capacitors | - | 5.5 mm | 10.2 mm | 9.1 mm | ||
![]() F611BK395M063Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3900 nF | - | - | 748 | KEMET ELECTRONICS CORP | - | F611BK395M063Z | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | - | - | 40 VAC | 63 VDC | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 3.9 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7130 | Straight | 20% | 20% | 40 V | General Film Capacitors | - | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F611FB395M250Z KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3900 nF | - | - | 370 | - | 2000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 160 VAC | 250 VDC | Bulk | F611 | 20 % | - | - | - | - | - | Metallized Film Capacitors | - | - | - | - | 3.9 uF | - | - | - | Radial | - | Polyester | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | 17 mm | 31.5 mm | 9 mm | ||
![]() F872BR823M480C KEMET | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | 82 nF | 82000 pF | - | 750 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 480 VAC | 1 kVDC | Bulk | F872 | 20 % | - | - | - | - | - | Metallized Film Capacitors | - | - | - | - | 0.082 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 12 mm | 18 mm | 13 mm | ||
![]() F462DM154K1K0Z KEMET | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 444 | KEMET ELECTRONICS CORP | - | F462DM154K1K0Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.33 | Details | Yes | - | - | - | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | 0.15 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 300 V | AC and Pulse Film Capacitors | - | 18.5 mm | 26 mm | 18.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 10.3 mm x 5.7 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.035274 oz | - | - | 400 VAC | 1 kVDC | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.015 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | - | 12.5 mm | 10.3 mm | 5.7 mm | ||
![]() F611DM126J063Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 444 | KEMET ELECTRONICS CORP | - | F611DM126J063Z | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | - | 40 VAC | 63 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 12 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | Straight | 5% | 5% | 40 V | General Film Capacitors | - | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F873DB103J760R KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 464 | KEMET ELECTRONICS CORP | 1000 Hour | F873DB103J760R | F873 | + 110 C | - | - 40 C | - | 110 °C | -40 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | - | - | 760 VAC | - | Ammo Pack | F873 | 5 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | 0.01 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | 5% | 5% | 760 V | Safety Film Capacitors | - | 14.5 mm | 26 mm | 6 mm | ||
![]() F461DU684J630R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DU684J630R | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.68 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | - | 22 mm | 26 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 2.2 nF | - | 0.0022 uF | 2300 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | FKP02-2200/63/10A | - | - | - | - | - | - | - | 0.042049 oz | - | - | 40 VAC | 63 VDC | Ammo Pack | FKP 02 | 10 % | - | - | - | - | - | Polypropylene Film and Foil Capacitors | - | - | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 2.5 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | 7.5 mm | 4.6 mm | 3 mm | ||
![]() F611KE392J630A KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 2500 | - | 2000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 220 VAC | 630 VDC | Bulk | F611 | 5 % | - | - | - | - | - | Transient Suppression | - | - | - | - | 3900 pF | - | - | - | Radial | - | Polyester | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | - | 6 mm | 10 mm | 2.5 mm | ||
![]() F611BB184M250C KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 180 nF | 180000 pF | - | 2500 | KEMET ELECTRONICS CORP | - | F611BB184M250C | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 0.18 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7116 | Straight | 20% | 20% | 160 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
![]() F881BB272M300A KEMET | 34 |
| - | - | - | - | - | - | - | - | - | 2.7 nF | - | 0.0027 uF | 1500 | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | 300 VAC | 1 kVDC | Bulk | F881 | 20 % | - | - | - | - | - | - | - | - | - | - | 2700 pF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | ||
![]() F461BB273M630R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BB273M630R | F461 | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.027 uF | Ammo Pack | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F871BB472K330A KEMET | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1500 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 330 VAC | 800 VDC | Bulk | F871 | 10 % | - | - | - | - | - | Class X1 Film Capacitor | - | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | - | 10 mm | 18 mm | 4 mm | ||
![]() F611BB185J050L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1800 nF | - | - | 750 | KEMET ELECTRONICS CORP | - | F611BB185J050L | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | - | - | 30 VAC | 50 VDC | Reel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 1.8 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7116 | Straight | 5% | 5% | 30 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm |