- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BE154M400L KEMET | 50 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F461BE154M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.15 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BB473K400L KEMET | 20 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB473K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.047 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7116 | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BK184M400L KEMET | 11 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 350 | KEMET ELECTRONICS CORP | - | F461BK184M400L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.18 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK474M250R KEMET | 20 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 500 | KEMET ELECTRONICS CORP | - | F461BK474M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.47 uF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7130 | - | 20% | 20% | - | 160 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BB393J630L KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB393J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.039 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461BK104M630R KEMET | 20 |
| - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | Ammo Pack | F46 | 20 % | - | - | Radial | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.1 uF | - | - | - | Radial | 15 mm | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | - | - | - | - | - | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BK104M630L KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 350 | KEMET ELECTRONICS CORP | - | F461BK104M630L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 250 V | 630 V | 250 VAC | 630 VDC | 630 V | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.1 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7130 | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BY274K630L KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F461BY274K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.27 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7143 | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461DI824K250L KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F461DI824K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.82 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461BY274J630R KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 340 | KEMET ELECTRONICS CORP | - | F461BY274J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.27 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7143 | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461DH274M630R KEMET | 20 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 330 | KEMET ELECTRONICS CORP | - | F461DH274M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.27 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() F461DB564J250L KEMET | 50 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DB564J250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 0.56 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | - | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461DH274M630L KEMET | 20 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 240 | KEMET ELECTRONICS CORP | - | F461DH274M630L | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() R79MC2330ZA40J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1400 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 200 V | 400 V | 200 VAC | 400 VDC | - | Ammo Pack | R79 | 5 % | - | - | Radial | - | Metallized Polypropylene Film Capacitors | - | 105 °C | -55 °C | - | - | 0.033 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | General Film Capacitors | 6 mm | 11 mm | 7.2 mm | ||
![]() PHE426JD6560JR06L2 KEMET | In Stock | - | - | 26 mm x 6.5 mm | - | - | - | 2 Pin | - | - | 560 nF | 560000 pF | - | 234 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426DD564J300C | - | - | - | - | Details | - | - | - | 160 VAC | 300 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.56 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10472K250A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG472K250C | Not Recommended | - | - | 5.65 | Details | Yes | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 4700 pF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 250 V | 0.6 mm | 5116 | - | 10% | 10% | - | 160 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() R463N3470JEM1M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 396 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 310 VAC | 630 VDC | - | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KI268000H1M KEMET | 22 |
| - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 2000 | - | 1000 Hour | - | - | + 125 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN3470ZEM1K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 450 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 275 VAC | 560 VDC | - | Tray | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F461DM824K400L KEMET | 22 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM824K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.82 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm |