- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29 |
| - | - | 2 Pin | 100 nF | 100000 pF | 1200 | + 100 C | - 55 C | Details | - | 160 VAC | 250 VDC | MKS | 10 % | Metallized High Volume Film Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | 2.5 mm | 0.4 mm | Straight | General Film Capacitors | 10 mm | 4.6 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1500 nF | - | 800 | + 125 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 1.5 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 220 nF | 220000 pF | 1600 | + 125 C | - 55 C | Details | 0.114446 oz | 63 VAC | 100 VDC | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 68 nF | 68000 pF | 2200 | + 125 C | - 55 C | Details | 0.114446 oz | 63 VAC | 100 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | 46 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 470 nF | 470000 pF | 4300 | + 100 C | - 55 C | Details | - | 30 VAC | 50 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.47 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 29 |
| - | - | 2 Pin | 10 nF | 10000 pF | 1000 | + 125 C | - 55 C | Details | 0.035274 oz | 220 VAC | 630 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 11.5 mm | 7.2 mm | 5.5 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 22 nF | 22000 pF | 2000 | + 125 C | - 55 C | Details | 0.114446 oz | 200 VAC | 400 VDC | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.022 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 220 nF | 220000 pF | 2500 | + 100 C | - 55 C | Details | - | 30 VAC | 50 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.22 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 7 mm | 10 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | 800 | + 125 C | - 55 C | Details | 0.035274 oz | 200 VAC | 400 VDC | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 33 nF | 33000 pF | 1500 | + 125 C | - 55 C | Details | 0.114446 oz | 200 VAC | 400 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 46 |
| - | 10 mm x 3 mm x 8.5 mm | 2 Pin | 470 nF | 470000 pF | 2200 | + 100 C | - 55 C | Details | - | 30 VAC | 50 VDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.47 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 46 |
| - | 10.3 mm x 5.7 mm x 12.5 mm | 2 Pin | 3300 nF | - | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 30 VAC | 50 VDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 3.3 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 10 nF | 10000 pF | 2200 | + 125 C | - 55 C | Details | 0.114446 oz | 160 VAC | 250 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | 800 | + 125 C | - 55 C | Details | 0.035274 oz | 200 VAC | 400 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 14 mm | 7.2 mm | 8.5 mm | ||
Tiny WHSL | 46 |
| - | - | 2 Pin | 680 nF | 680000 pF | 600 | + 125 C | - 55 C | Details | 0.070548 oz | 160 VAC | 250 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 330 nF | 330000 pF | 1300 | + 125 C | - 55 C | Details | 0.114446 oz | 63 VAC | 100 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 33 nF | 33000 pF | 2800 | + 125 C | - 55 C | Details | 0.114446 oz | 63 VAC | 100 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 68 nF | 68000 pF | 2000 | + 125 C | - 55 C | Details | 0.114446 oz | 160 VAC | 250 VDC | MKS 2 | 10 % | Automotive Metallized Film Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 6800 nF | - | 500 | + 125 C | - 55 C | Details | 0.070548 oz | 40 VAC | 63 VDC | MKS 2 | 5 % | Automotive Metallized Film Capacitors | 6.8 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 16 mm | 7.2 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 680 nF | 680000 pF | 2000 | + 100 C | - 55 C | Details | 0.114446 oz | 30 VAC | 50 VDC | MKS 2 | 20 % | Automotive Metallized Film Capacitors | 0.68 uF | Radial | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm |