- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462DB563K1L2L KEMET | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 56 nF | 56000 pF | - | 300 | - | 1000 Hour | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 400 VAC | 1.25 kVDC | - | MouseReel | F46 | 10 % | - | - | - | - | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 561 | WIMA GMBH & CO KG | - | - | FKP4O126805I00KYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.068/1000/10 PCM22.5 FKP4O126805I00KSSD | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | 400 VAC | 1 kVDC | - | Bulk | FKP 4 | 10 % | e3 | Yes | - | EAR99 | - | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.068 uF | TRAY | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | Straight | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | 21 mm | 26.5 mm | 11 mm | ||
![]() GA343DR7GD472KW01K Murata Electronics | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | - | - | - | - | Ceramic | - | - | - | - | - | 4000 | - | - | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 250 VAC | - | - | Reel | GA3 | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 4.7 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety MLCCs | 2 mm | 4.5 mm | 3.2 mm | ||
![]() F873DO683K760L KEMET | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 160 | KEMET ELECTRONICS CORP | 1000 Hour | - | F873DO683K760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | - | 760 VAC | 1.5 kVDC | - | MouseReel | F873 | 10 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | - | 0.068 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 10% | 10% | - | 760 V | Safety Film Capacitors | 18.5 mm | 26 mm | 10 mm | ||
![]() F611BB184K250A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYESTER | 2 | 180 nF | 180000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | - | F611BB184K250A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.18 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7116 | Straight | 10% | 10% | - | 160 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F881KG122M300L KEMET | 17 |
| - | - | - | - | - | - | - | - | - | - | 1.2 nF | - | 0.0012 uF | 1500 | - | - | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 300 VAC | 1 kVDC | - | Reel | F881 | 20 % | - | - | - | - | - | - | - | - | - | - | - | 1200 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() C4BSPBX4120ZA0J KEMET | In Stock | - | - | - | Box | NO | LUG | CHASSIS MOUNT | 2 Pin | - | POLYPROPYLENE | 2 | - | - | - | 32 | KEMET ELECTRONICS CORP | 100000 Hours | - | C4BSPBX4120ZA0J | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | 5.56 | Details | - | - | - | 630 V | 1.2 kV | 630 VAC | 1.2 kVDC | - | Bulk | C4BS | 5 % | e3 | - | Lug | EAR99 | - | IGBT Direct Mount Power Film Capacitor | TIN | 85 °C | -40 °C | - | 8532.25.00.70 | 12 pF | - | - | compliant | Lug | - | FILM CAPACITOR | Polypropylene (PP) | - | 1200 V | - | - | Tab Terminal | 5% | 5% | 2.8 mOhms | 500 V | Power Factor Correction Film Capacitors | 37 mm | 42.5 mm | 28 mm | ||
![]() F461KM224K160A KEMET | 34 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 220 nF | 220000 pF | - | 800 | - | 1000 Hour | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 90 VAC | 160 VDC | - | Bulk | F46 | 10 % | - | - | - | - | - | Single Metallized Polypropylene Film | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | 12 mm | 10.5 mm | 6 mm | ||
![]() F464BK682J2K5L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 350 | KEMET ELECTRONICS CORP | - | - | F464BK682J2K5L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.48 | Details | Yes | - | - | - | - | 900 VAC | 2.5 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | - | 6800 pF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7130 | - | 5% | 5% | - | 900 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F462BY563K1K6Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 510 | KEMET ELECTRONICS CORP | - | - | F462BY563K1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.46 | Details | Yes | - | - | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 0.056 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 10% | 10% | - | 500 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F611DI685K063R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYESTER | 2 | 6800 nF | - | - | 380 | KEMET ELECTRONICS CORP | - | - | F611DI685K063R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | - | 6.8 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | Straight | 10% | 10% | - | 40 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F872BO683M480Z KEMET | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 68 nF | 68000 pF | - | 748 | - | 1000 Hour | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 480 VAC | 1 kVDC | - | Bulk | F872 | 20 % | - | - | - | - | - | Class X1 Safety Film Capacitor | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 18.5 mm | 18 mm | 7.5 mm | ||
![]() F611AK183M1K0L KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 18 nF | 18000 pF | - | 600 | - | 2000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 250 VAC | 1 kVDC | - | MouseReel | F611 | 20 % | - | - | - | - | - | Transient Suppression | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | POLYESTER | 2 | 470 nF | 470000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK5474K63J02L16.5TR16 | MMK5474K63J02L16.5TR16 | + 100 C | - | - 55 C | 100 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ474K063K | Not Recommended | - | - | 5.63 | Details | Yes | - | - | - | - | 40 VAC | 63 VDC | - | Reel | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.80 | 0.47 uF | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2814 | - | 10% | 10% | - | 40 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
![]() F461KJ153J630C KEMET | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 15 nF | 15000 pF | - | 1500 | - | 1000 Hour | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | 7.5 mm | Active | - | Details | - | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 5 % | - | - | - | - | - | Pulse and DC Transient Suppression Film Capacitors | - | - | - | - | - | 0.015 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 10.5 mm | 10 mm | 5 mm | ||
![]() F462BK153J1K6R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 500 | KEMET ELECTRONICS CORP | - | - | F462BK153J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.29 | Details | Yes | - | - | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 0.015 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7130 | - | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F463FI154K1K6Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 250 | KEMET ELECTRONICS CORP | - | - | F463FI154K1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | - | - | 650 VAC | 1.6 kVDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | - | 0.15 uF | PIZZA PACK | 27.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | - | 650 V | AC and Pulse Film Capacitors | 25 mm | 31.5 mm | 25 mm | ||
![]() F462AP223K1K0R KEMET | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 680 | KEMET ELECTRONICS CORP | - | - | F462AP223K1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.47 | Details | Yes | - | - | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 300 | - | 0.022 uF | AMMO PACK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5124 | - | 10% | 10% | - | 300 V | AC and Pulse Film Capacitors | 12 mm | 13 mm | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 2.2 nF | - | 0.0022 uF | 360 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.246918 oz | - | - | 700 VAC | 6 kVDC | - | Ammo Pack | FKP 1 | 10 % | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 20.5 mm | 26.5 mm | 10.5 mm | ||
![]() F463RB683J2K0Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 210 | KEMET ELECTRONICS CORP | - | - | F463RB683J2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.55 | Details | Yes | - | - | - | - | 700 VAC | 2 kVDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | - | 0.068 uF | PIZZA PACK | 37.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 2000 V | 1 mm | - | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | 22 mm | 41 mm | 22 mm |