- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | - | 1000 | + 100 C | - 55 C | Details | 0.070548 oz | 63 VAC | 100 VDC | Reel | FKP 3 | 10 % | Film and Foil Capacitors | 0.068 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 33 nF | 33000 pF | - | 1000 | + 100 C | - 55 C | Details | 0.070548 oz | 63 VAC | 100 VDC | Ammo Pack | FKP 3 | 10 % | Film and Foil Capacitors | 0.033 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.47 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 160 VAC | 250 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 470 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 15 nF | 15000 pF | - | 2400 | + 100 C | - 55 C | Details | 0.070548 oz | 160 VAC | 250 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 6.8 nF | - | 0.0068 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Reel | FKP 3 | 20 % | Film and Foil Capacitors | 6800 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Reel | FKP 3 | 10 % | Film and Foil Capacitors | 6800 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.1 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 160 VAC | 250 VDC | Bulk | FKP 3 | 5 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 2.2 nF | - | 0.0022 uF | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 160 VAC | 250 VDC | Reel | FKP 3 | 5 % | Film and Foil Capacitors | 2200 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.33 nF | - | - | 2300 | + 100 C | - 55 C | Details | - | 250 VAC | 400 VDC | Ammo Pack | FKP 3 | 10 % | Film and Foil Capacitors | 330 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | - | - | - | 1300 | + 100 C | - 55 C | Details | - | 250 VAC | 1 kVDC | Bulk | FKP 2 | 10 % | Film and Foil Capacitors | 68 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 3000 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Ammo Pack | FKP 3 | 5 % | Film and Foil Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 1 kVDC | Ammo Pack | FKP 2 | 5 % | Film and Foil Capacitors | 1000 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.1 nF | - | - | 2300 | + 100 C | - 55 C | Details | - | 63 VAC | 100 VDC | Ammo Pack | FKP 3 | 10 % | Film and Foil Capacitors | 100 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 6.8 nF | - | 0.0068 uF | 3200 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Reel | FKP 3 | 5 % | Film and Foil Capacitors | 6800 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 1 nF | - | 0.001 uF | 1000 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 1 kVDC | Ammo Pack | FKP 2 | 5 % | Film and Foil Capacitors | 1000 pF | Radial | Polypropylene (PP) | 5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | 47 |
| - | 2 Pin | 15 nF | 15000 pF | - | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 40 VAC | 63 VDC | Ammo Pack | FKP 3 | 10 % | Film and Foil Capacitors | 0.015 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 31 |
| - | 2 Pin | 0.47 nF | - | - | 5000 | + 100 C | - 55 C | Details | - | 63 VAC | 100 VDC | Bulk | FKP 3 | 10 % | Film and Foil Capacitors | 470 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 0.68 nF | - | - | 4150 | + 100 C | - 55 C | Details | - | 63 VAC | 100 VDC | Ammo Pack | FKP 3 | 20 % | Film and Foil Capacitors | 680 pF | Radial | Polypropylene (PP) | 7.5 mm | 0.5 mm | Straight | AC and Pulse Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Ammo Pack | FKP 3 | 20 % | Film and Foil Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 10 nF | 10000 pF | - | 1700 | + 100 C | - 55 C | Details | 0.035274 oz | 63 VAC | 100 VDC | Reel | FKP 3 | 5 % | Film and Foil Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm |