- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 590 |
| - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 1200 | + 110 C | - 40 C | Details | 0.035274 oz | 300 VAC | 730 VDC | - | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 4700 pF | Radial | Paper | 10 mm | 0.6 mm | Straight | Safety Film Capacitors | 10 mm | 13.5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 330 nF | 330000 pF | - | 650 | + 105 C | - 55 C | Details | 0.141096 oz | 305 VAC | - | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.33 uF | Radial | Polypropylene (PP) | 15 mm | - | Straight | Safety Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 47 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 33 nF | 33000 pF | - | 800 | + 125 C | - 55 C | Details | 0.105822 oz | 400 VAC | 1.5 kVDC | - | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 47 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 700 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.022 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 47 |
| - | - | 2 Pin | 100 nF | 100000 pF | - | 700 | + 105 C | - 55 C | Details | 0.105822 oz | 400 VAC | - | - | MKP-X2 R | 20 % | Metallized Class X2 Film Capacitor | 0.1 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | 31 |
| - | - | 2 Pin | 68 nF | 68000 pF | - | 1000 | + 105 C | - 55 C | Details | 0.070548 oz | 400 VAC | - | - | MKP-X2 R | 20 % | Metallized Class X2 Film Capacitor | 0.068 uF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | 2 Pin | 33 nF | 33000 pF | - | 3200 | + 125 C | - 55 C | Details | 0.035274 oz | 200 VAC | 400 VDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | 2 Pin | 47 nF | 47000 pF | - | 1100 | + 125 C | - 55 C | Details | 0.035274 oz | 400 VAC | 630 VDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | 31 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 330 nF | 330000 pF | - | 400 | + 125 C | - 55 C | Details | 0.105822 oz | 200 VAC | 400 VDC | - | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.33 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 47 |
| - | 18 mm x 7 mm x 14 mm | 2 Pin | 47 nF | 47000 pF | - | 900 | + 125 C | - 55 C | Details | 0.141096 oz | 400 VAC | 1 kVDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 47 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 68 nF | 68000 pF | - | 800 | + 125 C | - 55 C | Details | 0.105822 oz | 400 VAC | 1 kVDC | - | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.068 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 572 |
| - | - | 2 Pin | 3.3 nF | - | 0.0033 uF | 1600 | + 110 C | - 40 C | Details | 0.035274 oz | 275 VAC | - | Reel | MP 3-X2 | 20 % | Low ESR Metallized Paper RFI-Capacitors | 3300 pF | Radial | Paper | 10 mm | 0.6 mm | Straight | Safety Film Capacitors | 8.5 mm | 13.5 mm | 4 mm | ||
Tiny WHSL | 796 |
| - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 1450 | + 110 C | - 40 C | Details | 0.035274 oz | 250 VAC | - | Ammo Pack | MP 3-Y2 | 20 % | Metallized Class Y2 Film Capacitor | 1500 pF | Radial | Paper | 10 mm | 0.8 mm | Straight | Safety Film Capacitors | 13 mm | 19 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 5 mm x 11 mm | 2 Pin | 4.7 nF | - | 0.0047 uF | 1150 | + 125 C | - 55 C | Details | 0.070548 oz | 400 VAC | 2 kVDC | - | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 47 |
| - | - | 2 Pin | 150 nF | 150000 pF | - | 550 | + 105 C | - 55 C | Details | 0.141096 oz | 400 VAC | - | - | MKP-X2 R | 20 % | Metallized Class X2 Film Capacitor | 0.15 uF | Radial | Polypropylene (PP) | 22.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 728 |
| - | - | 2 Pin | 4.7 nF | - | 0.0047 uF | 1300 | + 110 C | - 40 C | Details | 0.035274 oz | 300 VAC | 730 VDC | - | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 4700 pF | Radial | Paper | 10 mm | 0.6 mm | Straight | Safety Film Capacitors | 10 mm | 13.5 mm | 5 mm | ||
Tiny WHSL | 684 |
| - | - | 2 Pin | 22 nF | 22000 pF | - | 850 | + 110 C | - 40 C | Details | - | 500 VAC | 850 VDC | - | MP 3-X1 | 20 % | Metallized Paper RFI Class XI Film Capacitor | 0.022 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 15 mm | 19 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 150 nF | 150000 pF | - | 350 | + 100 C | - 55 C | Details | 0.317466 oz | 250 VAC | 400 VDC | Ammo Pack | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 0.15 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 1.5 nF | - | 0.0015 uF | 1200 | + 100 C | - 55 C | Details | 0.035274 oz | 250 VAC | 400 VDC | Reel | FKP 1 | 5 % | Double Sided Metallized Plastic Film Capacitors | 1500 pF | Radial | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 525 |
| - | - | 2 Pin | 68 nF | 68000 pF | - | 400 | + 110 C | - 40 C | Details | 0.105822 oz | 275 VAC | - | - | MP 3-X2 | 20 % | Low ESR Metallized Paper RFI-Capacitors | 0.068 uF | Radial | Paper | 15 mm | 0.8 mm | Straight | Safety Film Capacitors | 17 mm | 19 mm | 8 mm |