- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 330 nF | 330000 pF | 112 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 100 nF | 100000 pF | 294 | + 100 C | - 55 C | Details | 0.564383 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.1 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | 48 | + 100 C | - 55 C | Details | - | 700 VAC | 2.5 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 1500 nF | - | 32 | + 100 C | - 55 C | - | - | 700 VAC | 2.5 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | 38 |
| - | - | 1000 nF | - | 28 | + 100 C | - 55 C | Details | - | 700 VAC | 2.5 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 470 nF | 470000 pF | 112 | + 100 C | - 55 C | Details | 1.516780 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | SMD/SMT | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | 680 nF | 680000 pF | 35 | + 100 C | - 55 C | Details | 2.186986 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | 1500 nF | - | 21 | + 100 C | - 55 C | Details | 4.373971 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | 22 |
| - | - | 220 nF | 220000 pF | 176 | + 100 C | - 55 C | Details | 1.022945 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 34.5 mm | 31.5 mm | 17 mm | ||
Tiny WHSL | 38 |
| - | - | 330 nF | 330000 pF | 140 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 38 |
| - | 4 Pin | 1000 nF | - | 28 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | 38 |
| - | - | 330 nF | 330000 pF | 140 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | 48 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | 38 |
| - | - | 680 nF | 680000 pF | 35 | + 100 C | - 55 C | Details | 2.186986 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | In Stock | - | - | - | 1500 nF | - | 21 | + 100 C | - 55 C | Details | 4.373971 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | In Stock | - | - | - | 470 nF | 470000 pF | 42 | + 100 C | - 55 C | Details | 2.821917 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 46 mm | 41.5 mm | 31 mm | ||
Tiny WHSL | 38 |
| - | - | 470 nF | 470000 pF | 63 | + 100 C | - 55 C | Details | 1.516780 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 38 |
| - | 4 Pin | 330 nF | 330000 pF | 140 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Radial | Polypropylene (PP) | 37.5 mm | 1 mm | Straight | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 38 |
| - | - | 1500 nF | - | 25 | + 100 C | - 55 C | Details | 3.421574 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | Quick Connect | Polypropylene (PP) | 49.5 mm | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 470 nF | 470000 pF | 84 | + 100 C | - 55 C | Details | 1.516780 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm |