- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 |
| - | - | 1000 nF | - | 28 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 55 mm | 41.5 mm | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | 25 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 1500 nF | - | 21 | + 100 C | - 55 C | Details | 4.373971 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1.5 uF | SMD/SMT | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 47 nF | 47000 pF | 459 | + 100 C | - 55 C | Details | 0.317466 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.047 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Snubber Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 12 nF | 12000 pF | 1100 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.012 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 680 nF | 680000 pF | 35 | + 100 C | - 55 C | Details | 2.186986 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | 38 |
| - | - | 680 nF | 680000 pF | 98 | + 100 C | - 55 C | Details | 2.081164 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | - | 220 nF | 220000 pF | 112 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 150 nF | 150000 pF | 114 | + 100 C | - 55 C | Details | 0.740753 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.15 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 26 mm | 41.5 mm | 15 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 12 nF | 12000 pF | 1300 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.012 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 38 |
| - | - | 470 nF | 470000 pF | 35 | + 100 C | - 55 C | Details | 2.398629 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | 38 |
| - | - | 680 nF | 680000 pF | 35 | + 100 C | - 55 C | Details | 2.186986 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | 38 |
| - | - | 100 nF | 100000 pF | 160 | + 100 C | - 55 C | Details | 0.564383 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 24 mm | 41.5 mm | 13 mm | ||
Tiny WHSL | 38 |
| - | - | 470 nF | 470000 pF | 126 | + 100 C | - 55 C | Details | 1.516780 oz | 700 VAC | 2 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Quick Connect | Polypropylene (PP) | 38.5 mm | - | - | Snubber Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | 38 |
| - | - | 2000 nF | - | 14 | + 100 C | - 55 C | Details | 4 oz | 700 VAC | 2 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 2 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 54 mm | 56 mm | 37 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 39 nF | 39000 pF | 700 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.039 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 38 |
| - | - | 680 nF | 680000 pF | 98 | + 100 C | - 55 C | Details | 2.081164 oz | 700 VAC | 2 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 27 nF | 27000 pF | 700 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.027 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 38 |
| - | - | 1000 nF | - | 25 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 68 nF | 68000 pF | 1150 | + 105 C | - 55 C | Details | 0.070548 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.068 uF | Radial | Polypropylene (PP) | 15 mm | - | Straight | Safety Film Capacitors | 11 mm | 18 mm | 5 mm |