- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 6 |
| - | 18 mm x 6 mm x 12.5 mm | 2 Pin | 15 nF | 15000 pF | - | 500 | + 125 C | - 55 C | - | Details | 0.070548 oz | 400 VAC | 1.5 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.015 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 5 mm x 11 mm | 2 Pin | 6.8 nF | - | 0.0068 uF | 1150 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1.5 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 6800 pF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 6 |
| - | 13 mm x 6 mm x 12 mm | 2 Pin | 10 nF | 10000 pF | - | 1100 | + 125 C | - 55 C | MKS4-.01/1500/20P10T | Details | 0.035274 oz | 400 VAC | 1.5 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.01 uF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | 2 Pin | 6.8 nF | - | 0.0068 uF | 3000 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1.5 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 6800 pF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 22 |
| - | 26.5 mm x 8.5 mm x 18.5 mm | 2 Pin | 150 nF | 150000 pF | - | 480 | + 125 C | - 55 C | - | Details | 0.211644 oz | 400 VAC | 1 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.15 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 35 |
| - | 18 mm x 7 mm x 14 mm | 2 Pin | 22 nF | 22000 pF | - | 900 | + 125 C | - 55 C | - | Details | 0.141096 oz | 400 VAC | 1.5 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.022 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 6 |
| - | 13 mm x 5 mm x 11 mm | 2 Pin | 2.2 nF | - | 0.0022 uF | 700 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 2 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 2200 pF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 100 nF | 100000 pF | - | 1000 | + 105 C | - 55 C | - | Details | 0.070548 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.1 uF | Radial | Polypropylene (PP) | 15 mm | - | Straight | Safety Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 470 nF | 470000 pF | - | 300 | + 125 C | - 55 C | - | Details | 0.564383 oz | 400 VAC | 1 kVDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.47 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 35 |
| - | 10 mm x 4 mm x 9 mm | 2 Pin | 4.7 nF | - | 0.0047 uF | 3200 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 7.5 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 2.2 nF | - | 0.0022 uF | 900 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 1 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 2200 pF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | 2 Pin | 1.5 nF | - | 0.0015 uF | 1450 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 2 kVDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 1500 pF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 6 |
| - | - | 2 Pin | 150 nF | 150000 pF | - | 1000 | + 105 C | - 55 C | - | Details | 0.070548 oz | 305 VAC | - | MKP-X2 | 10 % | Metallized Class X2 Film Capacitor | 0.15 uF | Radial | Polypropylene (PP) | 15 mm | - | Straight | Safety Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 5 mm x 11 mm | 2 Pin | 4.7 nF | - | 0.0047 uF | 600 | + 125 C | - 55 C | - | Details | 0.070548 oz | 400 VAC | 2 kVDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 4700 pF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 5 mm x 11 mm | 2 Pin | 3.3 nF | - | 0.0033 uF | 600 | + 125 C | - 55 C | - | Details | 0.070548 oz | 400 VAC | 2 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 3300 pF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | 2 Pin | 47 nF | 47000 pF | - | 350 | + 125 C | - 55 C | - | Details | 0.352740 oz | 400 VAC | 2 kVDC | MKS 4 | 20 % | Metallized Polyester (PET) Capacitors | 0.047 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | 6 |
| - | 18 mm x 8 mm x 15 mm | 2 Pin | 33 nF | 33000 pF | - | 800 | + 125 C | - 55 C | - | Details | 0.105822 oz | 400 VAC | 1.5 kVDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 0.033 uF | Radial | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | Straight | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | 2 Pin | 100 nF | 100000 pF | - | 290 | + 125 C | - 55 C | - | Details | 0.634931 oz | 400 VAC | 2 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.1 uF | Radial | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | General Film Capacitors | 24 mm | 31.5 mm | 13 mm | ||
Tiny WHSL | 6 |
| - | 26.5 mm x 7 mm x 16.5 mm | 2 Pin | 22 nF | 22000 pF | - | 600 | + 125 C | - 55 C | - | Details | 0.176370 oz | 400 VAC | 2 kVDC | MKS 4 | 5 % | Metallized Polyester (PET) Capacitors | 0.022 uF | Radial | Polyethylene Terephthalate (PET) | 22.5 mm | 0.8 mm | Straight | General Film Capacitors | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 35 |
| - | 13 mm x 4 mm x 9 mm | 2 Pin | 1 nF | - | 0.001 uF | 1450 | + 125 C | - 55 C | - | Details | 0.035274 oz | 400 VAC | 2 kVDC | MKS 4 | 10 % | Metallized Polyester (PET) Capacitors | 1000 pF | Radial | Polyethylene Terephthalate (PET) | 10 mm | 0.6 mm | Straight | General Film Capacitors | 9 mm | 13 mm | 4 mm |