- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 |
| - | 2 Pin | 220 nF | 220000 pF | - | 112 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | SMD/SMT | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 38 |
| - | - | 680 nF | 680000 pF | - | 35 | + 100 C | - 55 C | Details | 2.186986 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 50 mm | 41.5 mm | 35 mm | ||
Tiny WHSL | 38 |
| - | - | 470 nF | 470000 pF | - | 72 | + 100 C | - 55 C | Details | 2.821917 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 46 mm | 41.5 mm | 31 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 5.6 nF | - | 0.0056 uF | 3200 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 5 % | Metallized Class X2 Film Capacitor | 5600 pF | Radial | Polypropylene (PP) | 7.5 mm | - | Straight | Safety Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | 150 nF | 150000 pF | - | 144 | + 100 C | - 55 C | Details | 0.740753 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.15 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 26 mm | 41.5 mm | 15 mm | ||
Tiny WHSL | 38 |
| - | - | 470 nF | 470000 pF | - | 84 | + 100 C | - 55 C | Details | 2.821917 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 46 mm | 41.5 mm | 31 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | - | 25 | + 100 C | - 55 C | Details | 3.280478 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 220 nF | 220000 pF | - | 112 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Stud Threaded | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 330 nF | 330000 pF | - | 88 | + 100 C | - 55 C | Details | 2.081164 oz | 700 VAC | 3 kVDC | Snubber MKP | 20 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | SMD/SMT | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | 38 |
| - | - | 1000 nF | - | - | 32 | + 100 C | - 55 C | Details | - | 700 VAC | 2.5 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 nF | - | - | 25 | + 100 C | - 55 C | Details | - | 700 VAC | 2.5 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 1 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | 22 |
| - | 2 Pin | 10 nF | 10000 pF | - | 3000 | + 100 C | - 55 C | - | 0.035274 oz | 400 VAC | 630 VDC | MKP 10 | 10 % | Double-Sided Metallized Electrode Capacitors | 0.01 uF | Radial | Polypropylene (PP) | 7.5 mm | 0.6 mm | Straight | AC and Pulse Film Capacitors | 10.5 mm | 10.3 mm | 5 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 1500 nF | - | - | 459 | + 100 C | - 55 C | Details | 0.352740 oz | 63 VAC | 100 VDC | MKP 10 | 20 % | Double-Sided Metallized Electrode Capacitors | 1.5 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 220 nF | 220000 pF | - | 112 | + 100 C | - 55 C | Details | - | 700 VAC | 2.5 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 220 nF | 220000 pF | - | 112 | + 100 C | - 55 C | Details | 1.128767 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.22 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 32 mm | 41.5 mm | 19 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 680 nF | 680000 pF | - | 25 | + 100 C | - 55 C | Details | 2.821917 oz | 700 VAC | 3 kVDC | Snubber MKP | 10 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.68 uF | Radial | Polypropylene (PP) | 48.5 mm | 1 mm | Straight | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | In Stock | - | - | - | 470 nF | 470000 pF | - | 42 | + 100 C | - 55 C | Details | 2.821917 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.47 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 46 mm | 41.5 mm | 31 mm | ||
Tiny WHSL | 38 |
| - | 2 Pin | 270 nF | 270000 pF | - | 380 | + 105 C | - 55 C | Details | 0.282192 oz | 440 VAC | - | MKP X1 R | 10 % | Metallized Class X1 Film Capacitor | 0.27 uF | Radial | Polypropylene (PP) | 27.5 mm | 0.8 mm | Straight | Safety Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | 330 nF | 330000 pF | - | 72 | + 100 C | - 55 C | Details | 2.081164 oz | 700 VAC | 3 kVDC | Snubber MKP | 5 % | Double Sided Metallized Plastic Film Snubber Capacitors | 0.33 uF | Lug | Polypropylene (PP) | - | - | - | Snubber Film Capacitors | 45.5 mm | 41.5 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | 2 Pin | 12 nF | 12000 pF | - | 1300 | + 105 C | - 55 C | Details | 0.035274 oz | 305 VAC | - | MKP-X2 | 20 % | Metallized Class X2 Film Capacitor | 0.012 uF | Radial | Polypropylene (PP) | 10 mm | - | Straight | Safety Film Capacitors | 11 mm | 13 mm | 5 mm |