- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611BB823M400L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 82 nF | 82000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611BB823M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | 200 V | 400 V | 200 VAC | 400 VDC | 400 V | MouseReel | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.082 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | - | - | 400 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | - | 200 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611DO185M400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1800 nF | - | - | 235 | KEMET ELECTRONICS CORP | - | F611DO185M400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 1.8 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | - | - | 400 V | 0.8 mm | - | Straight | 20% | 20% | - | - | 200 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F601AG223K630L KEMET | In Stock | - | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 900 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | MMK10223K630A01L16.5TR18 | - | - | - | - | - | Details | - | - | - | 220 VAC | 630 VDC | - | MouseReel | F601 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JT224K250L | - | - | - | - | - | Details | - | - | - | 160 VAC | 250 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 11 mm | 7.2 mm | 6 mm | ||
![]() MMK5152K100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5152K100J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF152K100C | Not Recommended | - | - | - | 5.3 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 1500 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.5 mm | 2810 | - | 10% | 10% | - | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5222J100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222J100J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222J100C | Not Recommended | - | - | - | 5.3 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 100 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J63J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J063C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 63 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5153J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5153J63J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF153J063C | Not Recommended | - | - | - | 5.6 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.015 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 63 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J630J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J630J02L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ472J630C | Not Recommended | - | - | - | 5.43 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 630 V | 0.5 mm | 2814 | - | 5% | 5% | - | - | 220 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
![]() MMK5222K400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222K400J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222K400C | Not Recommended | - | - | - | 5.33 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.5 mm | 2810 | - | 10% | 10% | - | - | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF472K063K | - | - | - | - | - | Details | - | - | - | 40 VAC | 63 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5472J400J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J400J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J400C | Not Recommended | - | - | - | 5.31 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 400 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE450PK4390JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 3.9 nF | - | 0.0039 uF | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450KG392J1K0C | - | - | - | - | - | Details | - | 600 V | 1 kV | 600 VAC | 1 kVDC | 1 kV | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 3900 pF | - | - | - | Radial | 7.5 mm | - | Polypropylene (PP) | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() MMK5472J250J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5472J250J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF472J250C | Not Recommended | - | - | - | 5.32 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 4700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.5 mm | 2810 | - | 5% | 5% | - | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426MA5390JR05 KEMET | In Stock | - | - | 13 mm x 6 mm | - | - | - | 2 Pin | - | - | 39 nF | 39000 pF | - | 600 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426AP393J630C | - | - | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.039 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF472K050L | - | - | - | - | - | Details | - | - | - | 30 VAC | 50 VDC | - | MouseReel | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5332K250J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332K250J01L4BULK | - | + 100 C | - | - 55 C | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF332K250C | Not Recommended | - | - | - | 5.34 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 250 V | 0.5 mm | 2810 | - | 10% | 10% | - | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() 413N32200000K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | R413N32200000K | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | Bulk | R413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AC222M080DAFD7B Walsin Technology | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | CERAMIC | 2 | 2.2 nF | - | 0.0022 uF | 10000 | WALSIN TECHNOLOGY CORP | - | YU0AC222M080DAFD7B | - | + 85 C | Walsin Technology Corporation | + 10 C | 125 °C | -25 °C | Tape & Box (TB) | , | DISK PACKAGE | - | - | Active | - | Active | - | 5.74 | Details | - | - | - | - | - | - | Ammo Pack | AC | 20 % | e3 | - | - | EAR99 | -55/+20% ppm/°C | CERAMIC DISC CAPACITOR | TIN | - | - | - | 8532.23.00.60 | 2200 pF | AMMO PACK | - | compliant | Radial | - | CERAMIC CAPACITOR | Y5U | 7.5 mm | Y5U | No | - | - | - | Straight | 20% | 20% | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | - | - | - | ||
![]() R46KF2220JPM1M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1300 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KF2220JPM1M | - | - | - | - | - | Details | - | 275 V | 560 V | 275 VAC | 560 VDC | - | Bulk | R46 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 110 °C | -40 °C | - | - | 0.022 uF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | - | - | - | - | 600 µm | - | Straight | - | - | - | - | - | Safety Film Capacitors | 4 mm | 13 mm | 9 mm |