- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | - | 2000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.114446 oz | - | - | 40 VAC | 63 VDC | - | Reel | - | MKS 2 | - | 20 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | Radial | - | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | - | 112 | WIMA GMBH & CO KG | - | MKP4G051007H00JSSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | 5.46 | Details | Yes | - | 2.045890 oz | - | - | 220 VAC | 400 VDC | - | Bulk | - | MKP 4 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 10 uF | - | BULK | - | - | compliant | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | - | - | 400 V | 1 mm | - | - | - | Straight | - | 5% | 5% | - | - | 220 V | General Film Capacitors | - | - | - | 45.5 mm | - | 41.5 mm | 24 mm | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 680 nF | 680000 pF | - | - | 324 | WIMA GMBH & CO KG | - | MKS4O136806F00JSSD | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Details | Yes | - | 0.705479 oz | - | - | 400 VAC | 1 kVDC | - | Bulk | - | MKS 4 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | Metallized High Volume Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.68 uF | - | Tray | 27.5 mm | - | compliant | Radial | - | - | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 27.5 mm | No | - | 1000 V | 0.8 mm | - | - | - | Straight | - | 5% | 5% | - | - | 400 V | General Film Capacitors | - | - | - | 26 mm | - | 31.5 mm | 15 mm | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | - | 1200 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.105822 oz | - | - | 200 VAC | 400 VDC | - | Bulk | - | MKS 4 | - | 5 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | Radial | - | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | 15 mm | - | 18 mm | 8 mm | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | - | 5000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.114446 oz | - | - | 200 VAC | 400 VDC | - | Bulk | - | MKS 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | Radial | - | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | 8.5 mm | - | 7.2 mm | 3.5 mm | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | - | 2500 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.035274 oz | - | - | 40 VAC | 63 VDC | - | Bulk | - | MKP 2 | - | 5 % | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | 5 mm | - | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | RF Microwave Film Capacitors | - | - | - | 11.5 mm | - | 7.2 mm | 5.5 mm | - | - | - | - | - | ||
![]() F462AG332J1L2C KEMET | 49 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | - | 2000 | KEMET ELECTRONICS CORP | - | F462AG332J1L2C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | - | - | 400 VAC | 1.25 kVDC | - | Bulk | - | F46 | - | 5 % | - | Yes | - | - | - | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 400 | - | 3300 pF | - | BULK | 10 mm | - | compliant | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1250 V | 0.6 mm | 5116 | - | - | - | - | 5% | 5% | - | - | 400 V | AC and Pulse Film Capacitors | - | - | - | 9 mm | - | 13 mm | 9 mm | - | - | - | - | - | ||
![]() R82EC1100DQ50J KEMET | 92542 | - | Datasheet | 29 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | - | - | 1000pF | 100V | Ammo Pack | - | 2.5mm | - | - | 63V | 5mm | - | PET | 0.197 5.00mm | - | 30Ohm | - | 500 μm | - | 100V | - | - | 80 % | - | - | - | - | - | - | - | - | - | 6.5mm | 0.260 6.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() CB182D0475JBC AVX Corporation | 28 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 6054 (153137 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CB | 0.602Lx0.539W 15.30mmx13.70mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | AC RATED VOLTAGE(V):40 | 8532.25.00.45 | 4.7μF | 63V | TR, 13 INCH | - | - | - | - | 40V | - | FILM CAPACITOR | PET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | 15.3mm | 13.7mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | - | 100 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | FKP1-4700/2KV/10P22 | - | - | - | - | Details | - | - | - | - | - | 700 VAC | 2 kVDC | - | Bulk | - | FKP 1 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 pF | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | 22.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 18.54 mm | - | 26.42 mm | 8.38 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | 1 | WIMA GMBH & CO KG | - | DCP6S06355EO00KS0M | - | - | - | - | 85 °C | -40 °C | - | - | - | Screw Ends | - | Active | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | - | Bulk | - | MKP 6 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 355 uF | - | Bulk | - | - | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | 1500 V | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 116 mm | - | - | 110 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | - | 500 | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | MP3X1-.033/440/10P15 | - | - | - | - | - | - | - | - | - | - | 440 VAC | 850 VDC | - | Bulk | - | MP 3-X1 | - | - 20 %, + 80 % | - | - | - | - | - | - | - | Metallized Paper RFI Class XI Film Capacitor | - | - | - | - | - | - | 0.033 uF | - | - | - | - | - | Radial | - | - | - | Paper | 15 mm | - | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 18 mm | - | 19 mm | 10 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | - | 50 | WIMA GMBH & CO KG | - | FKP2F021001J00ESSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | - | FKP 2 | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.01 uF | - | BULK | 5 mm | - | compliant | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | - | - | 250 V | - | 2828 | - | - | - | - | 1% | 1% | - | - | 160 V | AC and Pulse Film Capacitors | - | - | - | 8.5 mm | - | 7.2 mm | 7.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | - | 2000 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | - | SMD-PET | - | 20 % | - | - | - | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | SMD/SMT | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | 5 mm | - | 10.2 mm | 7.6 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | - | 324 | WIMA GMBH & CO KG | - | MKP1T032206F00JYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKP10-.22/1600/5P27 MKP1T032206F00JSSD | Obsolete | - | - | 5.84 | Details | Yes | - | 0.317466 oz | - | - | 650 VAC | 1.6 kVDC | - | Bulk | - | MKP 10 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 650 | 8532.25.00.70 | 0.22 uF | - | TRAY | 27.5 mm | - | compliant | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | - | - | 1600 V | 0.8 mm | - | - | - | Straight | - | 5% | 5% | - | - | 650 V | AC and Pulse Film Capacitors | - | - | - | 26 mm | - | 31.5 mm | 15 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2200 nF | - | - | - | 100 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 305 VAC | - | - | Bulk | - | MKP-X2 | - | 10 % | - | - | - | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | 27.5 mm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 29 mm | - | 31.5 mm | 17 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | - | 252 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.317466 oz | - | - | 650 VAC | 1.6 kVDC | - | Bulk | - | MKP 10 | - | 10 % | - | - | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 24 mm | - | 41.5 mm | 13 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | PAPER | 2 | 47 nF | 47000 pF | - | - | 90 | WIMA GMBH & CO KG | - | MPRY0W2470FI00MSSD | MP3R-Y2 | + 110 C | - | - 40 C | 110 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | 250 VAC | 1.25 kVDC | - | Bulk | - | MP 3R-Y2 | - | 20 % | e3 | - | - | - | - | - | EAR99 | Metallized Class Y2 Film Capacitor | Tin (Sn) | - | - | - | - | 8532.25.00.10 | 0.047 uF | - | BULK | - | - | unknown | Radial | - | - | PAPER CAPACITOR | Paper | 22.5 mm | - | - | 1250 V | 0.8 mm | - | - | - | Straight | - | 20% | 20% | - | - | 250 V | Safety Film Capacitors | - | - | - | 22 mm | - | 28 mm | 10 mm | - | - | - | - | - | ||
![]() BFC246618103 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.013404 oz | - | - | 63 VAC | 100 VDC | - | - | - | MKP466 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | Radial | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4ATGBU4330A3EJ KEMET | 49 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene | 2 | - | - | - | ± 5% | 80 | KEMET ELECTRONICS CORP | 100000 Hour | C4ATGBU4330A3EJ | - | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | RECTANGULAR PACKAGE | - | - | Active | Active | - | 2.29 | Details | Yes | KEMET 3.3u00b5F Polypropylene Capacitor PP 275 V ac, 450 V dc u00b15% Tolerance Through Hole C4AT Series | - | 275 V | 275 V | 275 VAC | 450 VDC | - | Bulk | - | C4AT | - | 5 % | - | - | - | - | - | - | EAR99 | Printed Circuit Board Mount Power Film Capacitor | - | 85 °C | -40 °C | - | - | - | 33 pF | - | - | - | - | compliant | Radial | - | 27.5 mm | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | - | - | 450 V | 1.2 mm | - | - | - | Straight | - | 5% | 5% | 0.0038ohm | 14A | - | General Film Capacitors | 32mm | 18mm | - | 33 mm | - | 32 mm | 18 mm | 33mm | - | No SVHC | - | - |