- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R46KR433000M1M KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3300 nF | - | - | 168 | - | 1000 Hour | - | - | + 110 C | - 40 C | - | - | - | - | - | 46KR433000M1M | - | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Tray | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 3.3 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | Bulk | DCP4 | - | - | - | - | - | - | - | - | - | - | - | 16 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF103J250L | - | - | - | - | Details | - | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | MouseReel | MMK | 5 % | - | - | Radial | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.01 uF | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5103K100J01L16.5TA18 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | - | Radial | F601JF103K100R | Active | - | - | 5.6 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Ammo Pack | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | 8532.25.00.80 | 0.01 uF | Ammo Pack | 5 mm | 2.5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 10% | 10% | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 2300 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MKP 2 | - | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | RF Microwave Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4030 (1076 metric) Reversed | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 775 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | MouseReel | SMD-PET | 20 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | - | SMD/SMT | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | 5 mm | 10.2 mm | 7.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1200 | - | - | - | - | + 110 C | - 40 C | - | - | - | - | - | MP3Y2-4700/250P10A | - | - | - | - | - | - | - | - | - | 250 VAC | - | - | Ammo Pack | MP 3-Y2 | 10 % | - | - | - | - | Metallized Class Y2 Film Capacitor | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Paper | 10 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 14 mm | 19 mm | 6 mm | ||
![]() MPX21W1330FAZI00 WIMA | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 3000 | - | - | - | - | + 110 C | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 275 VAC | - | - | Bulk | MP 3-X2 | - 20 %, + 80 % | - | - | - | - | Low ESR Metallized Paper RFI-Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Paper | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 8.5 mm | 13.5 mm | 4 mm | ||
![]() FKP2C021001GEA00 WIMA | In Stock | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FKP 2 | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R46KI310000N0K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 2000 | - | 1000 Hour | - | - | + 110 C | - 40 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 275 VAC | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1812 | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 750 | - | - | - | - | + 140 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 0.033510 oz | - | - | 40 VAC | 63 VDC | - | MouseReel | SMD-PPS | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | - | 0.033 uF | - | - | - | - | SMD/SMT | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | 3 mm | 4.8 mm | 3.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1450 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 VAC | 630 VDC | - | Ammo Pack | MKS 4 | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 0.022 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() PHE426MK4560JR05 KEMET | In Stock | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 5.6 nF | - | 0.0056 uF | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426KG562J630C | - | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 5600 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() MMK10102M63A01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1 nF | - | 0.001 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10102M63A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG102M063C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 1000 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 63 V | 0.6 mm | 5116 | - | 20% | 20% | - | 40 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 68 nF | 68000 pF | - | 234 | KEMET ELECTRONICS CORP | 200000 Hour | MMK22.5683M1000D13L4TRAY | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | F601DD683M1K0C | Not Recommended | - | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Tray | MMK | 20 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.068 uF | TRAY | 22.5 mm | - | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polyester | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | - | 250 V | General Film Capacitors | 14.5 mm | 26 mm | 6.5 mm | ||
![]() MMK5123M100J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 12 nF | 12000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5123M100J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF123M100C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.012 uF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 20% | 20% | - | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF104K050L | - | - | - | - | Details | - | - | 30 V | 50 V | 30 VAC | 50 VDC | - | MouseReel | MMK | 10 % | - | - | Radial | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.1 uF | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5102K250J01L16.5TA18 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | - | Radial | F601JF102K250R | Active | - | - | 5.6 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | 8532.25.00.80 | 1000 pF | Ammo Pack | 5 mm | - | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.5 mm | 2810 | - | 10% | 10% | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1.2 nF | - | 0.0012 uF | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10122M630A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG122M630C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 1200 pF | BULK | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5116 | - | 20% | 20% | - | 220 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK10473M100A01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG473M100C | Not Recommended | - | - | 5.65 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Bulk | MMK | 20 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.047 uF | BULK | 10 mm | - | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 100 V | 0.6 mm | 5116 | - | 20% | 20% | - | 63 V | General Film Capacitors | 9 mm | 13 mm | 4 mm |