- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BB563J400Z KEMET | 36 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 1411 | KEMET ELECTRONICS CORP | - | F461BB563J400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.056 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7116 | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461DM684M400R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F461DM684M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.68 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 20% | 20% | 220 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F611JG272K1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.7 nF | - | 0.0027 uF | 2000 | KEMET ELECTRONICS CORP | - | F611JG272K1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 2700 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 10% | 10% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F463BE123J1L2C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F463BE123J1L2C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 0.012 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7122 | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F461BB333K630A KEMET | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F461BB333K630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.033 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 10% | 10% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611AG473M400C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F611AG473M400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.047 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F461BB333J630R KEMET | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BB333J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.033 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462AP153M1L2A KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 1800 | KEMET ELECTRONICS CORP | - | F462AP153M1L2A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5124 | - | Radial | - | Active | - | - | 5.47 | Details | Yes | 400 V | 1.25 kV | 400 VAC | 1.25 kVDC | - | Bulk | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.015 uF | Bulk | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5124 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | 6 mm | 13 mm | 12 mm | ||
![]() F461BB333J630A KEMET | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F461BB333J630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.033 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611AP823M630A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 82 nF | 82000 pF | - | 1800 | KEMET ELECTRONICS CORP | - | F611AP823M630A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 5124 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.56 | Details | Yes | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.082 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5124 | Straight | 20% | 20% | 220 V | General Film Capacitors | 6 mm | 13 mm | 12 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF682J100R | - | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F622JG474J063L KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 470 nF | 470000 pF | - | 1800 | KEMET ELECTRONICS CORP | - | F622JG474J063L | - | - | - | - | 125 °C | -55 °C | - | , 2814 | - | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Reel | F622 | 5 % | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | - | - | - | 0.47 uF | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.6 mm | 2814 | Straight | 5% | 5% | 40 V | General Film Capacitors | 3.5 mm | 7.2 mm | 7.5 mm | ||
![]() F461DH125J250R KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1200 nF | - | - | 330 | KEMET ELECTRONICS CORP | - | F461DH125J250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1.2 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | 160 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() F462BS823J1K0R KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F462BS823J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.082 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7139 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F461BE154J400C KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BE154J400C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Bulk | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 0.15 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BE823J630Z KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 1020 | KEMET ELECTRONICS CORP | - | F461BE823J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | - | 0.082 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK7.5153K100K00L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 3910 | RECTANGULAR PACKAGE | Radial | F601KE153K100C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.015 uF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 100 V | 0.6 mm | 3910 | - | 10% | 10% | 63 V | General Film Capacitors | 6 mm | 10 mm | 2.5 mm | ||
![]() R82DC3220GW60J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3220GW60J | - | - | AEC-Q200 | - | Details | - | 40 V | 63 V | 40 VAC | 63 VDC | - | Ammo Pack | R82 | 5 % | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE820EB5220MR17 KEMET | In Stock | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | F720BD223M300A | - | - | - | - | Details | - | 300 V | - | 300 VAC | - | 275 V | Bulk | PHE820E | 20 % | - | - | Radial | - | - | - | - | 100 °C | -40 °C | - | - | 0.022 uF | - | - | - | Radial | 15 mm | - | Polyester | 15 mm | - | - | - | - | - | - | - | Safety Film Capacitors | 5.5 mm | 18 mm | 10.5 mm | ||
![]() F611JF102J1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3500 | KEMET ELECTRONICS CORP | - | F611JF102J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.54 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 5 % | - | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 250 | - | 1000 pF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2810 | Straight | 5% | 5% | 250 V | General Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm |