- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Terminal Type | Rated (AC) Voltage (URac) | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JF473M100R KEMET | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | - | 3500 | KEMET ELECTRONICS CORP | - | - | F612JF473M100R | - | + 105 C | - | - 55 C | - | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | - | 5.56 | Details | Yes | - | - | - | - | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | - | F612 | - | 20 % | e3 | Yes | - | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 63 | - | 0.047 uF | - | AMMO PACK | 5 mm | - | compliant | Radial | - | - | - | 5 mm | FILM CAPACITOR | - | Polyester | - | - | 5 mm | - | 100 V | 0.6 mm | 2810 | - | - | - | - | 20% | 20% | - | - | 63 V | Stacked Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 6.5 mm | - | - | - | - | ||
![]() PME271Y510MR22T0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P271QE103M250ALTF3 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 250 VAC | 1 kVDC | - | Reel | - | PME271Y | - | 20 % | - | - | - | - | - | - | - | - | General Purpose AC / DC Metallized Paper Capacitor | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Paper | - | - | 15.2 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Safety Film Capacitors | - | - | 10.5 mm | - | 18.5 mm | 5.2 mm | - | - | - | - | ||
![]() MMWA05PIK-F Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 0.5(mm) | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | Through Hole | -55C to 125C | - | - | Bulk | - | - | - | - | - | Not Required(mm) | 5.6(mm) | Active | - | - | - | - | Not Required(mm) | PET | 10% | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000(pF) | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | 14.3(mm) | - | - | - | - | Not Required(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | - | 2500 | - | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | F601JF104K063K | - | - | - | - | - | - | Details | - | - | - | - | - | - | 40 V | 63 V | 40 VAC | 63 VDC | - | Reel | - | MMK | - | 10 % | - | - | - | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | - | 0.1 uF | - | - | - | 2.5 mm | - | Radial | - | - | - | 5 mm | - | - | Polyester | - | - | 5 mm | - | - | 0.5 mm | - | - | 200000 hours | - | - | - | - | - | - | - | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 1.8 nF | - | 0.0018 uF | - | 3000 | - | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | F601JF182K100R | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | - | MMK | - | 10 % | - | - | - | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | - | 1800 pF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | - | 5 mm | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1200 nF | - | - | - | 176 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | F840DY125M275CL35C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 280 VAC | - | - | Tray | - | PHE840M | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() SCD105K102A3-28F Cornell Dubilier Electronics (CDE) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cornell Dubilier Electronics (CDE) | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHACD162V224J2LEZ0 Nippon Chemicon | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 27.7 x 21.1 x 22.2mm | - | - | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220nF | - | - | - | 21.1mm | - | - | - | - | - | 22.5mm | - | - | Polypropylene | - | - | - | - | - | 1mm | - | 1.6 kV dc, 350 V ac | - | - | - | - | - | - | Through Hole | - | - | - | - | 22.2mm | - | 27.7mm | - | - | - | - | - | ||
![]() EZP-E50756MTA Panasonic Electronic Components | 87 |
| Datasheet | 17 Weeks | PCB, Radial, Through Hole | Through Hole | Radial - 4 Leads | - | - | - | 4 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | -40°C~85°C | Bulk | 2012 | EZPE | 2.264Lx1.181W 57.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | - | DC Link, DC Filtering | - | - | 75μF | 500V | Ammo Pack | - | 30mm | - | - | - | - | - | 52.5mm | FILM CAPACITOR | - | PP | 6mOhm | - | 2.067 52.50mm | - | - | 1.2 mm | - | 500V | - | - | - | - | - | Straight | - | - | - | Low ESR | - | 51mm | 2.028 51.50mm | 57.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 100000 | - | Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | - | 2 | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2010 | - | 0.283Lx0.177W 7.20mmx4.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | -200 ppm/°C | - | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 63 | - | 2200pF | 100V | - | - | 4.5mm | - | - | 63V | - | - | 5mm | FILM CAPACITOR | 6mm | PP | - | - | 0.197 5.00mm | 50GOhm | - | 500 μm | - | - | 300000 hours | - | 4 % | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ECH-U1H102GB5 Panasonic Electronic Components | 2000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 1000pF | 50V | TR | - | 1.25mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | 2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LDBCA1560GC5N0 KEMET | 20 |
| - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | 5.6 nF | - | 0.0056 uF | - | 3000 | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | Tape & Box (TB) | - | - | - | DBCA1560GC5N0 | - | - | - | Active | - | - | Details | - | - | - | - | 0.000353 oz | - | - | - | 40 VAC | 50 VDC | - | Reel | - | LDB | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5600 pF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | - | 2 | 330 nF | 330000 pF | - | - | 234 | KEMET ELECTRONICS CORP | - | 200000 Hour | MMK22.5334K400D13L4TRAY | - | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Not Recommended | - | - | - | - | 8.55 | Details | Yes | - | - | - | - | - | - | - | 200 VAC | 400 VDC | - | Tray | - | MMK | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.33 uF | - | TRAY | - | - | compliant | Radial | - | - | - | - | FILM CAPACITOR | - | Polyester | - | - | 22.5 mm | - | 400 V | 0.8 mm | - | - | - | - | - | 10% | 10% | - | - | 200 V | General Film Capacitors | - | - | 14.5 mm | - | 26 mm | 6.5 mm | - | - | - | - | ||
![]() SMR5684K50J05L4BULK KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JT684K050C | - | - | - | - | - | - | Details | - | - | - | - | - | - | 30 V | 50 V | 30 VAC | 50 VDC | - | Bulk | - | SMR | - | 10 % | - | - | - | - | - | Radial | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | Radial | - | - | - | 5 mm | - | - | Polyphenylene Sulfide (PPS) | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | 6 mm | - | 7.2 mm | 11 mm | - | - | - | - | ||
![]() MMK5823K50J01L4BULK KEMET | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 82 nF | 82000 pF | - | - | 2000 | KEMET ELECTRONICS CORP | - | 200000 Hour | MMK5823K50J01L4BULK | MMK | + 100 C | - | - 55 C | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF823K050C | Not Recommended | - | - | - | - | 5.65 | Details | Yes | - | - | - | - | - | - | - | 30 VAC | 50 VDC | - | Bulk | - | MMK | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 0.082 uF | - | BULK | 5 mm | - | compliant | Radial | - | - | - | - | FILM CAPACITOR | - | Polyester | - | - | 5 mm | - | 50 V | 0.5 mm | 2810 | - | - | - | - | 10% | 10% | - | - | 30 V | General Film Capacitors | - | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | - | - | - | ||
![]() LDBCB2150GC5N0 KEMET | 49 |
| - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | 15 nF | 15000 pF | - | - | 2250 | - | - | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | - | Tape & Box (TB) | - | - | - | DBCB2150GC5N0 | - | - | - | Active | - | - | Details | - | - | - | - | 0.000564 oz | - | - | - | 40 VAC | 50 VDC | - | Reel | - | LDB | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() R63MI4100ZA00K KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() R82DC2820KT50J KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 82 nF | 82000 pF | - | - | 3500 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | 82DC2820KT50J | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | - | R82 | - | 5 % | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 0.082 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | - | 5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 7.2 mm | - | - | - | - | - | ||
![]() R82EC3390DQ70J KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 390 nF | 390000 pF | - | - | 1900 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | 82EC3390DQ70J | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | - | R82 | - | 5 % | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 0.39 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | - | 5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 7.2 mm | - | - | - | - | - | ||
![]() R82DC3470KT60J KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | - | 2500 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | - | R82 | - | 5 % | - | - | - | - | - | - | - | - | Automotive Grade | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | - | 7.5 mm | - | 7.2 mm | 3.5 mm | - | - | - | - |