- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR08F303FPDM Cornell Dubilier Electronics (CDE) | 2213 |
| Datasheet | 10 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.441Lx0.350W 36.60mmx8.90mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 0.03μF | - | 26.7mm | - | MIL-PRF-39001 | - | 1.051 26.70mm | - | 500V | - | General Purpose | - | 0.890 22.60mm | 36.6mm | 8.9mm | ROHS3 Compliant | ||
![]() CMR03E560GOCM Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 56pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 300V | 2715 | General Purpose | - | 0.201 5.10mm | 6.9mm | 3.8mm | Non-RoHS Compliant | ||
![]() CMR04E360GPDP Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 36pF | - | 3.8mm | - | MIL-PRF-39001 | - | 0.150 3.80mm | - | 500V | 3719 | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR03E620GOCM Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 62pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 300V | 2715 | General Purpose | - | 0.209 5.30mm | 6.9mm | 3.8mm | Non-RoHS Compliant | ||
![]() CMR03F910JOYP Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 50V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 91pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 50V | 2713 | General Purpose | - | 0.201 5.10mm | 6.9mm | 3.3mm | Non-RoHS Compliant | ||
![]() CMR06F751FODR Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.650Lx0.209W 16.50mmx5.30mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 750pF | - | 8.9mm | - | MIL-PRF-39001 | - | 0.350 8.90mm | - | 500V | 6521 | General Purpose | - | 0.512 13.00mm | 16.5mm | 5.3mm | Non-RoHS Compliant | ||
![]() CMR03F131JOYM Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 50V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 130pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 50V | 2713 | General Purpose | - | 0.209 5.30mm | 6.9mm | 3.3mm | Non-RoHS Compliant | ||
![]() CDV30FH121GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 120pF | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7725 | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH131GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 130pF | - | 11.1mm | unknown | - | - | - | - | 1500V | 7725 | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CMR03C3R0DOCP Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 200 ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 3pF | - | - | - | MIL-PRF-39001 | 3mm | 0.118 3.00mm | - | 300V | 2711 | General Purpose | 3mm | 0.189 4.80mm | 6.9mm | 2.8mm | Non-RoHS Compliant | ||
![]() CMR05F361FODP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.469Lx0.220W 11.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 360pF | - | 5.7mm | - | MIL-PRF-39001 | - | 0.224 5.70mm | - | 500V | 4722 | General Purpose | - | 0.402 10.20mm | 11.9mm | 5.6mm | Non-RoHS Compliant | ||
![]() CDV30FH102GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1000pF | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | - | 1500V | 7726 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CMR03F131GOAM Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.161W 6.90mmx4.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 130pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 100V | 2716 | General Purpose | - | 0.228 5.80mm | 6.9mm | 4.1mm | Non-RoHS Compliant | ||
![]() CMR04F111FPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.201W 9.70mmx5.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 110pF | - | 3.8mm | - | MIL-PRF-39001 | - | 0.150 3.80mm | - | 500V | 3820 | General Purpose | - | 0.350 8.90mm | 9.7mm | 5.1mm | ROHS3 Compliant | ||
![]() CMR03E620GOAR Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 62pF | - | 3mm | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 100V | 2713 | General Purpose | - | 0.209 5.30mm | 6.9mm | 3.3mm | Non-RoHS Compliant | ||
![]() CMR07F562GODM Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.780Lx0.291W 19.80mmx7.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 5600pF | - | 10.8mm | - | MIL-PRF-39001 | - | 0.425 10.80mm | - | 500V | 7829 | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | Non-RoHS Compliant | ||
![]() CMR04F391FPAP Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 100V | -55°C~150°C | Bulk | 2015 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 390pF | - | 3.8mm | - | MIL-PRF-39001 | - | 0.150 3.80mm | - | 100V | 3922 | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | ROHS3 Compliant | ||
![]() CMR07F622GODM Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.780Lx0.291W 19.80mmx7.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 6200pF | - | 10.8mm | - | MIL-PRF-39001 | - | 0.425 10.80mm | - | 500V | 7829 | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | Non-RoHS Compliant | ||
![]() CDV30FK302GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 3000pF | - | 11.1mm | unknown | - | - | - | - | 2500V | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CMR07F562JODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.780Lx0.291W 19.80mmx7.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | MIL-PRF-39001 | 8532.29.00.20 | 5600pF | - | 10.8mm | - | - | - | 0.425 10.80mm | No | 500V | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | Non-RoHS Compliant |