- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temperature Coefficient / Code | Tolerance (+ or -) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Capacitor Type | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D75F511J03 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | 0.51 nF | - | - | - | CORNELL-DUBILIER ELECTRONICS INC | - | - | D75F511J03 | D7 | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , 3416 | RECTANGULAR PACKAGE | Radial | D75F511JO3 | Obsolete | - | 5.81 | N | - | - | 0 PPM / C, 70 PPM / C | - | - | 500 V | - | D7 | 5 % | - | - | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 510 pF | TR | 3.6 mm | - | unknown | - | - | Radial | MICA CAPACITOR | - | 3.6 mm | 500 V | 3416 | - | 4% | 5% | - 55 C to + 125 C | - | Mica Standard Dipped Capacitors | - | 7.9 mm | 8.6 mm | 4.1 mm | ||
![]() CD19FD151JO3F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 0.15 nF | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD19FD151J03F | - | - | - | Details | - | - | - | - | - | - | Bulk | CD19 | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27230B512JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 5.1 nF | - | 0.0051 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27230B512JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 3 kVDC | - | Bulk | 272 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 5100 pF | - | - | - | unknown | - | - | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 34.925 mm | 44.45 mm | 31.75 mm | ||
![]() CDV19FF182JO3F Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | 1.8 nF | - | 0.0018 uF | 50 | CORNELL DUBILIER ELECTRONICS INC | - | - | CDV19FF182JO3F | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.6 | Details | Yes | - | 0 PPM / C, 70 PPM / C | - | 1 kVDC | - | - | CDV19 | 5 % | e3 | Yes | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 1800 pF | TR | 8.7 mm | - | compliant | - | - | Radial | MICA CAPACITOR | - | 8.7 mm | 1000 V | 6829 | - | 5% | 5% | - | - | Mica Standard Dipped Capacitors | - | 14 mm | 17.3 mm | 7.4 mm | ||
![]() 27130B102JO0 Cornell Dubilier Electronics | 2354 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 1 nF | - | 0.001 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27130B102JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 3 kVDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 1000 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 27250B182JO0 Cornell Dubilier Electronics | 2161 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 1.8 nF | - | 0.0018 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27250B182JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 5 kVDC | - | - | 272 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 1800 pF | - | - | - | unknown | - | - | Screw | MICA CAPACITOR | - | - | 5000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 34.925 mm | 44.45 mm | 31.75 mm | ||
![]() 292100B112JO0 Cornell Dubilier Electronics | 609 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 1.1 nF | - | 0.0011 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 292100B112JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.72 | N | - | - | - | - | 10 kVDC | - | - | 292 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 1100 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 10000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 63.5 mm | - | 63.5 mm | - | ||
![]() 27130B821JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 0.82 nF | - | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27130B821JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 3 kVDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 820 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 294200B302JO0 Cornell Dubilier Electronics | 566 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 3 nF | - | 0.003 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 294200B302JO0 | - | + 155 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.71 | N | - | - | - | - | 20 kVDC | - | - | 294 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 3000 pF | - | - | - | compliant | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 20000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 88.9 mm | - | 127 mm | - | ||
![]() 294300B600JO0 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 30 kVDC | - | - | 294 | 5 % | - | - | - | - | - | - | 60 pF | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Mica HV & High Current Capacitors | - | - | - | - | ||
![]() 293150B132JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 1.3 nF | - | 0.0013 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 293150B132JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.72 | N | - | - | - | - | 15 kVDC | - | - | 293 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 1300 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 15000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 88.9 mm | - | 63.5 mm | - | ||
![]() 27130B121JO0 Cornell Dubilier Electronics | 2092 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 0.12 nF | - | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27130B121JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 3 kVDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 120 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 27105B333JO0 Cornell Dubilier Electronics | 2651 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 33 nF | 33000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27105B333JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 500 VDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.033 uF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 500 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 294250B132JO0 Cornell Dubilier Electronics | 859 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 1.3 nF | - | 0.0013 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 294250B132JO0 | - | + 155 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.72 | N | - | - | - | - | 25 kVDC | - | - | 294 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 1300 pF | - | - | - | compliant | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 25000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 88.9 mm | - | 114.3 mm | - | ||
![]() 29115B333JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 33 nF | 33000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 29115B333JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.72 | N | - | - | - | - | 1.5 kVDC | - | - | 291 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.033 uF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 1500 V | - | - | 5% | 5% | - | 1500 V | Mica HV & High Current Capacitors | 50.8 mm | - | 50.8 mm | - | ||
![]() 29440B104JO0 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 5 | - | - | - | - | - | + 155 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | 4 kVDC | - | - | 294 | 5 % | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Mica HV & High Current Capacitors | - | - | - | - | ||
![]() 29215B104JO0 Cornell Dubilier Electronics | 832 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 100 nF | 100000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | Not Required(mm) | Not Required(mm) | 29215B104JO0 | - | + 125 C | - 55 C | Screw | -55C to 125C | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | No | 2.05 | N | - | Not Required(mm) | - | 5% | 1.5 kVDC | - | - | 292 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.1 uF | - | - | CYLINDRICAL CAN | unknown | Not Required | MIL-C-5 | Screw | MICA CAPACITOR | Not Required | - | 1500 V | - | 1500VDC | 5% | 5% | - | 1500 V | Mica HV & High Current Capacitors | 63.5 mm | - | 63.5 mm | - | ||
![]() 27120B392JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 3.9 nF | - | 0.0039 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27120B392JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 2 kVDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 3900 pF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 2000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 27250B431JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 0.43 nF | - | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 27250B431JO0 | - | + 125 C | - 55 C | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Screw Ends | - | Active | - | 5.75 | N | - | - | - | - | 5 kVDC | - | - | 272 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 430 pF | - | - | - | unknown | - | - | Screw | MICA CAPACITOR | - | - | 5000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 34.925 mm | 44.45 mm | 31.75 mm | ||
![]() 29450B473JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 47 nF | 47000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | - | - | 29450B473JO0 | - | + 155 C | - 55 C | - | - | 125 °C | -55 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.72 | N | - | - | - | - | 5 kVDC | - | - | 294 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.047 uF | - | - | - | unknown | - | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 5000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 88.9 mm | - | 127 mm | - |