- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29130B153JO0 Cornell Dubilier Electronics | 881 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 15 nF | 15000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | 29130B153JO0 | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.72 | N | - | - | 3 kVDC | - | - | 291 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.015 uF | - | - | unknown | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | 3000 V | Mica HV & High Current Capacitors | 50.8 mm | - | 50.8 mm | - | ||
![]() 29460B303JO0 Cornell Dubilier Electronics | 931 |
| - | - | - | - | - | - | 30 nF | 30000 pF | - | 5 | - | - | - | + 155 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - | 6 kVDC | - | - | 294 | 5 % | - | - | - | - | - | - | 0.03 uF | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Mica HV & High Current Capacitors | - | - | - | - | ||
![]() 293120B432JO0 Cornell Dubilier Electronics | 668 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 4.3 nF | - | 0.0043 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | 293120B432JO0 | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | Active | - | - | 5.72 | N | - | - | 12 kVDC | - | - | 293 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 4300 pF | - | - | unknown | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 12000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | 88.9 mm | - | 82.55 mm | - | ||
![]() 27110B203JO0 Cornell Dubilier Electronics | 2251 |
| - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 20 nF | 20000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | 27110B203JO0 | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Screw Ends | Active | - | - | 5.75 | N | - | - | 1 kVDC | - | - | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.02 uF | - | - | unknown | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 1000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() CDV19FF821J03F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | CDV19FF821J03F | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM09ED330JO3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | MICA | 2 | - | - | - | - | ARCO ELECTRONICS | CM09ED330JO3 | DM | - | - | - | 125 °C | -55 °C | - | , 3719 | - | Radial | Contact Manufacturer | - | - | 5.73 | - | No | - | - | - | - | DM | - | - | No | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.000033 µF | - | 3.57 mm | unknown | - | - | MICA CAPACITOR | - | - | 500 V | 3719 | - | 5% | 5% | - | - | - | - | 8.64 mm | 9.4 mm | 4.83 mm | ||
![]() CD19FD221FO3 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | CD19FD221FO3 | - | - | - | - | 125 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.65 | - | No | - | - | - | - | - | - | - | No | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.00022 µF | TR | 8.7 mm | compliant | - | - | MICA CAPACITOR | - | - | 500 V | 6419 | - | 1% | 1% | - | - | - | - | 12.7 mm | 16.3 mm | 4.8 mm | ||
![]() CM09ED560JO3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | MICA | 2 | - | - | - | - | ARCO ELECTRONICS | CM09ED560JO3 | DM | - | - | - | 125 °C | -55 °C | - | , 3719 | - | Radial | Contact Manufacturer | - | - | 5.73 | - | No | - | - | - | - | DM | - | - | No | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.000056 µF | - | 3.57 mm | unknown | - | - | MICA CAPACITOR | - | - | 500 V | 3719 | - | 5% | 5% | - | - | - | - | 8.64 mm | 9.4 mm | 4.83 mm | ||
![]() CM06FD821JP3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | MICA | 2 | - | - | - | - | ARCO ELECTRONICS | CM06FD821JP3 | DM | - | - | - | 150 °C | -55 °C | - | , 6521 | - | Radial | Contact Manufacturer | - | - | 5.73 | - | No | - | - | - | - | DM | - | - | - | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.00082 µF | - | 8.73 mm | unknown | - | - | MICA CAPACITOR | - | - | 500 V | 6521 | - | 5% | 5% | - | - | - | - | 12.95 mm | 16.51 mm | 5.33 mm | ||
![]() CM06FD272GP3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | MICA | 2 | - | - | - | - | ARCO ELECTRONICS | CM06FD272GP3 | DM | - | - | - | 150 °C | -55 °C | - | , 6827 | - | Radial | Contact Manufacturer | - | - | 5.73 | - | No | - | - | - | - | DM | - | - | - | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.0027 µF | - | 8.73 mm | unknown | - | - | MICA CAPACITOR | - | - | 500 V | 6827 | - | 2% | 2% | - | - | - | - | 13.72 mm | 17.27 mm | 6.86 mm | ||
![]() CD15FD391EO3 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | CD15FD391EO3 | - | - | - | - | 125 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.65 | - | No | - | - | - | - | - | - | - | No | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 0.00039 µF | TR | 5.9 mm | compliant | - | - | MICA CAPACITOR | - | - | 500 V | 4721 | - | 0.5% | 0.5% | - | - | - | - | 9.9 mm | 11.9 mm | 5.3 mm | ||
![]() CD6CDO30DO3 Cornell Dubilier Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | CD6CDO30DO3 | CD6 | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | - | 5.74 | - | - | - | - | - | - | - | - | e3 | - | EAR99 | -200/+200ppm/Cel ppm/°C | TIN | 8532.29.00.20 | 0.000003 µF | - | - | unknown | - | - | MICA CAPACITOR | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC12CD050B-TF Cornell Dubilier Electronics | In Stock | - | - | - | - | - | MICA | 2 | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | MC12CD050B-TF | MC | - | - | - | 125 °C | -55 °C | - | , 1210 | - | SMT | Active | - | - | 5.6 | - | Yes | - | - | - | - | MC | - | e3 | - | EAR99 | -/+100ppm/Cel ppm/°C | Tin (Sn) | 8532.29.00.20 | 0.000005 µF | TR | - | unknown | - | - | MICA CAPACITOR | - | Yes | 500 V | 1210 | - | 2% | 2% | - | - | - | - | 2 mm | 3.2 mm | 2.5 mm | ||
![]() MC12FA181C-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER ELECTRONICS INC | MC12FA181C-F | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D73F681FO3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | 0.68 nF | - | - | 100 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | 0 PPM / C, 70 PPM / C | - | 300 V | - | D7 | 1 % | - | - | - | - | - | - | 680 pF | - | - | - | - | Radial | - | 3.6 mm | - | - | - | - | - | - | - 55 C to + 125 C | - | Mica Standard Dipped Capacitors | - | 7.9 mm | 8.6 mm | 4.1 mm | ||
![]() CDB10ED820GO3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - 20 PPM / C, + 100 PPM / C | - | 500 V | - | CDB | 2 % | - | - | - | - | - | - | 82 pF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - 55 C to + 125 C | - | Mica Standard Dipped Capacitors | - | - | - | - | ||
![]() 27130B471JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 0.47 nF | - | - | 5 | CORNELL DUBILIER ELECTRONICS INC | 27130B471JO0 | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Screw Ends | Active | - | - | 5.75 | N | - | - | 3 kVDC | - | Bulk | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 470 pF | - | - | unknown | MIL-C-5 | Screw | MICA CAPACITOR | - | - | 3000 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() 27130B242JO0 Cornell Dubilier Electronics | 7 | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 2.4 nF | - | 0.0024 uF | 5 | CORNELL DUBILIER ELECTRONICS INC | 27130B242JO0 | - | + 125 C | Cornell Dubilier Electronics (CDE) | - 55 C | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | Active | Active | No | 5.67 | N | - | - | 3 kVDC | - | Bulk | 271 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 2400 pF | - | - | unknown | - | Screw | MICA CAPACITOR | - | - | - | - | - | 5% | 5% | - | 3000 V | Mica HV & High Current Capacitors | - | 28.575 mm | 30.15 mm | 23.8 mm | ||
![]() CDV19FF392GO3F Cornell Dubilier Electronics | 9 |
| - | NO | WIRE | THROUGH HOLE MOUNT | MICA | 2 | 3.9 nF | - | 0.0039 uF | 50 | CORNELL DUBILIER ELECTRONICS INC | CDV19FF392GO3F | - | - | Cornell Dubilier Electronics (CDE) | - | 125 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.37 | Details | Yes | - | - | - | Bulk | CDV19 | - | e3 | Yes | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3900 pF | TR | 8.7 mm | compliant | - | Radial | MICA CAPACITOR | - | - | 1000 V | 7442 | 1000 | 2% | 2% | - | - | - | - | 15.5 mm | 18.8 mm | 10.7 mm | ||
![]() 27215B273JO0 Cornell Dubilier Electronics | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | MICA | 2 | 27 nF | 27000 pF | - | 5 | CORNELL DUBILIER ELECTRONICS INC | 27215B273JO0 | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Screw Ends | Active | - | - | 5.75 | N | - | - | 1.5 kVDC | - | - | 272 | 5 % | - | - | EAR99 | - | - | 8532.29.00.20 | 0.027 uF | - | - | unknown | - | Screw | MICA CAPACITOR | - | - | 1500 V | - | - | 5% | 5% | - | - | Mica HV & High Current Capacitors | - | 34.925 mm | 44.45 mm | 31.75 mm |