- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FH132JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 1300pF | - | - | 11.1mm | - | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV19FF242GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV19 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 2400pF | - | - | 8.7mm | unknown | - | - | 1000V | 6419 | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CDV30FJ221FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 220pF | - | TR | 11.1mm | unknown | - | 0.437 11.10mm | 2000V | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH241GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 240pF | - | - | 11.1mm | unknown | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDV30FH561GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 560pF | - | TR | 11.1mm | unknown | - | 0.437 11.10mm | 1500V | 7725 | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CD19FC682GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.689Lx0.331W 17.50mmx8.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 6800pF | 300V | TR | 8.7mm | - | 8.7122mm | 0.343 8.70mm | - | 6933 | - | General Purpose | - | 0.571 14.50mm | 17.5mm | 8.4mm | ROHS3 Compliant | - | ||
![]() CD30FD202JO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.240W 19.60mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 2000pF | 500V | - | 11.1mm | - | 11.0998mm | 0.437 11.10mm | - | 7725 | - | General Purpose | - | 0.850 21.60mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CD30FD302JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.772Lx0.252W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 3000pF | 500V | - | 11.1mm | - | 11.0998mm | 0.437 11.10mm | - | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | - | ||
![]() CDS10CD100JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS10 | 0.310Lx0.120W 7.90mmx3.00mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+200ppm/Cel ppm/°C | - | - | - | - | 8532.29.00.20 | 10pF | - | TR | 3.6mm | unknown | - | 0.141 3.60mm | 500V | 3112 | - | General Purpose | - | 0.260 6.60mm | 7.9mm | 3mm | ROHS3 Compliant | - | ||
![]() CD19FD112GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD19 | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 1100pF | 500V | TR | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | ROHS3 Compliant | - | ||
![]() CD10ED300GO3F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 30pF | 500V | TR | 3.6mm | - | 3.6068mm | 0.142 3.60mm | - | 3719 | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | - | ||
![]() CD16FD152JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD16 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 1500pF | 500V | TR | 5.944mm | - | 5.9436mm | 0.234 5.94mm | - | 4618 | 300V | RF, High Q, Low Loss | - | 0.500 12.70mm | 11.7mm | 4.6mm | ROHS3 Compliant | - | ||
![]() CD16FD122JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD16 | 0.461Lx0.181W 11.70mmx4.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 1200pF | 500V | TR | 5.944mm | - | 5.9436mm | 0.234 5.94mm | - | 4618 | 300V | RF, High Q, Low Loss | - | 0.500 12.70mm | 11.7mm | 4.6mm | ROHS3 Compliant | - | ||
![]() CD10FD241JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 240pF | 500V | TR | 3.6mm | - | 3.6068mm | 0.142 3.60mm | - | 3821 | - | General Purpose | - | 0.382 9.70mm | 9.7mm | 5.3mm | ROHS3 Compliant | - | ||
![]() CD10FD241FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 240pF | 500V | TR | 3.6mm | - | 3.6068mm | 0.142 3.60mm | - | 3821 | - | General Purpose | - | 0.382 9.70mm | 9.7mm | 5.3mm | ROHS3 Compliant | - | ||
![]() CD10FD101GO3 Cornell Dubilier Electronics (CDE) | 1140 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.370Lx0.201W 9.40mmx5.10mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 100pF | 500V | TR | - | unknown | 3.6mm | 0.142 3.60mm | - | 3720 | - | General Purpose | 8.9mm | 0.350 8.90mm | 9.4mm | 5.1mm | Non-RoHS Compliant | Contains Lead | ||
![]() MIN02-001DC240J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | - | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | - | 24pF | 300V | - | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | ROHS3 Compliant | Lead Free | ||
![]() CDS15ED680GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.429Lx0.142W 10.90mmx3.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | - | - | 8532.29.00.20 | 68pF | - | TR | 5.9mm | unknown | - | 0.232 5.90mm | 500V | 4314 | - | General Purpose | - | 0.280 7.10mm | 10.9mm | 3.6mm | ROHS3 Compliant | - | ||
![]() CDS15CD180DO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.429Lx0.142W 10.90mmx3.60mm | ±0.5pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | - | - | - | - | 8532.29.00.20 | 18pF | - | TR | 5.9mm | unknown | - | 0.232 5.90mm | 500V | 4314 | - | General Purpose | - | 0.280 7.10mm | 10.9mm | 3.6mm | ROHS3 Compliant | - | ||
![]() CD15ED820GO3F Cornell Dubilier Electronics (CDE) | 98 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2013 | CD15 | 0.449Lx0.181W 11.40mmx4.60mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 82pF | 500V | TR | 5.9mm | - | 5.8928mm | 0.232 5.90mm | - | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.6mm | ROHS3 Compliant | - |