- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV19FF221JO3F Cornell Dubilier Electronics (CDE) | 139 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 220pF | 1kV | TR | - | 4.8mm | Not | - | - | - | 8.7mm | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() CD15CD060DO3F Cornell Dubilier Electronics (CDE) | 256 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 6pF | 500V | TR | 5.9mm | - | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | - | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() MC12FD151J-F Cornell Dubilier Electronics (CDE) | 384 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 150pF | 500V | - | - | 2.5mm | Not | - | 3225 | 1210 | - | - | Yes | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD19FD471JO3F Cornell Dubilier Electronics (CDE) | 184 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.642Lx0.201W 16.30mmx5.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470pF | 500V | TR | - | 5.1mm | Not | - | - | - | 8.7mm | 0.343 8.70mm | - | - | 800 μm | - | 500V | - | General Purpose | 12.954mm | 0.512 13.00mm | 16.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CM05FD131GO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CM05 | 0.461Lx0.181W 11.70mmx4.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 130pF | 500V | - | - | 4.6mm | MIL-C-5 | - | - | - | 5.9mm | 0.232 5.90mm | - | - | 600 μm | - | - | - | General Purpose | - | 0.370 9.40mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() CMR08F473JPDR Cornell Dubilier Electronics (CDE) | 2727 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 1.469Lx0.449W 37.30mmx11.40mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.047μF | - | - | 26.7mm | - | - | MIL-PRF-39001 | - | - | - | 1.051 26.70mm | - | 500V | - | - | - | - | General Purpose | - | 0.909 23.10mm | 37.3mm | 11.4mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ151JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.770Lx0.250W 19.60mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 150pF | - | TR | 11.1mm | - | - | - | - | - | - | 0.438 11.10mm | - | 2000V | - | 7725 | - | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() CD15FD271GO3F Cornell Dubilier Electronics (CDE) | 76 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.469Lx0.209W 11.90mmx5.30mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 270pF | 500V | TR | - | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | - | - | - | - | General Purpose | 9.9mm | 0.390 9.90mm | 11.9mm | 5.3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() CD10CD030DO3F Cornell Dubilier Electronics (CDE) | 131 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD10 | 0.360Lx0.189W 9.15mmx4.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3pF | 500V | TR | 3.6mm | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | 400 μm | 3619 | - | - | General Purpose | - | 0.331 8.40mm | 9.1mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05E470GPDR Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 47pF | - | - | 5.7mm | - | - | MIL-PRF-39001 | - | - | - | 0.224 5.70mm | - | 500V | - | 4517 | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() CMR06F911FPDR Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | - | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 910pF | - | - | 8.9mm | - | - | MIL-C-39001 | - | - | - | - | - | 500V | - | - | - | - | General Purpose | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCM01-014DD500J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 500V | -55°C~200°C | Bulk | 2015 | MCM01 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 50pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04E820GODP Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.370Lx0.201W 9.40mmx5.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 82pF | - | - | 3.8mm | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | - | 500V | - | 3720 | - | - | General Purpose | - | 0.350 8.90mm | 9.4mm | 5.1mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR03E390GOAM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 100V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 39pF | - | - | 3mm | - | - | MIL-PRF-39001 | - | - | - | 0.118 3.00mm | - | 100V | - | 2712 | - | - | General Purpose | - | 0.201 5.10mm | 6.9mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR03E360GOCM Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 36pF | - | - | 3mm | - | - | MIL-PRF-39001 | - | - | - | 0.118 3.00mm | - | 300V | - | 2713 | - | - | General Purpose | - | 0.201 5.10mm | 6.9mm | 3.3mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F361FOAR Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | 100V | -55°C~125°C | Bulk | 2015 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 360pF | - | - | - | - | - | MIL-PRF-39001 | - | - | 3.8mm | 0.150 3.80mm | - | 100V | 400 μm | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR06F472FPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.701Lx0.350W 17.80mmx8.90mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 4700pF | - | - | 8.9mm | - | - | MIL-PRF-39001 | - | - | - | 0.350 8.90mm | - | 500V | - | 7035 | - | - | General Purpose | - | 0.579 14.70mm | 17.8mm | 8.9mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04E430GPDR Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 43pF | - | - | 3.8mm | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | - | 500V | - | 3719 | - | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CMR03E510GOCR Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 51pF | - | - | 3mm | - | - | MIL-PRF-39001 | - | - | - | 0.118 3.00mm | - | 300V | - | 2714 | - | - | General Purpose | - | 0.201 5.10mm | 6.9mm | 3.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F391GPAP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 100V | -55°C~150°C | Bulk | 2015 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 390pF | - | - | 3.8mm | - | - | MIL-PRF-39001 | - | - | - | 0.150 3.80mm | - | 100V | - | 3922 | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | - | ROHS3 Compliant | - |