- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM01-001CD200J-F Cornell Dubilier Electronics (CDE) | 1100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | -55°C~200°C | Bulk | 2012 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 20pF | 500V | - | - | - | - | - | - | - | - | Yes | - | - | 4640 | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | ||
![]() CD15FD910FO3F Cornell Dubilier Electronics (CDE) | 1500 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.181W 11.70mmx4.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 91pF | 500V | TR | 5.9mm | - | - | - | - | 5.8928mm | 0.232 5.90mm | - | - | - | 4721 | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.9mm | 5.3mm | - | - | ROHS3 Compliant | ||
![]() CD30FC303GO3 Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.831Lx0.461W 21.10mmx11.70mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 0.03μF | 300V | TR | 11.1mm | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7725 | - | - | General Purpose | 6.4mm | 0.921 23.40mm | 19.6mm | - | - | - | Non-RoHS Compliant | ||
![]() CMR08F913GOAP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 1.500Lx0.500W 38.10mmx12.70mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.091μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | 1.051 26.70mm | - | 100V | - | - | - | - | General Purpose | - | 0.941 23.90mm | 38.1mm | 12.7mm | - | - | Non-RoHS Compliant | ||
![]() CMR04F161JPDR Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.209W 9.70mmx5.30mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 160pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | 0.150 3.80mm | - | 500V | - | 3821 | - | - | General Purpose | - | 0.358 9.10mm | 9.7mm | 5.3mm | - | - | ROHS3 Compliant | ||
![]() CMR04C100DPDP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~150°C | Bulk | 2012 | CMR | 0.358Lx0.189W 9.10mmx4.80mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -200/+200ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 10pF | - | - | - | 4.8mm | - | MIL-PRF-39001 | - | 3.8mm | 0.150 3.80mm | - | 500V | 400 μm | 3619 | - | - | General Purpose | - | 0.331 8.40mm | 9.1mm | - | - | - | ROHS3 Compliant | ||
![]() CD30FD622JO3F Cornell Dubilier Electronics (CDE) | 227 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD30 | 0.780Lx0.291W 19.81mmx7.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 6200pF | 500V | - | 11.1mm | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 7725 | - | - | General Purpose | - | 0.870 22.10mm | 19.6mm | 6.4mm | - | - | ROHS3 Compliant | ||
![]() CD19FD182FO3 Cornell Dubilier Electronics (CDE) | 66 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.669Lx0.240W 17.00mmx6.10mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 1800pF | 500V | TR | 8.7mm | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | 6724 | - | - | General Purpose | 13.5mm | 0.532 13.50mm | 17mm | 6.1mm | - | - | Non-RoHS Compliant | ||
![]() MIN02-003DC330J-F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | - | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 33pF | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | Unknown | ROHS3 Compliant | ||
![]() CD10FD201JO3F Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD10 | 0.390Lx0.209W 9.90mmx5.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 200pF | 500V | TR | - | 5.3mm | - | Not | - | 3.6mm | 0.142 3.60mm | - | - | 400 μm | - | 500V | - | General Purpose | 9.398mm | 0.370 9.40mm | 9.7mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() CD18FD102JO3F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~150°C | Bulk | 2009 | CD18 | 0.650Lx0.220W 16.50mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1000pF | 500V | TR | 8.7mm | - | - | - | - | 5.588mm | 0.220 5.60mm | - | - | 800 μm | 6522 | - | 0.05 % | RF, High Q, Low Loss | - | 0.520 13.20mm | 16.5mm | 5.6mm | - | - | ROHS3 Compliant | ||
![]() CMR08F823FOAM Cornell Dubilier Electronics (CDE) | 2690 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 100V | -55°C~125°C | Bulk | - | CMR | 1.480Lx0.461W 37.60mmx11.70mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.082μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | 1.051 26.70mm | - | 100V | - | - | - | - | General Purpose | - | 0.917 23.30mm | 37.6mm | 11.7mm | - | - | Non-RoHS Compliant | ||
![]() CMR08F623GOCP Cornell Dubilier Electronics (CDE) | 2950 |
| Datasheet | 10 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 1.469Lx0.449W 37.30mmx11.40mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.062μF | - | - | 26.7mm | - | - | - | MIL-PRF-39001 | - | 1.051 26.70mm | - | 300V | - | - | - | - | General Purpose | - | 0.917 23.30mm | 37.3mm | 11.4mm | - | - | Non-RoHS Compliant | ||
![]() CD30FD103GO3 Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD30 | 0.799Lx0.339W 20.30mmx8.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 10000pF | 500V | TR | 11.1mm | - | - | - | - | 11.0998mm | 0.437 11.10mm | - | - | - | 8034 | - | - | General Purpose | 22.606mm | 0.890 22.60mm | 20.3mm | 8.6mm | - | - | Non-RoHS Compliant | ||
![]() CMR03E330GOCR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.130W 6.90mmx3.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 33pF | - | - | - | 3.3mm | - | MIL-PRF-39001 | - | 3mm | 0.118 3.00mm | - | 300V | 400 μm | 2713 | - | - | General Purpose | - | 0.201 5.10mm | 6.9mm | - | - | - | Non-RoHS Compliant | ||
![]() CMR03E200DOCR Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.118W 6.90mmx3.00mm | ±0.5pF | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 20pF | - | - | - | - | - | - | MIL-PRF-39001 | 3mm | 0.118 3.00mm | - | 300V | - | 2712 | - | - | General Purpose | 5.1mm | 0.201 5.10mm | 6.9mm | - | - | - | Non-RoHS Compliant | ||
![]() CMR06F332FODM Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | - | CMR | 0.681Lx0.291W 17.30mmx7.40mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 3300pF | - | - | - | - | - | - | MIL-PRF-39001 | 8.9mm | 0.350 8.90mm | - | 500V | - | 6829 | - | - | General Purpose | 14mm | 0.551 14.00mm | 17.3mm | 7.4mm | - | - | Non-RoHS Compliant | ||
![]() CD7FA152JO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD7 | 0.331Lx0.173W 8.40mmx4.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 1500pF | 100V | TR | - | - | - | - | - | 4.4mm | 0.173 4.40mm | - | - | - | 3317 | - | - | General Purpose | 6.6mm | 0.311 7.90mm | 8.4mm | - | - | Unknown | Non-RoHS Compliant | ||
![]() CMR03E620JOCR Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 300V | -55°C~125°C | Bulk | - | CMR | 0.272Lx0.150W 6.90mmx3.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 62pF | - | - | 3mm | - | - | - | MIL-PRF-39001 | - | 0.118 3.00mm | - | 300V | - | 2715 | - | - | General Purpose | - | 0.220 5.60mm | 6.9mm | 3.8mm | - | - | Non-RoHS Compliant | ||
![]() CD7FA471FO3 Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD7 | 0.276Lx0.126W 7.00mmx3.20mm | ±1% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 470pF | 100V | TR | 4.4mm | - | unknown | - | - | 4.3942mm | 0.173 4.40mm | - | - | - | 2812 | - | - | General Purpose | 6.6mm | 0.260 6.60mm | 7mm | 3.2mm | - | - | Non-RoHS Compliant |