- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Dissipation Factor | Rated (AC) Voltage (URac) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD5FA131JO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.161W 6.90mmx4.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 130pF | 100V | TR | 3mm | - | - | - | - | 2.9972mm | - | - | 0.118 3.00mm | - | - | - | 2716 | - | - | - | - | General Purpose | 5.8mm | 0.228 5.80mm | 6.9mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() CD17FD471JO3F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~150°C | Bulk | 2013 | CD17 | 0.469Lx0.220W 11.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 470pF | 500V | TR | 5.9mm | - | - | - | - | 5.8928mm | - | - | 0.232 5.90mm | - | - | - | 4722 | - | - | 0.05 % | - | RF, High Q, Low Loss | - | 0.402 10.20mm | 11.9mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() CD10CD150DO3F Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD10 | 0.360Lx0.189W 9.15mmx4.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 15pF | 500V | TR | 3.6mm | - | - | - | - | 3.6068mm | - | - | 0.142 3.60mm | - | - | - | 3619 | - | - | - | - | General Purpose | 8.4mm | 0.331 8.40mm | 9.1mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD15FC751GO3 Cornell Dubilier Electronics (CDE) | 74 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.469Lx0.209W 11.90mmx5.30mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 750pF | 300V | TR | - | - | - | - | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | 4721 | - | - | - | - | General Purpose | 9.9mm | 0.390 9.90mm | 11.9mm | 5.3mm | - | - | Non-RoHS Compliant | - | ||
![]() CDV19FF161JO3F Cornell Dubilier Electronics (CDE) | 135 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 160pF | 1kV | - | 8.7mm | - | - | - | - | 8.7122mm | - | - | 0.343 8.70mm | - | 1000V | - | 6419 | - | - | - | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD10ED430GO3F Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD10 | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.29.00.20 | 43pF | 500V | TR | 3.6mm | - | - | - | - | 3.6068mm | - | - | 0.142 3.60mm | - | - | - | 3719 | - | - | - | - | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-009EF820J-F Cornell Dubilier Electronics (CDE) | 195 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard SMD | - | - | Mica | 1kV | -55°C~200°C | Bulk | 2015 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 82pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FH471GO3F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | - | - | - | - | - | General Purpose | - | 0.850 21.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD7FA561JO3 Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2005 | CD7 | 0.276Lx0.126W 7.00mmx3.20mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) | - | - | - | 8532.29.00.20 | 560pF | 100V | TR | - | 3.2mm | unknown | Not | - | 4.4mm | - | - | 0.173 4.40mm | - | - | 400 μm | 2812 | - | - | - | - | General Purpose | 6.6mm | 0.260 6.60mm | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCM01-009ED101J-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | Nonstandard SMD | - | 2 | Mica | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | - | - | 100pF | 500V | - | - | 10.16mm | - | Not | - | - | - | - | - | Yes | - | - | 4640 | 500V | 20A | - | - | RF, High Frequency | 4.191mm | - | 15.367mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD15FA122JO3 Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.488Lx0.240W 12.40mmx6.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 1200pF | 100V | TR | - | - | - | - | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | 4924 | - | - | - | - | General Purpose | 10.7mm | 0.421 10.70mm | 12.4mm | 6.1mm | - | - | Non-RoHS Compliant | - | ||
![]() CD19FD561FO3F Cornell Dubilier Electronics (CDE) | 283 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.650Lx0.201W 16.50mmx5.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 560pF | 500V | TR | - | - | - | - | 500V | 8.7mm | - | 2.54mm | 0.343 8.70mm | - | - | - | - | - | - | - | - | General Purpose | 13mm | 0.512 13.00mm | - | 5.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CDV19FF391JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2009 | CDV19 | 0.650Lx0.201W 16.50mmx5.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 390pF | 1kV | TR | - | 5.1mm | - | Not | - | 8.7mm | - | - | 0.343 8.70mm | - | 1000V | 800 μm | 6520 | - | - | - | - | General Purpose | 13mm | 0.512 13.00mm | 16.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIN02-002C060A-TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | Polytetrafluoroethylene (PTFE) | 300V | -55°C~200°C | Tape & Reel (TR) | 2015 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±1pF | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver (Ag) | - | - | - | 8532.29.00.20 | 6pF | - | TR | - | - | unknown | - | - | - | MICA CAPACITOR | - | - | Yes | 300V | - | 2221 | - | - | - | - | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | - | - | ROHS3 Compliant | - | ||
![]() CD15ED500JO3 Cornell Dubilier Electronics (CDE) | 1272 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | - | 8532.29.00.20 | 50pF | 500V | TR | - | 4.3mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | 4517 | 500V | - | - | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() CD15FA102FO3 Cornell Dubilier Electronics (CDE) | 97 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.480Lx0.228W 12.20mmx5.80mm | ±1% | - | no | Active | Not Applicable | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 8532.29.00.20 | 1000pF | 100V | TR | - | 5.8mm | - | Not | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | 4823 | - | - | - | - | General Purpose | 10.2mm | 0.402 10.20mm | 12.2mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CD16FD221JO3F Cornell Dubilier Electronics (CDE) | 133 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD16 | 0.429Lx0.150W 10.90mmx3.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RATED AC VOLTAGE(V) : 300 | 8532.29.00.20 | 220pF | 500V | TR | 5.944mm | - | - | - | - | 5.9436mm | - | - | 0.234 5.94mm | - | - | - | 4315 | - | - | - | 300V | RF, High Q, Low Loss | 11.7mm | 0.461 11.70mm | 10.9mm | 3.8mm | - | - | ROHS3 Compliant | - | ||
![]() CD5CC100DO3F Cornell Dubilier Electronics (CDE) | 130 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | 2 | Mica | - | -55°C~125°C | Bulk | 2012 | CD5 | 0.272Lx0.110W 6.90mmx2.80mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) | - | - | - | - | 10pF | 300V | TR | 3mm | - | - | - | - | 2.9972mm | - | - | 0.118 3.00mm | - | - | - | - | 300V | - | - | - | General Purpose | 4.826mm | 0.189 4.80mm | 6.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD15FD221GO3F Cornell Dubilier Electronics (CDE) | 83 | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.461Lx0.201W 11.70mmx5.10mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220pF | 500V | TR | 5.9mm | - | - | - | - | 5.8928mm | - | - | 0.232 5.90mm | - | - | - | - | 500V | - | - | - | General Purpose | - | 0.382 9.70mm | 11.7mm | 5.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CM05ED470GO3 Cornell Dubilier Electronics (CDE) | 590 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | Mica | 500V | -55°C~125°C | Bulk | 2006 | CM05 | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 100 ppm/°C | - | 125°C | -55°C | - | - | 47pF | 500V | - | - | 4.3mm | - | MIL-C-5 | - | 5.9mm | - | - | 0.232 5.90mm | - | - | 600 μm | - | - | - | - | - | General Purpose | - | 0.358 9.10mm | 11.4mm | - | - | - | Non-RoHS Compliant | - |