- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD15FC621JO3 Cornell Dubilier Electronics (CDE) | 40 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.461Lx0.209W 11.70mmx5.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | - | 620pF | 300V | TR | - | 5.3mm | - | Not | - | - | - | 5.9mm | 0.232 5.90mm | - | - | 600 μm | - | - | General Purpose | 9.7mm | 0.382 9.70mm | 11.9mm | - | No | Non-RoHS Compliant | ||
![]() CD19FD751JO3 Cornell Dubilier Electronics (CDE) | 167 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD19 | 0.650Lx0.209W 16.50mmx5.30mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 750pF | 500V | TR | - | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | - | General Purpose | 13mm | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | ||
![]() CDV19FF101JO3 Cornell Dubilier Electronics (CDE) | 115 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CDV19 | 0.642Lx0.189W 16.30mmx4.80mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 100pF | 1kV | TR | - | 4.8mm | - | Not | - | - | - | 8.7mm | 0.343 8.70mm | - | 1000V | 800 μm | 6419 | - | General Purpose | 12.7mm | 0.500 12.70mm | 16.3mm | - | No | Non-RoHS Compliant | ||
![]() CDV30FF123FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.831Lx0.461W 21.10mmx11.70mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 0.012μF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 0.437 11.10mm | - | 1000V | - | 8346 | - | General Purpose | - | 0.921 23.40mm | 21.1mm | 11.7mm | - | ROHS3 Compliant | ||
![]() CMR06F182JODR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | - | CMR | 0.669Lx0.240W 17.00mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 1800pF | - | - | - | 6.1mm | - | MIL-PRF-39001 | - | - | - | 8.9mm | 0.350 8.90mm | - | 500V | 800 μm | 6724 | - | General Purpose | 13.5mm | 0.532 13.50mm | 17mm | - | - | Non-RoHS Compliant | ||
![]() MIN02-002CC130J-F Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2012 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 200 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 13pF | 300V | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 2221 | - | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | - | ROHS3 Compliant | ||
![]() CMR04F101FPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.201W 9.40mmx5.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 100pF | - | - | - | 5.1mm | - | MIL-PRF-39001 | - | - | - | 3.8mm | 0.150 3.80mm | No | 500V | 400 μm | - | - | General Purpose | - | 0.350 8.90mm | 9.4mm | - | - | ROHS3 Compliant | ||
![]() CD5EC620GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD5 | 0.272Lx0.150W 6.90mmx3.80mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 62pF | 300V | TR | 3mm | - | unknown | - | - | - | - | 2.9972mm | 0.118 3.00mm | - | - | - | 2715 | - | General Purpose | 5.6mm | 0.220 5.60mm | 6.9mm | 3.8mm | - | Non-RoHS Compliant | ||
![]() CD19FD362FO3 Cornell Dubilier Electronics (CDE) | 81 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | CD19 | 0.681Lx0.299W 17.30mmx7.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 3600pF | 500V | TR | - | - | - | - | - | - | - | 8.7122mm | 0.343 8.70mm | - | - | - | - | - | General Purpose | 14.2mm | 0.559 14.20mm | - | - | - | Non-RoHS Compliant | ||
![]() CDV30FH562GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.819Lx0.402W 20.80mmx10.20mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5600pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | 0.437 11.10mm | - | 1500V | - | 8240 | - | General Purpose | - | 0.909 23.10mm | 20.8mm | 10.2mm | - | ROHS3 Compliant | ||
![]() CMR07F153JPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.811Lx0.390W 20.60mmx9.90mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.015μF | - | - | 10.8mm | - | - | - | MIL-PRF-39001 | - | - | - | 0.425 10.80mm | - | 500V | - | 8139 | - | General Purpose | - | 0.902 22.90mm | 20.6mm | 9.9mm | - | ROHS3 Compliant | ||
![]() MC22FF201J-F Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | Mica | 480.014126mg | - | -55°C~125°C | Bulk | 2013 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 200pF | 1kV | - | - | - | - | - | - | 5750 | 2220 | - | - | Yes | 1000V | - | - | 0.1 % | RF, High Q, Low Loss | 4mm | 0.157 4.00mm | 5.7mm | 5mm | - | ROHS3 Compliant | ||
![]() CM06FD202JO3 Cornell Dubilier Electronics (CDE) | 241 |
| - | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~125°C | Bulk | 2006 | CM06 | 0.669Lx0.240W 17.00mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 2000pF | 500V | - | - | - | - | - | - | - | - | 8.7mm | 0.343 8.70mm | - | - | 800 μm | - | - | General Purpose | - | 0.532 13.50mm | - | - | - | Non-RoHS Compliant | ||
![]() CDV30FH622FO3F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD42FD253FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD42 | 1.429Lx0.331W 36.30mmx8.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 0.025μF | 500V | TR | 27mm | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | - | General Purpose | 22.4mm | 0.882 22.40mm | 36.6mm | 9.1mm | - | ROHS3 Compliant | ||
![]() CDV30FJ122JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.280W 19.80mmx7.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1200pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 2000V | - | 7828 | - | General Purpose | - | 0.882 22.40mm | 19.8mm | 7.1mm | - | ROHS3 Compliant | ||
![]() CDV30FK152JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.800Lx0.350W 20.30mmx8.90mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1500pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 2500V | - | 8035 | - | General Purpose | - | 0.890 22.60mm | 20.3mm | 8.9mm | - | ROHS3 Compliant | ||
![]() CDV30FH392JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.800Lx0.360W 20.30mmx9.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 3900pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 1500V | - | 8036 | - | General Purpose | - | 0.890 22.60mm | 20.3mm | 9.1mm | - | ROHS3 Compliant | ||
![]() CDV30EK500JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 50pF | - | - | 11.1mm | - | - | - | - | - | - | - | - | - | 2500V | - | 7825 | - | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | - | ROHS3 Compliant | ||
![]() CDV30FF271JO3F Cornell Dubilier Electronics (CDE) | 49 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 270pF | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant |