- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD19ED750JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD19 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 75pF | 500V | TR | 8.7mm | - | unknown | - | 8.7122mm | 0.343 8.70mm | - | - | 6419 | - | General Purpose | 12.7mm | - | 16.3mm | 4.8mm | - | Non-RoHS Compliant | - | ||
![]() CDV19FF332JO3F Cornell Dubilier Electronics (CDE) | 769 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2011 | CDV19 | 0.720Lx0.382W 18.30mmx9.70mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 3300pF | 2.5kV | - | - | 9.7mm | - | Not | 8.7mm | 0.343 8.70mm | - | 800 μm | - | - | General Purpose | 14mm | 0.591 15.00mm | 18.288mm | 9.7028mm | - | ROHS3 Compliant | - | ||
![]() CDV19FF391JO3F Cornell Dubilier Electronics (CDE) | 65 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | -55°C~125°C | Bulk | 2011 | CDV19 | 0.650Lx0.201W 16.50mmx5.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 390pF | 1kV | TR | - | 5.1mm | - | Not | 8.7mm | 0.343 8.70mm | - | 800 μm | - | 1kV | General Purpose | 13mm | 0.512 13.00mm | 16.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDV30FF112JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1100pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDS15ED750JO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.430Lx0.140W 10.90mmx3.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 75pF | - | TR | 5.9mm | - | unknown | - | - | 0.234 5.90mm | 500V | - | 4314 | - | General Purpose | - | 0.280 7.10mm | 10.9mm | 3.6mm | - | ROHS3 Compliant | - | ||
![]() CD10CD010CO3F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | 500V | -55°C~125°C | Bulk | 2011 | CD10 | 0.360Lx0.189W 9.15mmx4.80mm | ±1pF | - | - | Active | 1 (Unlimited) | - | Radial | - | 200 ppm/°C | - | 125°C | -55°C | - | 1pF | 500V | - | - | - | - | - | 3.6068mm | 0.142 3.60mm | - | - | - | - | General Purpose | - | 0.331 8.40mm | 9.0932mm | 4.8006mm | - | ROHS3 Compliant | - | ||
![]() CM06FD561GO3 Cornell Dubilier Electronics (CDE) | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | -55°C~125°C | Bulk | - | CM06 | 0.650Lx0.201W 16.50mmx5.10mm | ±2% | - | no | Active | 1 (Unlimited) | - | - | EAR99 | 70 ppm/°C | - | - | - | 8532.24.0060 | 560pF | 500V | - | - | - | unknown | - | - | 0.343 8.70mm | - | - | - | - | General Purpose | - | 0.512 13.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() D103F561JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 560pF | 1kV | TR | 3.6mm | - | unknown | - | 3.6068mm | 0.142 3.60mm | 300V | - | 3922 | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | Non-RoHS Compliant | - | ||
![]() D103F821JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 820pF | 1kV | TR | 3.6mm | - | unknown | - | 3.6068mm | 0.142 3.60mm | 300V | - | 3922 | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | Non-RoHS Compliant | - | ||
![]() CM06FD202GO3 Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | 500V | -55°C~125°C | Bulk | 2006 | CM06 | 0.669Lx0.240W 17.00mmx6.10mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 2000pF | 500V | - | - | 6.1mm | - | MIL-C-5 | 8.7mm | 0.343 8.70mm | - | 800 μm | - | - | General Purpose | - | 0.532 13.50mm | 17mm | - | No | Non-RoHS Compliant | - | ||
![]() CDV30FF822GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.811Lx0.390W 20.60mmx9.90mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 8200pF | - | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 1000V | - | 8139 | - | General Purpose | - | 0.902 22.90mm | 20.6mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() CDV30FH622GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6200pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30EK680GO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.252W 19.80mmx6.40mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 68pF | - | TR | 11.1mm | - | unknown | - | - | 0.437 11.10mm | 2500V | - | 7825 | - | General Purpose | - | 0.858 21.80mm | 19.8mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD15FC561FO3F Cornell Dubilier Electronics (CDE) | 125 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2009 | CD15 | 0.461Lx0.209W 11.70mmx5.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 560pF | 300V | TR | 5.9mm | 5.3mm | - | Not | 5.8928mm | 0.232 5.90mm | - | 600 μm | 4621 | - | General Purpose | - | 0.382 9.70mm | 11.7mm | - | - | ROHS3 Compliant | - | ||
![]() CD15FA911FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD15 | 0.469Lx0.220W 11.90mmx5.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 910pF | 100V | TR | - | 5.6mm | - | Not | 5.9mm | 0.232 5.90mm | - | 600 μm | 4924 | - | General Purpose | 10.2mm | 0.402 10.20mm | 12.4mm | 6.1mm | - | Non-RoHS Compliant | - | ||
![]() CDV30EK430JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 43pF | - | - | 11.1mm | - | - | - | - | - | 2500V | - | 7825 | - | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CDV30FF132JO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1300pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ911JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 910pF | - | - | - | - | - | - | - | - | 2000V | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK241JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 240pF | - | - | - | - | unknown | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FK132JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1300pF | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - |