- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30EK430GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 43pF | - | TR | 11.1mm | unknown | - | - | - | 2500V | - | 7825 | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EJ360GO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 36pF | - | TR | - | unknown | - | - | - | 2000V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EJ300GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 30pF | - | TR | 11.1mm | unknown | - | - | - | 2000V | - | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CMR04E300GPDP Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | 8532.29.00.20 | 30pF | - | - | 3.8mm | - | MIL-PRF-39001 | - | 0.150 3.80mm | 500V | - | 3719 | General Purpose | - | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CD15FD121FO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | Mica | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.461Lx0.181W 11.70mmx4.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 70 ppm/°C | - | 8532.29.00.20 | 120pF | 500V | TR | - | - | - | 5.9mm | 0.232 5.90mm | - | 600 μm | 4618 | General Purpose | 9.4mm | 0.370 9.40mm | 11.7mm | 4.6mm | Non-RoHS Compliant | ||
![]() CDV30FJ202JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2000pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF500FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 50pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EH750JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 75pF | - | - | - | - | - | - | - | 1500V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EJ240JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 24pF | - | - | - | - | - | - | - | 2000V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ201GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 200pF | - | - | 11.1mm | unknown | - | - | - | 2000V | - | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ271GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 270pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2000V | - | 7725 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ221GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220pF | - | TR | 11.1mm | unknown | - | - | 0.437 11.10mm | 2000V | - | 7725 | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH240FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 24pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EF620FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 62pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EH390FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 39pF | - | - | - | - | - | - | 0.437 11.10mm | - | - | - | General Purpose | - | 0.850 21.60mm | - | - | ROHS3 Compliant | ||
![]() CDV30FK131FO3F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 130pF | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FK751FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 750pF | - | - | 11.1mm | unknown | - | - | - | 2500V | - | 7827 | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | ROHS3 Compliant | ||
![]() CDV30FK271FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 270pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FK222GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2200pF | - | - | - | unknown | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FJ132FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1300pF | - | - | 11.1mm | unknown | - | - | - | 2000V | - | 7725 | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant |