- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDV30FH161JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 160pF | - | 11.1mm | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EH330FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 33pF | - | - | - | 0.437 11.10mm | - | - | - | General Purpose | - | 0.850 21.60mm | - | - | ROHS3 Compliant | ||
![]() CDV30FH272GO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.791Lx0.331W 20.10mmx8.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2700pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7933 | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.4mm | ROHS3 Compliant | ||
![]() CDV30FH182FO3F Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.291W 19.80mmx7.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1800pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7829 | - | General Purpose | - | 0.870 22.10mm | 19.8mm | 7.4mm | ROHS3 Compliant | ||
![]() CDV30FH202FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2000pF | - | 11.1mm | unknown | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH432JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 4300pF | - | 11.1mm | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH252FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2500pF | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH272FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.791Lx0.331W 20.10mmx8.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 2700pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7933 | - | General Purpose | - | 0.882 22.40mm | 20.1mm | 8.4mm | ROHS3 Compliant | ||
![]() CDV30FH512JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 5100pF | - | 11.1mm | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH362GO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 3600pF | - | 11.1mm | unknown | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH362FO3F Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3600pF | - | - | - | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FH162JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 1600pF | - | 11.1mm | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FJ162JO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 1600pF | - | 11.1mm | - | - | 2000V | 7725 | - | General Purpose | 21.8mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH102GO3 Cornell Dubilier Electronics (CDE) | 32 |
| Datasheet | 14 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.260W 19.60mmx6.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | - | 8532.29.00.20 | 1000pF | TR | 11.1mm | unknown | 0.437 11.10mm | 1500V | 7726 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.6mm | ROHS3 Compliant | ||
![]() CDV30EK510GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 51pF | TR | - | unknown | - | 2500V | - | - | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30EK620GO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 62pF | TR | 11.1mm | unknown | - | 2500V | 7825 | - | General Purpose | 21.8mm | - | 19.8mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30EK820GO3 Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.780Lx0.252W 19.80mmx6.40mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | - | 8532.29.00.20 | 82pF | TR | 11.1mm | unknown | 0.437 11.10mm | 2500V | 7825 | - | General Purpose | - | 0.858 21.80mm | 19.8mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FH202JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | NO | WIRE | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.20 | 2000pF | - | 11.1mm | - | - | 1500V | 7725 | - | General Purpose | 21.6mm | - | 19.6mm | 6.4mm | ROHS3 Compliant | ||
![]() CDV30FF362JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | no | Active | 1 (Unlimited) | 2 | EAR99 | 70ppm/Cel ppm/°C | - | 8532.29.00.20 | 3600pF | - | 11.1mm | unknown | - | 1000V | - | Non-Flammable | General Purpose | - | - | - | - | ROHS3 Compliant | ||
![]() CDV30FF102FO3F Cornell Dubilier Electronics (CDE) | 24 |
| Datasheet | 9 Weeks | Through Hole | Radial | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1000pF | - | - | unknown | - | - | - | - | General Purpose | - | - | - | - | ROHS3 Compliant |