- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC08EA270G-TF Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Mica | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MC | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 27pF | 100V | TR | - | - | unknown | - | - | 2012 | 0805 | - | - | Yes | - | - | 0.1 % | RF, High Q, Low Loss | 1.4mm | 0.055 1.40mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() CDV30FH562JO3F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | 1.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.820Lx0.400W 20.80mmx10.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 5600pF | - | TR | 11.1mm | - | - | - | - | - | - | - | 0.438 11.10mm | - | 1500V | 8240 | - | General Purpose | - | 0.909 23.10mm | 20.8mm | 10.2mm | ROHS3 Compliant | ||
![]() MCM01-010EF620J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | 1kV | -55°C~200°C | Bulk | 2006 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 62pF | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() MCHN38FM680J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | 3838 | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 68pF | 4V | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 3.05mm | 0.120 3.05mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FK271J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 270pF | - | TRAY | - | - | - | - | AEC-Q200 | - | - | - | - | - | 2500V | 3838 | - | RF, High Q, Low Loss | - | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FK331J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | 3838 | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 330pF | 2.5V | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 2500V | 4341 | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FK391J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 390pF | 2.5V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 2500V | 4341 | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FK471J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 470pF | 2.5V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 2500V | 4341 | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FM221J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 220pF | 4V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 6.1mm | 0.240 6.10mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FK102J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 2.5kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 1000pF | - | TRAY | - | - | - | - | AEC-Q200 | - | - | - | - | - | 2500V | 4341 | - | RF, High Q, Low Loss | - | 0.270 6.86mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() 294300B102JO2 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Axial, Can | - | - | - | Mica | 30kV | -55°C~125°C | Bulk | 2013 | 294 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8532.29.00.20 | 1000pF | - | - | - | - | unknown | - | MIL-C-5 | - | - | - | - | - | 30000V | - | - | General Purpose | 133.35mm | - | 165.1mm | 88.9mm | Non-RoHS Compliant | ||
![]() CD42FD223JO3 Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2013 | CD42 | 1.421Lx0.311W 36.10mmx7.90mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 0.022μF | 500V | TR | 27mm | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | General Purpose | 22.4mm | 0.882 22.40mm | 36.1mm | 7.9mm | Non-RoHS Compliant | ||
![]() CD42FD203FO3 Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | -55°C~125°C | Bulk | 2011 | CD42 | 1.421Lx0.299W 36.10mmx7.60mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 0.02μF | 500V | TR | 27mm | - | - | - | - | - | - | 27.0002mm | 1.063 27.00mm | - | - | - | - | General Purpose | 22.1mm | 0.870 22.10mm | 36.6mm | 9.1mm | Non-RoHS Compliant | ||
![]() MCH38FM100D Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Bulk | 2006 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±0.5pF | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 10pF | - | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | 0.1 % | RF, High Q, Low Loss | 2.03mm | 0.080 2.03mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCH38FM100D-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2006 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±0.5pF | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 10pF | - | TRAY | - | 9.65mm | - | Not | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 2.03mm | 0.080 2.03mm | - | - | ROHS3 Compliant | ||
![]() MCH38FM330J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2006 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 33pF | 4V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 3.05mm | 0.120 3.05mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCH38FM560J-Y Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | 4kV | -55°C~125°C | Tape & Reel (TR) | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50ppm/Cel ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 56pF | - | TRAY | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 3.05mm | 0.120 3.05mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCH38FK331J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 330pF | 2.5V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 2500V | 4341 | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCH38FM121J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCH | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 120pF | 4V | - | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 4.06mm | 0.160 4.06mm | 9.65mm | 9.65mm | ROHS3 Compliant | ||
![]() MCHN38FM470J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | WRAPAROUND | - | Mica | - | -55°C~125°C | Bulk | 2014 | MCHN | 0.380Lx0.380W 9.65mmx9.65mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 50 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 47pF | 4V | TRAY | - | - | - | - | AEC-Q200 | 9696 | 3838 | - | - | - | 4000V | 4341 | - | RF, High Q, Low Loss | 3.05mm | 0.120 3.05mm | 9.65mm | 9.65mm | ROHS3 Compliant |