- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Lead Pitch | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Custom Capabilities | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM01-010ED821G-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | Mica | - | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 820pF | 500V | - | - | - | - | - | - | - | - | Yes | - | - | 5040 | - | RF, High Frequency | 4.191mm | - | 10.16mm | 3.962mm | - | ROHS3 Compliant | - | ||
![]() MIN02-002DC550J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | Mica | 300V | -55°C~200°C | Bulk | 2012 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 55pF | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MCM01-010EF431J-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | Mica | 1kV | -55°C~200°C | Bulk | 2013 | MCM01 | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 430pF | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 4.191mm | - | 12.7mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() MIN02-001DC560K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | Mica | 300V | -55°C~200°C | Bulk | 2013 | MIN | - | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 56pF | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 3.175mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CDV30FK501JO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | Mica | 2.5kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 500pF | - | - | 11.1mm | - | - | - | - | - | - | - | 2500V | - | 7827 | - | General Purpose | 22.1mm | - | 19.8mm | 6.9mm | - | ROHS3 Compliant | - | ||
![]() MCM01-001DD500J-F Cornell Dubilier Electronics (CDE) | 31 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | - | Mica | 500V | -55°C~200°C | Bulk | 2013 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 50pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | ROHS3 Compliant | - | ||
![]() CD15CD040DO3 Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±0.5pF | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | - | - | - | 8532.29.00.20 | 4pF | 500V | TR | - | 4.3mm | - | Not | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | - | - | Non-RoHS Compliant | - | ||
![]() CD19FD241J03 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | 5% | - | - | - | - | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 240pF | 500V | - | - | - | - | - | 8.7mm | Mica | - | - | - | - | - | - | - | 12.7mm | - | 16.3mm | - | - | Non-RoHS Compliant | - | ||
![]() CDV30EF560JO3F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 56pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30EF360FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 36pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD19FD332JO3 Cornell Dubilier Electronics (CDE) | 97 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | 2 | Mica | 500V | -55°C~125°C | Bulk | 2005 | CD19 | 0.681Lx0.291W 17.30mmx7.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | 70 ppm/°C | - | 125°C | -55°C | - | 3300pF | 500V | - | - | 7.4mm | - | Not | 8.7mm | - | 0.343 8.70mm | - | - | 800 μm | - | - | General Purpose | 14mm | 0.551 14.00mm | 17.3mm | 7.3914mm | No | ROHS3 Compliant | - | ||
![]() CD5EC560FO3 Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 300V | - | Bulk | - | CD5 | - | 1% | - | no | - | - | 2 | Radial | EAR99 | 100 ppm/°C | - | 125°C | -55°C | 8532.29.00.20 | 56pF | - | TR | 3mm | - | - | - | - | Mica | - | - | - | - | 2715 | - | - | 5.6mm | - | 6.9mm | 3.8mm | - | Non-RoHS Compliant | - | ||
![]() CDV30EF430JO3F Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 43pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30EF390FO3F Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 39pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30EF430GO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 43pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ431FO3F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 430pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ271FO3F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Radial | NO | WIRE | - | - | Mica | 2kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.772Lx0.252W 19.60mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 270pF | - | TR | 11.1mm | - | unknown | - | - | - | 0.437 11.10mm | - | 2000V | - | 7725 | - | General Purpose | - | 0.858 21.80mm | 19.6mm | 6.4mm | - | ROHS3 Compliant | - | ||
![]() CD15ED270GO3 Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Mica | - | -55°C~125°C | Bulk | 2006 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 100 ppm/°C | - | - | - | 8532.29.00.20 | 27pF | 500V | TR | - | - | - | - | 5.9mm | - | 0.232 5.90mm | - | - | 600 μm | 4517 | - | General Purpose | 9.1mm | 0.358 9.10mm | 11.4mm | 4.3mm | - | Non-RoHS Compliant | - | ||
![]() CDV30FF752GO3F Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 9 Weeks | - | Through Hole | Radial | - | - | - | - | Mica | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | - | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/+70ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 7500pF | - | - | 11.1mm | - | unknown | - | - | - | - | - | 1000V | - | 8036 | - | General Purpose | 22.6mm | - | 20.3mm | 9.1mm | - | ROHS3 Compliant | - | ||
![]() MC22FF431J Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | Mica | - | -55°C~125°C | Bulk | 2000 | MC | 0.224Lx0.197W 5.70mmx5.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 25 ppm/°C | - | - | - | 8532.29.00.20 | 430pF | 1kV | - | - | - | - | - | - | - | - | - | 1000V | - | - | Other Options Available | RF, High Q, Low Loss | 2mm | 0.157 4.00mm | 5.7mm | 5mm | - | Non-RoHS Compliant | Contains Lead |