- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR04F111JPDP Cornell Dubilier Electronics (CDE) | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.201W 9.70mmx5.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 110pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | - | 0.150 3.80mm | - | 500V | - | 3820 | - | - | - | General Purpose | - | 0.350 8.90mm | 9.7mm | 5.1mm | - | - | ROHS3 Compliant | - | ||
![]() MIN02-002EC820J-F Cornell Dubilier Electronics (CDE) | 220 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 82pF | 300V | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | Yes | - | - | 2221 | - | 20A | - | RF, High Frequency | 1.651mm | - | 7.925mm | 5.258mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC08CA020D-F Cornell Dubilier Electronics (CDE) | 1609 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Mica | 5.499807mg | - | -55°C~125°C | Bulk | 2011 | MC | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5pF | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Tin (Sn) | - | - | - | 2pF | 100V | - | - | 1.25mm | - | - | - | - | 2012 | 0805 | - | - | - | Yes | - | - | - | 100V | - | 0.1 % | RF, High Q, Low Loss | 1.4mm | 0.055 1.40mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CMR08F513GPDR Cornell Dubilier Electronics (CDE) | 2010 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2005 | CMR | 1.480Lx0.469W 37.60mmx11.90mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 0.051μF | - | - | - | 11.9mm | - | MIL-PRF-39001 | - | - | - | - | 26.7mm | - | 1.051 26.70mm | - | 500V | 1.02 mm | - | - | - | - | General Purpose | - | 0.917 23.30mm | 37.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC12FA510J-F Cornell Dubilier Electronics (CDE) | 230 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | Mica | 15.989131mg | - | -55°C~125°C | Bulk | 2012 | MC | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 25 ppm/°C | Tin (Sn) | - | - | 8532.29.00.20 | 51pF | 100V | - | - | 2.5mm | - | Not | - | - | 3225 | 1210 | - | - | - | Yes | - | - | - | - | - | 0.1 % | RF, High Q, Low Loss | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CD15CD150DO3F Cornell Dubilier Electronics (CDE) | 241 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Mica | - | - | -55°C~125°C | Bulk | 2005 | CD15 | 0.449Lx0.169W 11.40mmx4.30mm | ±0.5pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 200 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 15pF | 500V | TR | 5.9mm | - | - | - | - | 500V | - | - | 5.8928mm | 2.54mm | 0.232 5.90mm | - | - | - | - | - | - | - | General Purpose | 9.1mm | 0.358 9.10mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CD42FD513JO3 Cornell Dubilier Electronics (CDE) | 27 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CD42 | 1.480Lx0.469W 37.60mmx11.90mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | - | - | - | 8532.29.00.20 | 0.051μF | 500V | TR | 27mm | - | - | - | - | - | - | - | 27.0002mm | - | 1.063 27.00mm | - | - | - | - | - | - | - | General Purpose | 23.4mm | 0.921 23.40mm | 36.6mm | 9.1mm | - | - | Non-RoHS Compliant | - | ||
![]() CDS15FD301JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | 2015 | CDS15 | 0.440Lx0.160W 11.20mmx4.10mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 300pF | - | TR | 5.9mm | - | - | Not | - | - | - | - | - | - | 0.234 5.90mm | - | 500V | - | 4416 | - | - | - | General Purpose | - | 0.291 7.40mm | 11.2mm | 4.1mm | - | - | ROHS3 Compliant | - | ||
![]() CMR04E240JPDP Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.358Lx0.189W 9.10mmx4.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 24pF | - | - | 3.8mm | - | - | - | MIL-PRF-39001 | - | - | - | - | - | 0.150 3.80mm | - | 500V | - | 3619 | - | - | - | General Purpose | - | 0.331 8.40mm | 9.1mm | 4.8mm | - | - | ROHS3 Compliant | - | ||
![]() MCM01-001DD330J-F Cornell Dubilier Electronics (CDE) | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | - | -55°C~200°C | Bulk | 2006 | MCM01 | 0.460Lx0.400W 11.68mmx10.16mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100 ppm/°C | Silver (Ag) | - | - | 8532.29.00.20 | 33pF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 4640 | - | - | - | RF, High Frequency | 2.794mm | - | 11.684mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() MIN02-002DC250J-F Cornell Dubilier Electronics (CDE) | 237 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | - | - | - | Mica | - | 300V | -55°C~200°C | Bulk | 2013 | MIN | 0.218Lx0.400W 5.54mmx10.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 100 ppm/°C | - | 200°C | -55°C | - | 25pF | 300V | - | - | 10.16mm | - | Not | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | 20A | - | RF, High Frequency | 1.651mm | - | 5.5372mm | 10.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() D101F122JO3F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2011 | D10 | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.20 | 1200pF | 1kV | TR | 3.6mm | - | unknown | - | - | - | - | - | 3.6068mm | - | 0.142 3.60mm | - | 100V | - | 3922 | - | - | - | General Purpose | - | 0.382 9.70mm | 9.9mm | 5.6mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05F101GPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.181W 11.70mmx4.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 100pF | - | - | 5.7mm | - | - | - | MIL-PRF-39001 | - | - | - | - | - | 0.224 5.70mm | - | 500V | - | 4618 | - | - | - | General Purpose | - | 0.358 9.10mm | 11.7mm | 4.6mm | - | - | ROHS3 Compliant | - | ||
![]() CMR05F181GPDP Cornell Dubilier Electronics (CDE) | 30 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 180pF | - | - | - | 4.8mm | - | MIL-PRF-39001 | - | - | - | - | 5.7mm | - | 0.224 5.70mm | - | 500V | 600 μm | 4619 | - | - | - | General Purpose | - | 0.370 9.40mm | 11.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() CMR07F163JPDR Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | - | - | - | Mica | - | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.819Lx0.409W 20.80mmx10.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.016μF | - | - | - | - | - | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | General Purpose | - | 0.902 22.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDV30FJ392JO3 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2013 | CDV30 | 0.831Lx0.461W 21.10mmx11.70mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 3900pF | 2kV | TR | 11.1mm | - | unknown | - | - | - | - | - | - | - | 0.437 11.10mm | - | 2000V | - | 8346 | - | - | - | General Purpose | - | 0.929 23.60mm | 21.1mm | 11.7mm | - | - | ROHS3 Compliant | - | ||
![]() CDV30FF562GO3 Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 1kV | -55°C~125°C | Bulk | 2015 | CDV30 | 0.799Lx0.339W 20.30mmx8.60mm | ±2% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/+70ppm/Cel ppm/°C | - | - | - | 8532.29.00.20 | 5600pF | - | TR | 11.1mm | - | unknown | - | - | - | - | - | - | - | 0.437 11.10mm | - | 1000V | - | 8034 | - | - | - | General Purpose | - | 0.890 22.60mm | 20.3mm | 8.6mm | - | - | Non-RoHS Compliant | - | ||
![]() CMR04F101JODR Cornell Dubilier Electronics (CDE) | 82 |
| Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | - | -55°C~125°C | Bulk | 2014 | CMR | 0.370Lx0.201W 9.40mmx5.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 100pF | 500V | - | - | 5.1mm | - | MIL-PRF-39001 | - | - | - | - | 3.8mm | - | 0.150 3.80mm | - | - | 400 μm | - | - | - | - | General Purpose | 8.9mm | 0.350 8.90mm | 9.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CMR06F152JODM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | NO | WIRE | - | Mica | - | 500V | -55°C~125°C | Bulk | 2015 | CMR | 0.661Lx0.228W 16.80mmx5.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 70 ppm/°C | Tin/Lead (Sn60Pb40) | - | - | 8532.29.00.20 | 1500pF | - | - | - | 5.8mm | - | MIL-PRF-39001 | - | - | - | - | 8.9mm | - | 0.350 8.90mm | - | 500V | 800 μm | 6623 | - | - | - | General Purpose | 5.6mm | 0.520 13.20mm | 16.8mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CM06FD102FO3 Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial | - | - | - | Mica | - | - | -55°C~125°C | Bulk | 2006 | CM06 | 0.650Lx0.220W 16.50mmx5.60mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 70 ppm/°C | - | - | - | - | 1000pF | 500V | - | - | - | unknown | - | - | - | - | - | 8.7mm | - | 0.343 8.70mm | - | - | 800 μm | - | - | - | - | General Purpose | - | 0.520 13.20mm | - | - | - | - | Non-RoHS Compliant | - |