- Manufacturer
- Capacitance
- Series
- Tolerance
- Dielectric Material
- ECCN Code
- Terminal Shape
- Length
- HTS Code
- Packaging
- Factory Lead Time
- Features
- Mounting Type
Attribute column
Categories
Mica and PTFE Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Pitch | Reference Standard | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR04E560GPDP Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 56pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3719 | General Purpose | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR04F181GPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.209W 9.70mmx5.30mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 180pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3821 | General Purpose | 0.370 9.40mm | 9.7mm | 5.3mm | ROHS3 Compliant | ||
![]() CMR05F161GPDR Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.189W 11.70mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 160pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4619 | General Purpose | 0.370 9.40mm | 11.7mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR05F301FPDP Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.469Lx0.209W 11.90mmx5.30mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 300pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4721 | General Purpose | 0.390 9.90mm | 11.9mm | 5.3mm | ROHS3 Compliant | ||
![]() CMR06F102GPDP Cornell Dubilier Electronics (CDE) | 8 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.650Lx0.220W 16.50mmx5.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 1000pF | 8.9mm | MIL-PRF-39001 | 0.350 8.90mm | - | 500V | 6522 | General Purpose | 0.520 13.20mm | 16.5mm | 5.6mm | ROHS3 Compliant | ||
![]() CMR05F361FPDR Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.469Lx0.220W 11.90mmx5.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 360pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4722 | General Purpose | 0.402 10.20mm | 11.9mm | 5.6mm | ROHS3 Compliant | ||
![]() CMR04F131GPDR Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.382Lx0.201W 9.70mmx5.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 130pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3820 | General Purpose | 0.358 9.10mm | 9.7mm | 5.1mm | ROHS3 Compliant | ||
![]() CMR04E620FPDP Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 62pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3719 | General Purpose | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR04F361JPAR Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 100V | -55°C~150°C | Bulk | 2015 | CMR | 0.390Lx0.220W 9.90mmx5.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 360pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 100V | 3922 | General Purpose | 0.382 9.70mm | 9.9mm | 5.6mm | ROHS3 Compliant | ||
![]() CMR05E750FPDM Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.449Lx0.181W 11.40mmx4.60mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 75pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4518 | General Purpose | 0.358 9.10mm | 11.4mm | 4.6mm | ROHS3 Compliant | ||
![]() CMR05E620FPDM Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.449Lx0.169W 11.40mmx4.30mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 62pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4517 | General Purpose | 0.358 9.10mm | 11.4mm | 4.3mm | ROHS3 Compliant | ||
![]() CMR04E620GPDM Cornell Dubilier Electronics (CDE) | 5 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 62pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3719 | General Purpose | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR05F241FPDM Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.201W 11.70mmx5.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 240pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4620 | General Purpose | 0.382 9.70mm | 11.7mm | 5.1mm | ROHS3 Compliant | ||
![]() CMR04E680GPDM Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 68pF | 3.8mm | MIL-PRF-39001 | 0.150 3.80mm | - | 500V | 3719 | General Purpose | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR06F112JPDM Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.650Lx0.220W 16.50mmx5.60mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 1100pF | 8.9mm | MIL-PRF-39001 | 0.350 8.90mm | - | 500V | 6522 | General Purpose | 0.520 13.20mm | 16.5mm | 5.6mm | ROHS3 Compliant | ||
![]() CMR05F111GPDP Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.181W 11.70mmx4.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 110pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4618 | General Purpose | 0.370 9.40mm | 11.7mm | 4.6mm | ROHS3 Compliant | ||
![]() CMR05F121GPDP Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.461Lx0.181W 11.70mmx4.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 120pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4618 | General Purpose | 0.370 9.40mm | 11.7mm | 4.6mm | ROHS3 Compliant | ||
![]() CMR05E680GPDP Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.449Lx0.181W 11.40mmx4.60mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | - | 8532.29.00.20 | 68pF | 5.7mm | MIL-PRF-39001 | 0.224 5.70mm | - | 500V | 4518 | General Purpose | 0.358 9.10mm | 11.4mm | 4.6mm | ROHS3 Compliant | ||
![]() CMR04E390GPDM Cornell Dubilier Electronics (CDE) | 26 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.189W 9.40mmx4.80mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -20/+100ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | MIL-PRF-39001 | 8532.29.00.20 | 39pF | 3.8mm | - | 0.150 3.80mm | No | 500V | - | General Purpose | 0.339 8.60mm | 9.4mm | 4.8mm | ROHS3 Compliant | ||
![]() CMR04F910GPDM Cornell Dubilier Electronics (CDE) | 9 |
| Datasheet | 12 Weeks | Through Hole | Radial | NO | WIRE | Mica | 500V | -55°C~150°C | Bulk | 2015 | CMR | 0.370Lx0.201W 9.40mmx5.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | 0/+70ppm/Cel ppm/°C | Tin/Lead (Sn60Pb40) | MIL-PRF-39001 | 8532.29.00.20 | 91pF | 3.8mm | - | 0.150 3.80mm | No | 500V | - | General Purpose | 0.350 8.90mm | 9.4mm | 5.1mm | ROHS3 Compliant |