- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | Operating Temperature Range | ESR | Current - Leakage | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJC337M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | - | 2312 | 6032 | 500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.010582 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 330 uF | Capacitors | SMD/SMT | 300 mOhms | - | 11.9 uA | 0.663 A | 8% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 11.9 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | ||
![]() NOJB226M006RWJ KYOCERA | 66000 | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | 2000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | Oxicap | 0.004243 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 22 uF | Capacitors | SMD/SMT | 1.9 Ohms | - | 2.6 uA | 0.232 A | 6% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 mOhm | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.8 mm | 3.5 x 2.8 x 1.9 mm | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | ||
![]() NOJC476M010RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | 500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | Oxicap | 0.010582 oz | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 47 uF | Capacitors | SMD/SMT | 400 mOhms | - | 9.4 uA | 0.574 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | 9.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | 2.6mm | ||
![]() NOSV108M002S0050 KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | 2.5 V | - | - | -55°C ~ 125°C | - | OxiCap® NOS | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | 1000 µF | - | - | 50 mOhms | - | - | - | 18% | V | - | - | - | 50 µA | - | Low ESR | - | - | - | - | 0.148 (3.75mm) | - | - | - | ||
![]() NOME337M004R0035 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | KYOCERA AVX | - | 2917 | 7343 | 400 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.014110 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | Reel | NOM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Low ESR Multianodes | 330 uF | Capacitors | SMD/SMT | 35 mOhms | 4.4 mm | 26.4 uA | 1.217 mA | 8% | E | Niobium Oxide Capacitors | - 55 C to + 125 C | 35 mOhms | 26.4 µA | Niobium Oxide Capacitors | Low ESR Multi-anode | Niobium Oxide Capacitors | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() NOJB686M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | NOJB | KYOCERA AVX | - | 1210 | 3528 | 2000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.004243 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Low Profile Niobium Oxide Capacitor | 68 µF | Capacitors | SMD/SMT | 1.5 Ohms | - | 2.5 uA | 0.261 A | 6% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.5 Ohms | 2.5 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOSB156M006R0600 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | - | KYOCERA AVX | - | 1210 | 3528 | 2000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.003527 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Oxicap Low ESR Series Niobium Oxide Capacitor | 15 µF | Capacitors | SMD/SMT | 600 mOhms | - | 1.8 uA | 412 mA | 6% | B | Niobium Oxide Capacitors | - 55 C to + 125 C | 600 mOhms | 1.8 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJT685M010RWJ KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | NOJT | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 10 V | - | - | -55°C ~ 105°C | - | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | 6.8 µF | - | - | 2.6 Ohms | - | - | - | 6% | T | - | - | - | 1.4 µA | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() NOJB686M006RWJ KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | - | 1210 | 3528 | 2000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.004243 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 68 uF | Capacitors | SMD/SMT | 1.5 Ohms | - | 8.2 uA | 0.261 A | 20% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.5 Ohms | 8.2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJD477M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | NOJD | KYOCERA AVX | - | 2917 | 7343 | 500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.014110 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Low Profile Niobium Oxide Capacitor | 470 uF | Capacitors | SMD/SMT | 300 mOhms | - | 23.5 uA | 0.775 A | 12% | D | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 23.5 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() NOSB336M004R0600 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | - | KYOCERA AVX | - | 1210 | 3528 | 2000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.003527 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Oxicap Low ESR Series Niobium Oxide Capacitor | 33 µF | Capacitors | SMD/SMT | 600 mOhms | - | 2.6 uA | 412 mA | 6% | B | Niobium Oxide Capacitors | - 55 C to + 125 C | 600 mOhms | 2.6 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJC157M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | - | 2312 | 6032 | 500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.010582 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Low Profile Niobium Oxide Capacitor | 150 µF | Capacitors | SMD/SMT | 400 mOhms | - | 7.5 uA | 0.574 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 7.5 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | ||
![]() NOJT106M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | NOJT | KYOCERA AVX | - | 1210 | 3528 | 2500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.004243 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Low Profile Niobium Oxide Capacitor | 330 pF | Capacitors | SMD/SMT | 2.2 Ohms | - | 1 uA | 0.209 A | 6% | T | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 Ohms | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.6 mm | 1.6 x 0.81 x 0.86 | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJB106M010SWJ KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | - | 1210 | 3528 | 8000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.004243 oz | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 10 uF | Capacitors | SMD/SMT | 1 Ohms | - | 2 uA | 0.215 A | 6% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 Ohms | 2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJA226M006SWJ KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | 1206 (3216 Metric) | NOJA | KYOCERA AVX | - | 1206 | 3216 | 8000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.000952 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Low Profile Niobium Oxide Capacitor | 22 uF | Capacitors | SMD/SMT | 1.8 Ohms | - | 2.6 uA | 0.224 A | 8% | A | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.8 Ohms | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | ||
![]() NOSC476M006S0300 KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | KYOCERA AVX | - | 2312 | 6032 | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.010582 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Reel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Oxicap Low ESR Series Niobium Oxide Capacitor | 47 uF | Capacitors | SMD/SMT | 300 mOhms | - | 5.7 uA | 663 mA | 6% | C | Niobium Oxide Capacitors | - 55 C to + 125 C | 300 mOhms | 5.922 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | ||
![]() NOJD337M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | NOJD | KYOCERA AVX | - | 2917 | 7343 | 500 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.014110 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Low Profile Niobium Oxide Capacitor | 330 uF | Capacitors | SMD/SMT | 300 mOhms | - | 26.4 uA | 0.775 A | 8% | D | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 26.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() NOSC686M002S0200 KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | KYOCERA AVX | - | 2312 | 6032 | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.010582 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Oxicap Low ESR Series Niobium Oxide Capacitor | 68 uF | Capacitors | SMD/SMT | 200 mOhms | - | 3.4 uA | 812 mA | 6% | C | Niobium Oxide Capacitors | - 55 C to + 125 C | 200 mOhms | 3.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | ||
![]() NOJT336M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJT | KYOCERA AVX | 20% | 1210 | 3528 | 2500 | Johnson Controls | VH7243LT+3003E | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.004243 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 33 uF | Capacitors | SMD/SMT | 2 Ohms | - | 2.6 uA | 0.219 A | 14% | T | Niobium Oxide Capacitors | - 55 C to + 105 C | 2000 mOhm | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.8 mm | 1.2 mm | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | ||
![]() NOJC686M002SWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | 3000 | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | Oxicap | 0.010582 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 68 uF | Capacitors | SMD/SMT | 500 mOhms | - | 3.4 uA | 0.514 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.5 mOhm | 3.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - |