- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Weight | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Timing Range | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Current | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Protections | Tool Type | Terminal Type | Product Type | Operating Temperature Range | ESR | Current - Leakage | Depth Behind Panel | Dimensions - Overall | Mode of Operation | Product | Lamp Type | Features | Power - Cooling | Heat Transfer Type | Fan Location | Product Category | Contacts | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSA106M006R1000 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | ± 20% | 1206 | 3216 | - | 2000 | - | - | - | Cutler Hammer, Div of Eaton Co | M22-DL-G-K20-230G | - | + 125 C | KYOCERA AVX | - 55 C | - | - | - | - | Momentary | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.000952 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | - | 10 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 Ohms | - | - | - | - | 1.2 uA | 300 mA | - | 6% | A | - | - | - | - | Fingersafe Screw | Niobium Oxide Capacitors | - 55 C to + 125 C | 1ohm | 1.2 µA | 1.77 | - | - | Niobium Oxide Capacitors | LED | Low ESR | - | - | - | Niobium Oxide Capacitors | 2NO | 3.2mm | 1.6mm | IP67, IP69K | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | - | ||
![]() NOSD477M004R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 (7343 Metric) | - | - | - | CSA, IEC, UL | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 500 | - | - | - | ABB | XT4HU4150JFF000XXX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | Panel | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.014110 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | - | 470 uF | Capacitors | - | - | - | 150 A | - | SMD/SMT | - | - | - | - | 100 mOhms | - | - | - | - | 37.6 uA | 1.342 A | - | 12% | D | - | - | Motor | - | Bolt-On | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.1 mOhm | 37.6 µA | - | - | - | Niobium Oxide Capacitors | - | Low ESR | - | - | - | Niobium Oxide Capacitors | - | 4.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() NOSA106M006R0800 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | - | - | 1206 (3216 Metric) | - | - | - | CE, cULus | - | KYOCERA AVX | 20% | 1206 | 3216 | - | 2000 | - | - | - | Altech | 1C03DL | - | + 125 C | KYOCERA AVX | - 55 C | - | DIN Rail | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.000952 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | NOS | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | 0.3 A | - | SMD/SMT | - | - | - | - | 800 mOhms | - | - | - | - | 1.2 uA | 335 mA | - | 6% | A | - | - | Branch Circuit | - | Box Clamp / Ring Tongue | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.8 mOhm | 1.2 µA | - | - | - | Niobium Oxide Capacitors | - | Low ESR | - | - | - | Niobium Oxide Capacitors | - | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | 1.6mm | - | - | - | ||
![]() NOJB476M004RWJ KYOCERA | In Stock | - | - | - | Direct Mount;Tube Mount | 1210 (3528 metric) | - | - | - | - | 1210 (3528 Metric) | - | - | - | - | NOJB | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 2000 | - | - | - | Square D | 279510 | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.004243 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 47µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.6 Ohms | - | - | - | - | 3.8 uA | 0.252 A | - | 6% | B | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6ohm | 3.8 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 3.5mm | 2.8mm | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() NOJY107M006RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | 2917 (7343 Metric) | - | - | - | - | NOJY | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 1000 | - | - | - | Murrelektronik | 32019 | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 100µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 400 mOhms | - | - | - | - | 12 uA | 0.245 A | - | 6% | Y | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4ohm | 12 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 7.3mm | 4.3mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | - | - | ||
![]() NOJB156M010RWJ KYOCERA | In Stock | - | - | - | Surface | 1210 (3528 metric) | - | - | - | - | 1210 (3528 Metric) | - | - | - | CE, cULus | NOJB | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 2000 | - | - | - | Macromatic | THR-14162-36 | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Yes | - | 10 | Oxicap | 0.004243 oz | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | 0.250 in Flat Blade | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 15µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 2 Ohms | - | - | - | - | 3 uA | 0.226 A | - | 6% | B | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2ohm | 3 µA | - | - | On/Off Delay | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | SPDT | 3.5mm | 2.8mm | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() NOJB226M010RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | 1210 (3528 Metric) | - | - | - | UL;CSA | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | - | 2000 | - | - | NYLON | Thomas & Betts | BGA400-6-40 | - | + 105 C | KYOCERA AVX | - 55 C | - | Set Screw | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.004243 oz | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | Aluminum | - | - | 22 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.8 Ohms | - | - | - | - | 4.4 uA | 0.238 A | - | 6% | B | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.8 mOhm | 4.4 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 2.8 mm | 3.5 x 2.8 x 1.9 mm | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() NOJA475M006RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 3216-18 | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | NOJA | KYOCERA AVX | 20% | 1206 | 3216 | 3.2 x 1.6 x 1.6mm | 2000 | - | - | - | International Rectifier | - | - | +105°C | KYOCERA AVX | -55°C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.000952 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | 1.6mm | - | - | - | SMD/SMT | - | - | 1.1mm | - | 3.2 Ohms | - | - | - | 6.3V dc | 1.1 μA | 0.168 A | - | 6% | A | - | - | - | - | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 3.1 mOhm | 1.1 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | 1.6mm | - | - | - | ||
![]() NOJB476M006RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 3528-21 | - | - | - | - | 1210 (3528 Metric) | - | - | - | - | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 2000 | - | - | - | Miscellaneous | - | - | +105°C | KYOCERA AVX | -55°C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.004243 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 47 uF | Capacitors | - | 2.8mm | - | - | - | SMD/SMT | - | - | 1.4mm | - | 800 mOhms | - | - | - | 6.3V dc | 5.6 μA | 0.252 A | - | 6% | B | - | - | - | - | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 mOhm | 5.6 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 2.8 mm | 3.5 x 2.8 x 1.9 mm | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() NOJD477M004RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | 2917 (7343 Metric) | Vinyl | - | - | - | NOJD | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 500 | - | - | - | Brady | 119851 | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.014110 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | 470µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 300 mOhms | - | - | - | - | 37.6 uA | 0.775 A | - | 12% | D | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.3ohm | 37.6 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 7.3mm | 4.3mm | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() NOJE337M006RWJ KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | 2917 (7343 Metric) | - | - | - | - | NOJE | KYOCERA AVX | 20% | 2917 | 7343 | - | 400 | - | - | - | KYOCERA AVX | - | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 300 mOhms | - | - | - | - | 39.6 uA | 0.812 A | - | 12% | E | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.3 mOhm | 39.6 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | 4.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | - | ||
![]() NBME227M006CBSB0700 Cosel | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | - | NIOBIUM | - | - | - | - | - | - | - | - | - | - | AVX CORP | - | - | NBME227M006CBSB0700 | NBM | - | - | - | - | - | 85 °C | -55 °C | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.18 | - | Yes | - | - | - | - | - | - | - | - | - | NBM | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 8532.29.00.40 | 220 µF | - | BULK | - | compliant | - | MIL-PRF-55365 | - | - | - | - | SPECIAL CAPACITOR | - | - | 6 V | 2917 | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOJD337M006SWJ KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 (7343 Metric) | - | - | - | - | NOJD | KYOCERA AVX | - | 2917 | 7343 | - | 2500 | - | - | - | KYOCERA AVX | - | - | + 105 C | PEI-Genesis | - 55 C | Yes | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Details | - | - | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | - | 330 µF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 300 mOhms | - | - | - | - | 39.6 uA | 0.775 A | - | 10% | D | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 39.6 µA | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | Niobium Oxide Capacitors | - | - | - | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOSE337M006R0080 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 (7343 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 400 | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Last Time Buy | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 80 mOhms | - | - | - | - | 39.6 uA | 1.573 A | - | 12% | E | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.08 mOhm | 39.6 µA | - | - | - | Niobium Oxide Capacitors | - | Low ESR | - | - | - | Niobium Oxide Capacitors | - | 4.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NP30--2498-00 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 lbs (1kg) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 50°C | - | Tunnel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | 115mm L x 84mm W x 142mm H | - | - | - | - | 27W | Air to Air | Cold Side / Warm Side | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOSW336M006R0250 KYOCERA | In Stock | - | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | 1000 | - | - | - | KYOCERA AVX | - | - | + 125 C | KYOCERA AVX | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | Details | - | - | Oxicap | 0.010582 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 155°C | Tape & Reel (TR) | CF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | - | - | Active | 2 | - | - | 0/ -400ppm/°C | Oxicap Low ESR Series Niobium Oxide Capacitor | 27 Ohms | - | - | - | Carbon Film | 0.25W, 1/4W | - | 33 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | 250 mOhms | -- | - | - | - | 4 uA | 657 mA | - | 6% | W | - | - | - | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.25 mOhm | 4 µA | - | - | - | Niobium Oxide Capacitors | - | Flame Retardant Coating, Safety | - | - | - | Niobium Oxide Capacitors | - | 3.2 mm | 6 x 3.2 x 1.5 mm | - | 1.5 mm | -- | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NBME477M004CRSB0700 Cosel | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | - | NIOBIUM | 0.706 lb (320.24g) | - | - | - | - | - | - | - | - | -- | AVX CORP | - | AVX Corporation | NBME477M004CRSB0700 | NBM | - | - | - | - | - | 85 °C | -55 °C | - | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | - | - | 5.38 | - | Yes | - | - | - | - | - | - | - | - | - | 890 | - | - | e3 | Yes | Obsolete | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | 8532.29.00.40 | 470 µF | - | TR, 7 INCH | - | compliant | - | MIL-PRF-55365 | - | - | - | - | SPECIAL CAPACITOR | - | - | 4 V | 2917 | - | - | - | - | - | - | 20% | 20% | - | Capacitance Meter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOJA226M006RWJV KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | NOJA | KYOCERA AVX | - | - | - | - | 2000 | - | - | - | KYOCERA AVX | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | Details | - | - | Oxicap | - | 6.3 V | - | - | - | -55°C ~ 105°C | Cut Tape | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | 1.8 Ohms | - | - | - | - | - | - | - | 8% | A | - | - | - | - | - | Niobium Oxide Capacitors | - | - | 2.6 µA | - | - | - | - | - | - | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() NOJB107M004RWJV KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 1210 (3528 Metric) | Steel | - | - | - | NOJB | KYOCERA AVX | - | - | - | - | 2000 | - | - | - | KYOCERA AVX | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Details | - | - | Oxicap | - | 4 V | - | - | - | -55°C ~ 105°C | - | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 µF | Capacitors | - | - | - | - | - | - | - | - | - | - | 1.4 Ohms | - | - | - | - | - | - | - | 16% | B | - | - | - | - | - | Niobium Oxide Capacitors | - | - | 8 µA | - | - | - | - | - | - | - | - | - | Niobium Oxide Capacitors | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | ||
![]() NOJV477M006RWJ KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | - | 2 | 2924 (7361 Metric) | - | Niobium Oxide | - | - | NOJV | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Compliant | - | - | - | - | 6.3 V | 6.3 V | - | 6.3 V | -55°C ~ 105°C | Tape & Reel (TR) | OxiCap® NOJ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | - | - | SMD/SMT | - | - | - | - | - | 105 °C | -55 °C | - | - | - | 470 µF | - | - | 6.1 mm | - | - | - | - | 7361 | 2924 | - | - | 300 mΩ | - | - | - | - | 56.4 µA | 1 A | - | 12 % | V | - | - | - | - | - | - | - | - | 56.4 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 mm | 3.7592 mm | 7.3 mm | 6.1 mm | - | No | No SVHC | Lead Free |