- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | Operating Temperature Range | ESR | Current - Leakage | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJW686M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJW | KYOCERA AVX | 2312 | 6032 | 1000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 68 uF | Capacitors | SMD/SMT | 400 mOhms | 5.4 uA | 0.52 A | 6% | W | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 5.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | ||
![]() NOJV108M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 metric) | 2924 (7361 Metric) | NOJV | KYOCERA AVX | 2924 | 7361 | 400 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Oxicap | 0.029277 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | NOJ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | Low Profile Niobium Oxide Capacitor | 1000 uF | Capacitors | SMD/SMT | 300 mOhms | 50 uA | 1 A | 16% | V | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 50 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.8 mm | 0.148 (3.75mm) | 7.3 mm | 6.1 mm | ||
![]() NOJA336M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | NOJA | KYOCERA AVX | 1206 | 3216 | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Low Profile Niobium Oxide Capacitor | 33 µF | Capacitors | SMD/SMT | 1.7 Ohms | 2.6 uA | 0.23 A | 10% | A | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.7 Ohms | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | ||
![]() NOJB226M006SWJ KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | 1210 | 3528 | 8000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.004243 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 22 uF | Capacitors | SMD/SMT | 1.9 Ohms | 2.6 uA | 0.232 A | 6% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 Ohms | 2.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | ||
![]() NOJS226M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | 1206 (3216 Metric) | NOJS | KYOCERA AVX | 1206 | 3216 | 2500 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | Reel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Low Profile Niobium Oxide Capacitor | 22 uF | Capacitors | SMD/SMT | 1.9 Ohms | 1 uA | 0.203 A | 8% | S | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 Ohms | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.2 mm | 0.047 (1.20mm) | 3.2 mm | 1.6 mm | ||
![]() NOSY227M004R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | KYOCERA AVX | 2917 | 7343 | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.014110 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | Reel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Oxicap Low ESR Series Niobium Oxide Capacitor | 220 uF | Capacitors | SMD/SMT | 100 mOhms | 17.6 uA | 1.225 A | 10% | Y | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | 17.6 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | ||
![]() NOJB107M006RWB KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | 1210 | 3528 | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.004243 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 100 uF | Capacitors | SMD/SMT | 400 mOhms | 60 uA | 0.505 A | 20% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 60 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | ||
![]() NOJC157M006SWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | 2312 | 6032 | 3000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 150 uF | Capacitors | SMD/SMT | 400 mOhms | 18 uA | 0.574 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 18 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | ||
![]() NOSE687M002S0060 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2917 (7343 Metric) | - | KYOCERA AVX | 2917 | 7343 | 1500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.014110 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Oxicap Low ESR Series Niobium Oxide Capacitor | 680 µF | Capacitors | SMD/SMT | 60 mOhms | 34 uA | 1.817 A | 14% | E | Niobium Oxide Capacitors | - 55 C to + 125 C | 60 mOhms | 34 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | ||
![]() NOJB226M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | NOJB | KYOCERA AVX | 1210 | 3528 | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.003527 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Low Profile Niobium Oxide Capacitor | 22 uF | Capacitors | SMD/SMT | 1.9 Ohms | 1.8 uA | 0.232 A | 6% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 Ohms | 1.8 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | ||
![]() NOJA156M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | 1206 (3216 Metric) | NOJA | KYOCERA AVX | 1206 | 3216 | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Low Profile Niobium Oxide Capacitor | 15 uF | Capacitors | SMD/SMT | 2 Ohms | 1.2 uA | 0.212 A | 6% | A | Niobium Oxide Capacitors | - 55 C to + 105 C | 2 Ohms | 1.2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | ||
![]() NOJF227M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 2312 (6032 Metric) | NOJF | KYOCERA AVX | 2312 | 6032 | 1000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Low Profile Niobium Oxide Capacitor | 220 µF | Capacitors | SMD/SMT | 400 mOhms | 17.6 uA | 0.548 A | 10% | F | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 17.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2 mm | 0.079 (2.00mm) | 6 mm | 3.2 mm | ||
![]() NLJA226M010R4000 KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | 1206 | 3216 | 2000 | KYOCERA AVX | + 105 C | - | - 55 C | - | - | - | - | OxiCap | 0.000571 oz | - | 10 VDC | 10 V | - | - | NLJ | - | 20 % | Niobium Oxide Capacitors High CV Consumer Series | 22 uF | Capacitors | SMD/SMT | - | 22 uA | 150 mA | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 4 Ohms | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() NLJG226M010R3000 KYOCERA | In Stock | - | - | - | 1206 (3216 metric) | - | - | KYOCERA AVX | 1206 | 3216 | 2500 | KYOCERA AVX | + 105 C | - | - 55 C | - | - | - | - | OxiCap | 0.000571 oz | - | 10 VDC | 10 V | - | - | NLJ | - | 20 % | Niobium Oxide Capacitors High CV Consumer Series | 22 uF | Capacitors | SMD/SMT | - | 22 uA | 167 mA | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 3 Ohms | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() NOJE477M006RWB KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | NOJE | KYOCERA AVX | 2917 | 7343 | 400 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.014110 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Reel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | 470 uF | Capacitors | SMD/SMT | 75 mOhms | 56.4 uA | - | 16% | E | Niobium Oxide Capacitors | - | 75 mOhms | 56.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | ||
![]() NOJA475M010RWJV KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | 1206 (3216 Metric) | NOJA | KYOCERA AVX | 1206 | 3216 | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | 4.7 uF | Capacitors | SMD/SMT | 3.1 Ohms | 1 uA | - | 6% | A | Niobium Oxide Capacitors | - | 3.1 Ohms | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | ||
![]() NOJW107M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJW | KYOCERA AVX | 2312 | 6032 | 1000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 100 uF | Capacitors | SMD/SMT | 400 mOhms | 3.6 uA | 0.52 A | 6% | W | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 3.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | ||
![]() NOJC476M006SWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | NOJC | KYOCERA AVX | 2312 | 6032 | 3000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Low Profile Niobium Oxide Capacitor | 47 uF | Capacitors | SMD/SMT | 500 mOhms | 5.7 uA | 0.514 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 105 C | 500 mOhms | 5.7 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | ||
![]() NOSC157M004R0090 KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | KYOCERA AVX | 2312 | 6032 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Oxicap Low ESR Series Niobium Oxide Capacitor | 150 uF | Capacitors | SMD/SMT | 90 mOhms | 12 uA | 1.211 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 125 C | 90 mOhms | 12 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | ||
![]() NOSC157M002R0065 KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | KYOCERA AVX | 2312 | 6032 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | Oxicap Low ESR Series Niobium Oxide Capacitor | 150 uF | Capacitors | SMD/SMT | 65 mOhms | 7.5 uA | 1.425 A | 6% | C | Niobium Oxide Capacitors | - 55 C to + 125 C | 65 mOhms | 7.6 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm |