- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | ECCN Code | Type | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | ESR | Current - Leakage | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJC686M010RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | 500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.010582 oz | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | 68 uF | Capacitors | - | - | SMD/SMT | - | 500 mOhms | - | - | - | 13.6 uA | 0.514 A | 12% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 500 mOhms | 13.6 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | ||
![]() NOJD157M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | NOJD | KYOCERA AVX | - | 2917 | 7343 | 500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | 150 uF | Capacitors | - | - | SMD/SMT | - | 300 mOhms | - | - | - | 12 uA | 0.775 A | 6% | D | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 300 mOhms | 12 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | ||
![]() NOSD157M006R0050 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | 500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | 150 uF | Capacitors | - | - | SMD/SMT | - | 50 mOhms | - | - | - | 18 uA | 1.897 A | 6% | D | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 50 mOhms | 18 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | ||
![]() NLJT476M006R1600 KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | 1210 (3528 Metric) | - | - | KYOCERA AVX | - | 1210 | 3528 | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | OxiCap | 0.004243 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | NLJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Niobium Oxide Capacitors High CV Consumer Series | - | 47 uF | Capacitors | - | - | SMD/SMT | - | 1.6 Ohms | 1.4 mm | - | - | 28.2 uA | 98 mA | - | T | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | 28.2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | ||
![]() NOSY337M002R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | 330 uF | Capacitors | - | - | SMD/SMT | - | 100 mOhms | - | - | - | 16.5 uA | 1.225 A | 10% | Y | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | 16.5 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | ||
![]() NOJE687M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | NOJE | KYOCERA AVX | 20% | 2917 | 7343 | 400 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | 680 uF | Capacitors | - | - | SMD/SMT | - | 300 mOhms | - | - | - | 34 uA | 0.812 A | 14% | E | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.3 mOhm | 34 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 4.3 mm | 7.3 x 4.3 x 4.1 mm | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | ||
![]() NOJC157M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | 500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.010582 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | 150 uF | Capacitors | - | - | SMD/SMT | - | 400 mOhms | - | - | - | 5.4 uA | 0.574 A | 8% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 5.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | ||
![]() NOJS156M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | - | NOJS | KYOCERA AVX | - | 1206 | 3216 | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.000952 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | 15 µF | Capacitors | - | - | SMD/SMT | - | 2 Ohms | - | - | - | 1 uA | 0.197 A | 8% | S | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2 Ohms | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.2 mm | 0.047 (1.20mm) | 3.2 mm | 1.6 mm | ||
![]() NOJE477M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2917 (7343 Metric) | - | NOJE | - | 20% | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | OxiCap® NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | 470 uF | - | - | - | - | - | 300 mOhms | - | - | - | - | - | 12% | E | - | - | - | - | 0.3 mOhm | 37.6 µA | - | - | - | 4.3 mm | 7.3 x 4.3 x 4.1 mm | - | 0.169 (4.30mm) | - | - | ||
![]() NOJF157M006RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 2312 (6032 Metric) | - | NOJF | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | OxiCap® NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | 150 µF | - | - | - | - | - | 400 mOhms | - | - | - | - | - | 8% | F | - | - | - | - | - | 18 µA | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | ||
![]() NOJW476M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 metric) | 2312 (6032 Metric) | - | NOJW | KYOCERA AVX | - | 2312 | 6032 | 1000 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.010582 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | Low Profile Niobium Oxide Capacitor | - | 47 uF | Capacitors | - | - | SMD/SMT | - | 500 mOhms | - | - | - | 3.8 uA | 0.465 A | 6% | W | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 500 mOhms | 3.8 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | ||
![]() NOJB686M002RWJ KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | 2000 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.004243 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | 68 µF | Capacitors | - | - | SMD/SMT | - | 1.5 Ohms | - | - | - | 3.4 uA | 0.261 A | 6% | B | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.5 Ohms | 3.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | ||
![]() NOSV477M006S0075 KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 125°C | - | OxiCap® NOS | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | 470 µF | - | - | - | - | - | 75 mOhms | - | - | - | - | - | 12% | V | - | - | - | - | - | 56.4 µA | - | Low ESR | - | - | - | - | 0.148 (3.75mm) | - | - | ||
![]() NOSV687M004S0075 KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 metric) | 2924 (7361 Metric) | - | - | KYOCERA AVX | 20% | 2924 | 7361 | 1500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.029277 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | Reel | NOS | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | 680 uF | Capacitors | - | - | SMD/SMT | - | 75 mOhms | - | - | - | 54.4 uA | 2 A | 14% | V | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.075 mOhm | 54.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 6.1 mm | 7.3 x 6.1 x 3.45 mm | 3.55 mm | 0.148 (3.75mm) | 7.3 mm | 6.1 mm | ||
![]() NOJP106M004RWJ KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | - | NOJP | KYOCERA AVX | - | 0805 | 2012 | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.000194 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.081 L x 0.053 W (2.05mm x 1.35mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | 10 µF | Capacitors | - | - | SMD/SMT | - | 4.5 Ohms | - | - | - | 1 uA | 0.126 A | 20% | P | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 4.5 Ohms | 1 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 2.05 mm | 1.35 mm | ||
![]() NOJT476M001RWJ KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 1210 (3528 Metric) | - | NOJT | KYOCERA AVX | - | 1210 | 3528 | 2500 | - | KYOCERA AVX | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.004243 oz | 1.8 V | 1.8 VDC | 1.8 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | 47 µF | Capacitors | - | - | SMD/SMT | - | 1.6 Ohms | - | - | - | 1.7 uA | 0.231 A | 10% | T | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | 1.7 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | ||
![]() NOSD227M004R0040 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | 500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 4 V | 4 VDC | 4 V | -55°C ~ 125°C | Reel | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | 220 µF | Capacitors | - | - | SMD/SMT | - | 40 mOhms | - | - | - | 17.6 uA | 2.121 A | 6% | D | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 40 mOhms | 17.6 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | ||
![]() NLJG226M010R3000 Kyocera AVX | In Stock | - | - | - | 1206 (3216 metric) | - | NIOBIUM | - | - | - | 1206 | 3216 | 2500 | AVX CORP | - | NLJG226M010R3000 | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | SMT | Active | - | 5.83 | - | Yes | OxiCap | 0.000571 oz | - | 10 VDC | 10 V | - | - | NLJ | - | 20 % | EAR99 | Niobium Oxide Capacitors High CV Consumer Series | 8532.29.00.40 | 22 uF | - | TR, 7 Inch | compliant | SMD/SMT | SPECIAL CAPACITOR | - | - | 10 V | 1206 | 22 uA | 167 mA | - | - | 20% | 20% | - | - 55 C to + 105 C | 3 Ohms | - | Niobium Oxide Capacitors | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | ||
![]() NOJW336M006RWJ KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | 2312 (6032 Metric) | - | NOJW | KYOCERA AVX | - | 2312 | 6032 | 1000 | - | Mencom | - | + 105 C | KYOCERA AVX | - 55 C | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.010582 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Reel | OxiCap® NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | Low Profile Niobium Oxide Capacitor | - | 33 µF | Capacitors | - | - | SMD/SMT | - | 500 mOhms | - | - | - | 4 uA | 0.465 A | 6% | W | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 500 mOhms | 4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | ||
![]() NOME337M006S0023 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 1500 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | Oxicap | 0.014110 oz | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Reel | NOM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Low ESR Multianodes | - | 330 uF | Capacitors | - | - | SMD/SMT | - | 23 mOhms | 4.4 mm | - | - | 39.6 uA | 1.501 mA | 6% | E | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.023 mOhm | 39.6 µA | Niobium Oxide Capacitors | Low ESR Multi-anode | Niobium Oxide Capacitors | 4.3 mm | 7.3 x 4.3 x 4.1 mm | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm |