- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Body Material | Backshell Material, Plating | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Shell Size, MIL | Dissipation Factor | Manufacturer Size Code | Cable Opening | Terminal Type | Product Type | Operating Temperature Range | ESR | Current - Leakage | Product | Connection Type | Features | Product Category | Product Length | Product Width | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSE337M006S0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | 2917 (7343 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | 1500 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | Reel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 mOhms | - | - | 39.6 uA | 1.407 A | - | 12% | E | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 100 mOhms | 41.58 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() NOJC227M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | - | - | - | 500 | KYOCERA AVX | - | + 105 C | - | PEI-Genesis | - 55 C | - | Bulk | - | Active | - | Details | Oxicap | 0.010582 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | * | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 400 mOhms | - | - | 17.6 uA | 0.574 A | - | 8% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 17.6 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | - | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOSA106M008R2200V KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 1206 | 3216 | - | - | - | 2000 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | Oxicap | 0.000952 oz | 8 V | - | 8 VDC | 8 V | -55°C ~ 125°C | MouseReel | OxiCap® NOS | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 10 µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2.2 Ohms | - | - | 1.6 uA | 202 mA | - | 10% | A | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 2.2 Ohms | 1.6 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() NOJC476M010SWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | - | - | - | 3000 | IDEC | LB6MK-2ST1VB-5H | + 105 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | Oxicap | 0.010582 oz | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 400 mOhms | 2.9 mm | - | 9.4 uA | 0.574 A | - | 6% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | 9.4 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOSC686M006R0075 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 2312 | 6032 | - | - | - | 500 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.010582 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 68 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 75 mOhms | - | - | 8.2 uA | 1.327 A | - | 6% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 75 mOhms | 8.2 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOSW686M002R0150 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 2312 | 6032 | - | - | - | 1000 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.010582 oz | 2.5 V | - | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | OxiCap® NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 68 µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 150 mOhms | - | - | 3.4 uA | 849 mA | - | 6% | W | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 150 mOhms | 3.4 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 1.5 mm | 0.059 (1.50mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOJD337M006RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | 2917 (7343 Metric) | - | - | - | - | - | NOJD | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | - | 500 | Miscellaneous | - | + 105 C | - | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 330µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 300 mOhms | - | - | 39.6 uA | 0.775 A | - | 10% | D | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.3ohm | 39.6 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 7.3mm | 4.3mm | - | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | 2.9mm | - | - | - | ||
![]() NOJA156M006RWJ KYOCERA | In Stock | - | - | - | - | Front Mount | 1206 (3216 metric) | - | 12 | - | 1206 (3216 Metric) | - | - | - | - | UL | NOJA | KYOCERA AVX | ± 20% | 1206 | 3216 | - | - | - | 2000 | Turck | U99-10076 | + 105 C | 300 VAC, 300 VDC | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | Oxicap | 0.000952 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 15µF | - | Capacitors | - | - | - | - | - | 6 A | - | - | SMD/SMT | - | - | - | 2 Ohms | - | - | 1.8 uA | 0.212 A | - | 8% | A | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2ohm | 1.8 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 3.2mm | 1.6mm | IP67 | 1.8 mm | 0.071 (1.80mm) | 2 m | 1.6 mm | - | 1.6mm | - | - | - | ||
![]() NOSC107M004R0070 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | 3 | - | 2312 (6032 Metric) | - | - | Nylon | - | - | - | KYOCERA AVX | ± 20% | 2312 | 6032 | - | - | - | 500 | Turck | U0112-35 | + 125 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | Oxicap | 0.010582 oz | 4 V | - | 4 VDC | 120 VAC | -55°C ~ 125°C | MouseReel | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 100µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 mOhms | - | - | 8 uA | 1.373 A | - | 6% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.07ohm | 8 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | 6mm | 3.2mm | IP67 | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | 2.6mm | - | - | - | ||
![]() NOJA475M010RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | NOJA | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 3.2 x 1.6 x 1.6mm | 2000 | Miscellaneous | - | +105°C | - | KYOCERA AVX | -55°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | Oxicap | 0.000952 oz | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 4.7 uF | - | Capacitors | - | - | - | - | 1.6mm | - | - | - | SMD/SMT | - | - | 1.1mm | 3.1 Ohms | - | 10V dc | 1 μA | 0.17 A | - | 6% | A | - | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 3.1 mOhm | 1 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | - | 1.6mm | - | - | - | ||
![]() NOJB107M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | 1210 (3528 Metric) | - | - | - | - | - | NOJB | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 2000 | Turck | - | + 105 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | Oxicap | 0.004243 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.4 Ohms | - | - | 8 uA | 0.27 A | - | 16% | B | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.4 mOhm | 8 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 2.8 mm | 3.5 x 2.8 x 1.9 mm | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | ||
![]() NOJA106M010RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | NOJA | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 3.2 x 1.6 x 1.6mm | 2000 | Johnson Controls | VG7271ET+433GGA | +105°C | - | KYOCERA AVX | -55°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | Oxicap | 0.000952 oz | 10 V | - | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | OxiCap® NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | 1.6mm | - | - | - | SMD/SMT | - | - | 1.1mm | 2.2 Ohms | - | 10V dc | 2 μA | 0.202 A | - | 6% | A | - | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 2.2 mOhm | 2 µA | Niobium Oxide Capacitors | Sweat | - | Niobium Oxide Capacitors | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | - | 1.6mm | - | - | - | ||
![]() NOSD107M006R0080 KYOCERA | In Stock | - | - | - | - | Surface Mount | 7343-31 | - | - | - | 2917 (7343 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | 7.3 x 4.3 x 2.9mm | 500 | NTE Electronics | TIP146 | +125°C | - | KYOCERA AVX | -55°C | Yes | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.014110 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 125°C | MouseReel | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 100µF | - | Capacitors | - | - | - | - | 4.3mm | - | - | - | SMD/SMT | - | - | - | 80 mOhms | - | 6.3V dc | 12 μA | 1.5 A | - | 6% | D | - | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 125 C | 80 mOhms | 12 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | - | - | - | - | - | ||
![]() NOSB107M001R0350 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 1210 (3528 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | - | 2000 | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.003527 oz | 1.8 V | - | 1.8 VDC | 1.8 V | -55°C ~ 125°C | Reel | OxiCap® NOS | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 100 µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 350 mOhms | - | - | 3.6 uA | 540 mA | - | 6% | B | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 350 mOhms | 3.6 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() NOJB107M006RWJ KYOCERA | In Stock | - | - | - | - | Panel Mount | 1411 (3528 Metric), 1210 | Bulkhead - Front Side Nut | - | Composite | 1210 (3528 Metric) | - | Thermoplastic | - | - | - | CTV07RW | KYOCERA AVX | 20% | 1210 | 3528 | Gold | Copper Alloy | - | 2000 | KYOCERA AVX | - | + 105 C | - | Amphenol Aerospace Operations | - 55 C | - | Bulk | Composite | Active | - | Details | Oxicap | 0.004243 oz | 6.3 V | - | 6.3 VDC | - | -65°C ~ 175°C | MouseReel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Crimp | Receptacle, Male Pins | Low Profile Niobium Oxide Capacitor | - | 8 | - | - | Olive Drab | Aviation, Marine, Military | 100 uF | Threaded | Capacitors | - | D | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 13-8 | SMD/SMT | - | - | - | 1.7 Ohms | - | - | 60 uA | 0.245 A | - | 20% | B | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.7 mOhm | 60 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 2.8 mm | 3.5 x 2.8 x 1.9 mm | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 100.0µin (2.54µm) | - | - | - | - | ||
![]() NOSD337M002R0035 KYOCERA | In Stock | - | - | Production (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 2917 (7343 metric) | - | 2 | - | 2917 (7343 Metric) | Tantalum | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | 500 | KYOCERA AVX | - | + 125 C | - | PEI-Genesis | - 55 C | Yes | Bulk | - | Active | - | Compliant | Oxicap | 0.014110 oz | 2.5 V | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | - | Oxicap Low ESR Series Niobium Oxide Capacitor | 35 mΩ | - | 125 °C | -55 °C | - | - | 330 µF | - | Capacitors | - | - | - | - | 4.3 mm | - | - | - | SMD/SMT | 7343 | 2917 | - | 35 mΩ | - | - | 16.5 µA | 2.268 A | - | 6 % | D | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 35 mOhms | 16.5 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 3.1 mm | 3.0988 mm | 7.3 mm | 4.3 mm | - | - | - | No | No SVHC | ||
![]() NOJC336M006RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | - | - | - | 500 | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.010582 oz | 6.3 V | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | * | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 33 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 500 mOhms | - | - | 4 uA | 0.514 A | - | 6% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.5 mOhm | 4 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOJV687M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2924 (7361 metric) | - | - | - | 2924 (7361 Metric) | - | - | - | - | - | NOJV | KYOCERA AVX | 20% | 2924 | 7361 | - | - | - | 400 | KYOCERA AVX | - | + 105 C | - | Glenair | - 55 C | Yes | Retail Package | - | Active | - | Details | Oxicap | 0.035519 oz | 4 V | - | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 680 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 300 mOhms | - | - | 54.4 uA | 1 A | - | 14% | V | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.3 mOhm | 54.4 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | 6.1 mm | 7.3 x 6.1 x 3.45 mm | - | 3.8 mm | 0.148 (3.75mm) | 7.3 mm | 6.1 mm | - | - | - | - | - | ||
![]() NOJC227M001RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | - | 2312 (6032 Metric) | - | - | - | - | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | - | - | - | 500 | KYOCERA AVX | - | + 105 C | - | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | Oxicap | 0.010582 oz | 1.8 V | - | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 400 mOhms | - | - | 8 uA | 0.574 A | - | 8% | C | - | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 400 mOhms | 8 µA | Niobium Oxide Capacitors | - | - | Niobium Oxide Capacitors | - | - | - | 2.8 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOSB226M008R1800 KYOCERA | In Stock | - | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 1210 (3528 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | - | 2000 | KYOCERA AVX | - | + 125 C | - | Glenair | - 55 C | - | Retail Package | - | Active | - | Details | Oxicap | 0.003527 oz | 8 V | - | 8 VDC | 8 V | -55°C ~ 125°C | Reel | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | - | - | 22 µF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.8 Ohms | - | - | 3.5 uA | 238 mA | - | 10% | B | - | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 1.8 Ohms | 3.52 µA | Niobium Oxide Capacitors | - | Low ESR | Niobium Oxide Capacitors | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | - |