- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Impedance Tolerance | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Impedance | Dissipation Factor | Manufacturer Size Code | Product Type | Operating Temperature Range | ESR | Current - Leakage | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJD107M010RWB KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | NOJD | KYOCERA AVX | 20% | 2917 | 7343 | 500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Oxicap | 0.014110 oz | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | - | OxiCap® NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | 150 mOhms | - | - | 20 uA | 1.095 A | - | 12% | D | Niobium Oxide Capacitors | - 55 C to + 105 C | 150 mOhm | 20 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 4.3 mm | 2.9 mm | 3.1 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOJT476M002RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | 1210 (3528 Metric) | - | NOJT | KYOCERA AVX | - | 1210 | 3528 | 2500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.004243 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | Reel | - | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | 1.6 Ohms | - | - | 2.4 uA | 0.225 A | - | 10% | T | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | 2.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() NOJA106M006SWJV KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Reel | - | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | 2.2 Ohms | - | - | 1.2 uA | - | - | 6% | A | Niobium Oxide Capacitors | - | 2.2 Ohms | 1.2 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NOJC157M006RWJV KYOCERA | In Stock | - | - | - | - | - | 2312 (6032 metric) | - | - | - | - | - | KYOCERA AVX | - | 2312 | 6032 | 500 | - | KYOCERA AVX | + 105 C | - | - 55 C | Yes | - | - | Details | Oxicap | 0.010582 oz | - | 6.3 VDC | - | - | MouseReel | - | NOJ | - | 20 % | - | - | - | - | - | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 18 uA | - | - | - | - | Niobium Oxide Capacitors | - | 400 mOhms | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.6 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJC476M010RWJV KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | - | 2312 | 6032 | 500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 10 V | 10 VDC | - | -55°C ~ 105°C | MouseReel | - | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | - | - | - | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | 400 mOhms | - | - | 9.4 uA | - | - | 6% | C | Niobium Oxide Capacitors | - | 400 mOhms | 9.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOSC686M002R0200 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | 500 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | - | OxiCap® NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | 68 µF | Capacitors | - | - | - | SMD/SMT | - | - | 200 mOhms | - | - | 3.4 uA | 812 mA | - | 6% | C | Niobium Oxide Capacitors | - 55 C to + 125 C | 200 mOhms | 3.4 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJA226M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | 2000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.000952 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | MouseReel | - | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | 1.9 Ohms | - | - | 1.8 uA | 0.218 A | - | 6% | A | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.9 Ohms | 1.8 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NOME477M002R0030 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | 400 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | Details | Oxicap | 0.021164 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 125°C | Reel | - | NOM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | Low ESR Multianodes | - | - | 470 uF | Capacitors | - | - | - | SMD/SMT | - | - | 30 mOhms | 4.4 mm | - | 23.5 uA | 1.315 mA | - | 10% | E | Niobium Oxide Capacitors | - 55 C to + 125 C | 30 mOhms | 23.5 µA | Niobium Oxide Capacitors | Low ESR Multi-anode | Niobium Oxide Capacitors | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NOJD107K006RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | NOJD | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | - | OxiCap® NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | - | - | - | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | 400 mOhms | - | - | - | - | - | 6% | D | - | - | - | 12 µA | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | - | ||
![]() NOJB107M004RWB KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | 2000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.004243 oz | 4 V | 4 VDC | 4 V | -55°C ~ 105°C | Reel | - | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | Niobium Oxide Capacitor | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | 250 mOhms | - | - | 8 uA | - | - | 16% | B | Niobium Oxide Capacitors | - 55 C to + 105 C | 250 mOhms | 8 µA | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() NOJD337M004RWJV KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NOJE687M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | NOJE | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | - | OxiCap® NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | - | - | 680 µF | - | - | - | - | - | - | - | 300 mOhms | - | - | - | - | - | 14% | E | - | - | - | 54.4 µA | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | ||
![]() NOSE337M006R0100 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 6.3 V | - | - | -55°C ~ 125°C | - | - | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | - | - | 330 µF | - | - | - | - | - | - | - | 100 mOhms | - | - | - | - | - | 12% | E | - | - | - | 39.6 µA | - | Low ESR | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | - | ||
![]() NOJP156M004RWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | NOJP | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | - | OxiCap® NOJ | 0.081 L x 0.053 W (2.05mm x 1.35mm) | ±20% | - | - | - | - | - | - | - | - | - | 15 µF | - | - | - | - | - | - | - | 4.1 Ohms | - | - | - | - | - | 10% | P | - | - | - | 1.2 µA | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | ||
![]() NOSC227M001R0150 KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | 1.8 V | - | - | -55°C ~ 125°C | - | - | OxiCap® NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | 150 mOhms | - | - | - | - | - | - | C | - | - | - | - | - | Low ESR | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | - | - | ||
![]() NOJC227M006SWJ KYOCERA | In Stock | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | 2312 (6032 Metric) | - | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | 3000 | 25 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | Details | Oxicap | 0.010582 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Reel | - | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | 400 mOhms | - | - | 26.4 uA | - | 19 Ohm | 14% | C | Niobium Oxide Capacitors | - | 400 mOhm | 26.4 µA | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.4 | 1.8 mm | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NOJC336M006RWJ AVX Corporation | 24500 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 500mOhm | - | 33μF | - | 6.3V | - | 3.2mm | - | 6032 | 2312 | 500mOhm | - | - | - | 514mA | - | 6% | C | - | - | - | 4μA | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJP106M004RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | - | NIOBIUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 10μF | - | 4V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | 4.5Ohm | - | 4V | - | 126mA | - | 16% | P | - | - | - | 1μA | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOSA106M008R2200V AVX Corporation | 49 |
| - | 23 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | OxiCap® NOS | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | 2.2Ohm | - | - | - | - | - | 10% | A | - | - | - | 1.6μA | - | Low ESR | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOJP156M004RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 15μF | - | 4V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | 4.1Ohm | - | 4V | - | 133mA | - | 10% | P | - | - | - | 1.2μA | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |